multifunctionals

Brother DCP-J925DW multifunctional

Brand: Brother
Product code: DCP-J925DW
Category: multifunctionals
%%lang_extra_info%%:

EAN/UPC code: 4977766698146, 4977766700115, 4977766700177, 4977766700139, 4977766700122, 4977766700160, 4977766700153

Warranty: 12 month

Energy Star is an international standard for energy efficient consumer products created in 1992. Devices carrying the Energy Star service mark generally use 20%–30% less energy than average.

Campaign period : 01 Jan 1970 - 01 Jan 1970

More information

3-in-1, 27ppm, 4x6 photos, 12 ipm, 6000 x 1200 dpi, 8.3 cm colour touchscreen TFT LCD, 64 MB, Colour A4 Inkjet, Card Slot, Wi-Fi, USB

Brother DCP-J925DW. Print technology: Inkjet, Printing: Colour, Copying: Colour. Print speed (black, normal quality, A4/US Letter): 35 ppm, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Maximum copy resolution: 1200 x 1200 DPI, Copy speed (normal quality, black, A4): 23 cpm, Copy speed (normal quality, colour, A4): 20 cpm. Optical scanning resolution: 2400 x 2400 DPI, Maximum scan resolution: 19200 x 19200 DPI, Scan type: Flatbed & ADF. Standard input capacity: 100 sheets, Auto document feeder (ADF) input capacity: 15 sheets
%%lang_summary_description_helper%%


This A4 inkjet all-in-one printer is the perfect choice for a home or small office environment. It provides you with all the professional standards you'd expect from your office equipment, fast quality printing, clear sharp copying, and high quality scanning and faxing, all in one compact machine. And because of its sleek black styling it will look just as good at home as it will in the office. There's ... More>>>

Specs
Alternatives
Options
Video
Reviews
Print quality
Print technology Inkjet
Printing Colour
Copying Colour
Scanning Colour
Faxing
Digital sender
Maximum resolution 6000 x 1200 DPI
Duplex functions print
Economical printing
All-in-one functions copy, print, scan
Printing
Print speed (black, normal quality, A4/US Letter) 35 ppm
Print speed (colour, normal quality, A4/US Letter) 27 ppm
Copying
Maximum copy resolution 1200 x 1200 DPI
Copy speed (normal quality, black, A4) 23 cpm
Copy speed (normal quality, colour, A4) 20 cpm
Copier resize 25 - 400 %
Maximum number of copies 99 copies
PC free copying
N-in-1 function (N=) 2, 4
Time to first copy (black, normal) 20 s
Scanning
Optical scanning resolution 2400 x 2400 DPI
Maximum scan resolution 19200 x 19200 DPI
Scan type Flatbed & ADF
Scan to E-mail, E-mail Server, File, FTP, Image, OCR, USB
Input colour depth 36 bit
Output colour depth 24 bit
Gray scale levels 256
Scan technology CIS
Input capacity
Standard input capacity 100 sheets
Auto document feeder (ADF) input capacity 15 sheets
Output capacity
Standard output capacity 50 sheets
Paper handling
ISO A-series sizes (A0...A9) A4, A5, A6
Maximum print size A4 (210 x 297 mm)
Standard tray media types Glossy paper, Photo paper, Plain paper, Transparencies
ISO B-series sizes (B0...B9) B4, B5
Photo paper sizes 101.6x152.4, 127x177.8, 215.9x279.4 mm (4x6, 5x7, 8.5x11 ")
Borderless printing media sizes 4x6, 5x7, A4, A6, Legal
Standard tray media weight 64 - 220 g/m²
Auto Document Feeder (ADF) media weight 64 - 90 g/m²
Display
Display LCD
Display diagonal 83 mm (3.26771 ")
Touch sensitive screen
Ports & interfaces
Standard interfaces Ethernet, USB 2.0, Wireless LAN
PictBridge
USB 2.0 ports quantity 1
Networking
Ethernet LAN connection
Wireless LAN connection
Security algorithms supported 128-bit WEP, 64-bit WEP, SSID, WPA-PSK, WPA-TKIP, WPA2-PSK
Wireless LAN type 802.11b, 802.11g, 802.11n
Storage
Internal memory 64 MB
Card reader integrated
Compatible memory cards Memory Stick (MS), MMC, MS PRO, SD, SDHC, SDXC
Processor
Processor clock speed 192 MHz
Processor family RISC
Sound emission
Printing noise level 50 dB
Energy management
Power consumption (typical) 24 W
Power consumption (PowerSave) 2.5 W
Power consumption (standby) 6.5 W
Input frequency 50/60 Hz
Input voltage 220 - 240 V
Weight & dimensions
Weight 9.000 g
Package weight 11.6 kg
Operating system/software
Windows operating systems supported Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Server operating systems supported Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Drivers included
Certificates
Energy Star certified
Other features
Dimensions (WxDxH) 405 x 378 x 180 mm
Colour all-in-one functions copy, print, scan
Package dimensions (WxDxH) 465 x 255 x 460 mm
Technical details
DVD/CD printing
Colour scanning
Scan speed 3.37 sec/page

%%lang_user_comments%%
For product or price questions please contact the connected shops. For other questions contact our support.
%%anti_robot_check%%
Your email address
Response: