- Brand : HP
- Product name : 214Z Ultra High Yield Magenta Original LaserJet Toner Cartridge
- Product code : W2143Z
- GTIN (EAN/UPC) : 0196337061637
- Category : Toner Cartridges
- Data-sheet quality : created/standardized by Icecat
- Product views : 231008
- Info modified on : 11 Aug 2025 19:58:18
- Product Brochure/Datasheet (0.8 MB)
Embed the product datasheet into your content
-
Legendary performanceTrust Original HP Toner for impactful prints and exceptional printing performance you can count on.
-
Reliable, professional quality.With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.
-
Defining moments, vibrant results.Represent your business ideas with top-quality color prints, and make your work stand out from the rest.
This browser does not support the video element.
Features | |
---|---|
Compatibility | HP 214 toner cartridge works with: HP LaserJet Enterprise 6700, 6701, X654 |
Quantity per pack | 1 pc(s) |
Colour toner cartridges quantity | 1 |
Cartridge capacity | High (XL) Yield |
Colour toner page yield | 26000 pages |
Type | Original |
Printing colours | Magenta |
Brand compatibility | HP |
Supply type | Single pack |
Country of origin | Japan |
Operational conditions | |
---|---|
Operating temperature (T-T) | 10 - 32.5 °C |
Operating relative humidity (H-H) | 10 - 80% |
Operational conditions | |
---|---|
Storage temperature (T-T) | -20 - 40 °C |
Storage relative humidity (H-H) | 10 - 90% |
Weight & dimensions | |
---|---|
Width | 114 mm |
Depth | 105 mm |
Height | 328 mm |
Weight | 1.1 kg |
Packaging data | |
---|---|
Package width | 374 mm |
Package depth | 148 mm |
Package height | 188 mm |
Package weight | 1.57 kg |
Brand-specific features | |
---|---|
HP GTIN (EAN/UPC) | 196337061613 |
Technical details | |
---|---|
Box contents | HP Toner Cartridge |
Country | Distributor |
---|---|
|
4 distributor(s) |
|
2 distributor(s) |
|
5 distributor(s) |
|
4 distributor(s) |
|
3 distributor(s) |
|
2 distributor(s) |
|
3 distributor(s) |
|
1 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |