- Brand : HP
- Product name : 3 year Channel Parts Exchange with DMR Service for Color LaserJet Enterprise 670x
- Product code : U45RVE
- Category : Warranty & Support Extensions
- Data-sheet quality : created/standardized by Icecat
- Product views : 32986
- Info modified on : 26 Jul 2025 12:32:31
Embed the product datasheet into your content
-
No need to stock partsExpedite access to replacement parts with Advance exchange.
-
Access to expert Technical helpYour service technicians can rely on experienced HP service technicians for remote problem diagnosis and support.
-
Shipping includedShipping charges are included for standard delivery, and additional options are available for predetermined time-and-place delivery.
Features | |
---|---|
Service included | Parts |
Number of years | 3 year(s) |
Parts replacement | |
Compatibility | Color LaserJet Enterprise 670x |
Supplier features | |
---|---|
Support type | Exchange |
Place of service | Channel |
Warranty coverage | In warranty |
Supplier features | |
---|---|
Coverage details | Standard workdays - 9 hours |
Duration | 3 years |
Response time | Next business day response |
Service method | Part exchange |
Additional support option | Defective media retention |
Care Pack type | Electronic |
Coverage period | 36 month(s) |
Warranty type | S |
Country | Distributor |
---|---|
|
2 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |