- Brand : Poly
- Product name : Poly EncorePro 540 Convertible Headset +Quick Disconnect
- Product code : 783P1AA
- GTIN (EAN/UPC) : 0197029632685
- Category : Headphones & Headsets
- Data-sheet quality : created/standardized by Icecat
- Product views : 383711
- Info modified on : 04 Aug 2025 06:24:14
- Product Brochure/Datasheet (0.8 MB)
Embed the product datasheet into your content
-
Incredible call clarityExperience enhanced call clarity with visual and tactile cues for optimal mic boom positioning. Enjoy superior sound quality and clear conversations with our voice-optimized frequency response.
-
Durable and comfortableEquip your contact center employees with durable headsets designed for all-day use. Minimize breakages and downtime, saving time and money. And ensure employee comfort and satisfaction with our premium, lightweight design.
-
Remote firmware and cloud system updatesNever worry about updates, thanks to remote firmware and cloud system updates.[1]
Performance | |
---|---|
Product type | Headset |
Wearing style | Head-band |
Recommended usage | Calls/Music |
Headset type | Monaural |
Product colour | Black |
Cable length | 0.89 m |
Signal-to-Noise Ratio (SNR) | 50 dB |
Hearing protection technologies | SoundGuard DIGITAL |
Country of origin | Mexico |
Ports & interfaces | |
---|---|
Connectivity technology | Wired |
Headphones | |
---|---|
Ear coupling | Supraaural |
Driver unit | 5.6 mm |
Noise reduction |
Microphone | |
---|---|
Microphone type | Boom |
Microphone frequency | 20 - 16000 Hz |
Microphone sensitivity | -38 dB |
Microphone | |
---|---|
Microphone direction type | Omnidirectional |
Detachable microphone |
System requirements | |
---|---|
Windows operating systems supported | |
Mac operating systems supported | MacOS |
Weight & dimensions | |
---|---|
Width | 111 mm |
Depth | 149 mm |
Height | 67 mm |
Weight | 32 g |
Packaging data | |
---|---|
Package width | 190 mm |
Package depth | 55 mm |
Package height | 175 mm |
Package weight | 164 g |
Packaging content | |
---|---|
Ear pad material | Leatherette |
Other features | |
---|---|
Packaging content | Headset |
Country | Distributor |
---|---|
|
8 distributor(s) |
|
3 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
4 distributor(s) |
|
10 distributor(s) |
|
2 distributor(s) |
|
3 distributor(s) |
|
5 distributor(s) |
|
5 distributor(s) |
|
4 distributor(s) |
|
1 distributor(s) |
|
2 distributor(s) |
|
4 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |