- Brand : DELL
- Product family : Precision
- Product series : 3000
- Product name : 3581
- Article code : 0VC7G
- GTIN (EAN/UPC) : 5397184828489
- Category : Laptops ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 17178
- Info modified on : 22 Jan 2025 22:13:45
- CE Marking (0.1 MB) Carbon Footprint (0.2 MB)
Embed the product datasheet into your content.
Design | |
---|---|
Product type | Mobile workstation |
Product color | Gray |
Form factor | Clamshell |
Market positioning | Business |
Intel® vPro™ Platform Eligibility |
Display | |
---|---|
Display diagonal | 15.6" |
Display resolution | 1920 x 1080 pixels |
Touchscreen | |
HD type | Full HD |
Panel type | IPS |
LED backlight | |
Native aspect ratio | 16:9 |
Anti-glare screen | |
Display brightness | 400 cd/m² |
Pixel density | 141 ppi |
RGB color space | sRGB |
Color gamut | 100% |
Maximum refresh rate | 60 Hz |
Contrast ratio (typical) | 800:1 |
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Core™ i7 |
Processor generation | 13th gen Intel® Core™ i7 |
Processor model | i7-13700H |
Processor cores | 14 |
Processor threads | 20 |
Processor boost frequency | 5 GHz |
Performance cores | 6 |
Efficient cores | 8 |
Performance-core Max Turbo Frequency | 5 GHz |
Efficient-core Max Turbo Frequency | 3.7 GHz |
Processor cache | 24 MB |
Processor cache type | Smart Cache |
Configurable TDP-down | 35 W |
Processor base power | 45 W |
Maximum turbo power | 115 W |
Memory | |
---|---|
Internal memory | 32 GB |
Internal memory type | DDR5-SDRAM |
Memory clock speed | 4800 MHz |
Memory form factor | SO-DIMM |
Memory layout (slots x size) | 2 x 16 GB |
Memory slots | 2x SO-DIMM |
Maximum internal memory | 64 GB |
Storage | |
---|---|
Total storage capacity | 512 GB |
Storage media | SSD |
Total SSDs capacity | 512 GB |
Number of SSDs installed | 1 |
SSD capacity | 512 GB |
SSD interface | PCI Express 4.0 |
NVMe | |
SSD form factor | M.2 |
SSD performance class | 35 |
Optical drive type | |
Card reader integrated |
Graphics | |
---|---|
Discrete GPU manufacturer | NVIDIA |
Discrete graphics card model | NVIDIA RTX A1000 |
Discrete graphics card memory | 6 GB |
Discrete graphics memory type | GDDR6 |
On-board graphics card | |
On-board GPU manufacturer | Intel |
Discrete graphics card | |
On-board graphics card model | Intel Iris Xe Graphics |
Audio | |
---|---|
Audio system | MaxxAudio |
Number of built-in speakers | 2 |
Speakers manufacturer | Waves |
Speaker power | 2 W |
Built-in microphone | |
Number of microphones | 2 |
Camera | |
---|---|
Front camera | |
Front camera resolution (numeric) | 2.07 MP |
Front camera resolution | 1920 x 1080 pixels |
Front camera HD type | Full HD |
Video capturing speed | 30 fps |
Infrared (IR) camera | |
Privacy camera | |
Privacy type | Privacy shutter |
Network | |
---|---|
Top Wi-Fi standard | Wi-Fi 6E (802.11ax) |
Wi-Fi standards | 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 6E (802.11ax) |
Mobile network connection | |
Wi-Fi data rate (max) | 2400 Mbit/s |
Antenna type | 2x2 |
WLAN controller model | Intel Wi-Fi 6E AX211 |
Network | |
---|---|
WLAN controller manufacturer | Intel |
Ethernet LAN | |
Ethernet LAN data rates | 10, 100, 1000 Mbit/s |
Bluetooth | |
WWAN | Upgradable |
Ports & interfaces | |
---|---|
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 2 |
Ethernet LAN (RJ-45) ports | 1 |
HDMI ports quantity | 1 |
HDMI version | 2.0 |
Thunderbolt 4 ports quantity | 2 |
Intel® Thunderbolt 4 | |
Combo headphone/mic port | |
USB Type-C DisplayPort Alternate Mode | |
PowerShare | |
Number of USB ports with PowerShare support | 1 |
Keyboard | |
---|---|
Pointing device | Touchpad |
Numeric keypad | |
Keyboard backlit | |
Keyboard number of keys | 100 |
Keyboard language | German |
Software | |
---|---|
Operating system architecture | 64-bit |
Operating system language | Multilingual |
Trial software | No Microsoft Office License Included 30 day Trial Offer Only |
Operating system installed | Windows 11 Pro |
Bundled software | Windows System Driver |
Processor special features | |
---|---|
CPU configuration (max) | 1 |
Battery | |
---|---|
Battery technology | Lithium-Ion (Li-Ion) |
Number of battery cells | 4 |
Battery capacity | 64 Wh |
Battery voltage | 15.2 V |
Battery recharge time | 3 h |
Fast charging | |
Battery weight | 9.88 oz (280 g) |
Power | |
---|---|
AC adapter power | 130 W |
AC adapter frequency | 50/60 Hz |
AC adapter input voltage | 100 - 240 V |
USB Type-C charging port | |
USB Power Delivery | |
USB charging voltage | 20, 5 V |
USB charging current | 6.5 A |
Security | |
---|---|
Cable lock slot | |
Cable lock slot type | Wedge |
Smart card reader | |
Trusted Platform Module (TPM) | |
Trusted Platform Module (TPM) version | 2.0 |
Operational conditions | |
---|---|
Operating temperature (T-T) | 0 - 35 °C |
Storage temperature (T-T) | -40 - 65 °C |
Operating relative humidity (H-H) | 10 - 90% |
Storage relative humidity (H-H) | 0 - 95% |
Operating altitude | -598.4 - 120000" (-15.2 - 3048 m) |
Non-operating altitude | -598.4 - 420000" (-15.2 - 10668 m) |
Operating shock | 110 G |
Non-operating shock | 160 G |
Operating vibration | 0.66 G |
Non-operating vibration | 1.3 G |
Weight & dimensions | |
---|---|
Width | 14.1" (357.8 mm) |
Depth | 9.19" (233.3 mm) |
Height (front) | 0.894" (2.27 cm) |
Height (rear) | 0.972" (2.47 cm) |
Weight | 3.95 lbs (1.79 kg) |
Carbon footprint | |
---|---|
Total carbon footprint (kg of CO2e) | 343 |
Total carbon emissions, standard deviation (kg of CO2e) | 70 |
Carbon emissions, manufacturing (kg of CO2e) | 294 |
Carbon emissions, logistics (kg of CO2e) | 13 |
Carbon emissions, energy usage (kg of CO2e) | 34 |
Carbon emissions, end-of-life (kg of CO2e) | 2 |
Total carbon emissions, w/o use phase (kg of CO2e) | 309 |
PAIA version | 1.3.2 |
Packaging content | |
---|---|
Cables included | AC |