- Brand : HP
- Product family : Pro
- Product name : 400 G9
- Product code : 6U4F3EA
- GTIN (EAN/UPC) : 0196786532399
- Category : Personaalarvutid/tööjaamad
- Data-sheet quality : created/standardized by Icecat
- Product views : 435
- Info modified on : 21 Jul 2025 13:33:19
Embed the product datasheet into your content
-
Windows 11Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.
-
BIOS management over the networkHP Sure Admin, a modern BIOS management tool, eliminates the need for a password or BIOS configuration utility in the OS by creating a digital signature that allows IT administrators to securely manage BIOS settings over a network.[1]
-
Browse confidentlyHelp protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[3]
-
Automatic recovery from firmware attacksFirmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen7 automatically recovers the BIOS from malware, rootkits, or corruption.
-
HP Sure SenseMalware is evolving rapidly and traditional antivirus can’t always recognize new attacks. Protect your PC against never-before-seen attacks with HP Sure Sense, which uses deep learning AI to provide exceptional protection against advanced malware.
-
Erase your driveHP Secure Erase removes the contents of a hard drive for repurposing or reassignment.[6]
-
Simple PC managementSpend less time and get right to the updates you need with HP Support Assistant.[7]
-
Speed up the basics of IT managementThe HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.[8]
-
Intel Core™ processorMaintain productivity through your day with the HP Pro Tower 400, featuring the latest Intel Core™ processor.[2]
-
Support up to 3 displaysIncrease productivity and tackle a range of workflows with video ports supporting up to three displays.[9]
-
Protected by HP Wolf SecurityHP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[5]
-
Help protect our shared futureA high-efficiency power supply and molded-pulp packaging help reduce the impact on the environment.[8]
Protsessor | |
---|---|
Protsessori tootja | Intel |
Protsessori perekond | Intel® Core™ i3 |
Protsessori generatsioon | Intel Core i3-13xxx |
Protsessori mudel | i3-13100 |
Protsessorituumad | 4 |
Protsessori harud | 8 |
Protsessori võimendussagedus | 4,5 GHz |
Performance cores | 4 |
Jõudlus – põhituuma maksimaalne turbosagedus | 4,5 GHz |
Performance-core base frequency | 3,4 GHz |
Protsessori vahemälu | 12 MB |
Protsessori vahemälu tüüp | Smart Cache |
Protsessori baasvõimsus | 60 W |
Maksimaalne turbovõimsus | 110 W |
Mälu | |
---|---|
Sisemälu | 8 GB |
Sisemälu tüüp | DDR4-SDRAM |
Mälu (pesad x suurus) | 1 x 8 GB |
Mälupesad | 2x DIMM |
Mälu taktsagedus | 3200 MHz |
Mitte-ECC |
Salvesti | |
---|---|
Salvestusmaht kokku | 256 GB |
Salvestusseade | SSD |
Optilise seadme tüüp | |
Installeeritud ketaste arv | 1 |
SSD-ketta kogumaht | 256 GB |
Installitud SSD-de arv | 1 |
Pooljuhtketta maht | 256 GB |
Pooljuhtketta liides | PCI Express |
NVMe | |
SSD-ketta mõõtmed | M.2 |
Graafikad | |
---|---|
Eraldi graafikaadapter | |
Integreeritud graafikaadapter | |
Eraldiseisva graafika adapteri mudel | Ei ole saadaval |
3 | Intel |
Sisemodemi graafikaadapteri perekond | Intel® UHD Graphics |
Pardagraafika adapteri mudel | Intel UHD Graphics 730 |
Võrgustumine | |
---|---|
Ethernet LAN | |
Ethernet LAN-i andmeedastuskiirused | 10, 100, 1000 Mbit/s |
WiFi | |
Wi-Fi standard | Wi-Fi 6 (802.11ax) |
WiFi-standardid | Wi-Fi 6 (802.11ax) |
WLAN-kontrolleri tootja | Realtek |
WLAN kontrolleri mudel | Realtek RTL8852BE |
Antenni tüüp | 2x2 |
Bluetooth | |
Bluetoothi versioon | 5.3 |
Pesad & liidesed | |
---|---|
USB 2.0 portide arv | 2 |
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk | 3 |
USB 3.2 Gen 2 (3.1 Gen 2) A-tüüpi portide hulk | 3 |
USB 3.2 Gen 2 (3.1 Gen 2) C-tüüpi portide hulk | 1 |
Pesad & liidesed | |
---|---|
HDMI-portide arv | 2 |
HDMI-versioon | 1.4 |
DisplayPort arv | 1 |
DisplayPort versioon | 1.4 |
Ethernet LAN (RJ-45) pordid | 1 |
Väljundkanal | |
Kombineeritud kõrvaklappide/mikrofoni pesa | |
DC-pistik |
Laienduspesad | |
---|---|
PCI Expressi x1 pesad | 1 |
PCI Expressi x1 (Gen 1.x) pesad | 1 |
PCI Express x16 (Gen 4.x) pilud | 1 |
PCI-pesad | 1 |
Disain | |
---|---|
Keretüüp | Tower |
Värvi nimi | Jack black |
3,5" lahtrite arv | 2 |
Toote värv | Must |
Kasutuselevõtu aasta | 2023 |
Toimimine | |
---|---|
Turu positsiooneerimine | Tõestatud tootlikkus |
Emaplaadi kiip | Intel Q670 |
Helikiip | Realtek ALC3252 |
Salasõna kaitse | |
Paroolikaitse tüüp | BIOS, Sisselülitatud, Kasutaja |
Usaldusväärse platvormi moodul (TPM) | |
Toote tüüp | PC |
Usaldusväärse platvormi moodul (TPM) | 2.0 |
Tarkvara | |
---|---|
Installitud operatsioonisüsteem | Windows 11 Pro |
Kaubamärgile omased tunnused | |
---|---|
HP Support Assistant | |
HP segment | Ettevõtlus |
Võimsus | |
---|---|
Toiteallika sisendpinge | 100 - 240 V |
Toiteallika sisendsagedus | 50 - 60 Hz |
Töötingimused | |
---|---|
Kasutamistemperatuur (T-T) | 10 - 35 °C |
Suhteline õhuniiskus kasutamisel (H-H) | 10 - 90 protsenti |
Jätkusuutlikkus | |
---|---|
Jätkusuutlikkuse järgimine | |
Jätkusuutlikkuse sertifikaadid | ENERGY STAR |
Kaal ja mõõtmed | |
---|---|
Laius | 155 mm |
Sügavus | 308 mm |
Kõrgus | 337 mm |
Kaal | 5,31 kg |
Pakendi laius | 400 mm |
Pakendi sügavus | 287 mm |
Pakendi kõrgus | 499 mm |
Pakendi kaal | 8,4 kg |
Pakendi sisu | |
---|---|
Hiir kaasa arvatud | |
Hiire ühenduvus | Juhtmega ühendatud |
Ekraan | |
---|---|
Kuvar kaasa arvatud |