- Brand : HP
- Product family : Pro
- Product series : Mini
- Product name : Pro Mini 400 G9
- Product code : 623N7ET
- GTIN (EAN/UPC) : 0197961098426
- Category : PCs/Workstations ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 18703
- Info modified on : 21 Jul 2025 10:46:13
- Product Brochure/Datasheet (0.8 MB)
Embed the product datasheet into your content
-
Let nothing stand in your wayPower through your day with Windows 10 Pro and the powerful security, collaboration and connectivity features from HP.[1]
-
Automatic recovery from firmware attacksFirmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen7 automatically recovers the BIOS from malware, rootkits, or corruption.
-
Work without interruptionKeep productivity high and downtime low with the fully integrated and automated features of the HP BIOSphere Gen6 firmware ecosystem. Your PCs have extra protection thanks to automatic updates and security checks.[3]
-
Browse confidentlyHelp protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[5]
-
Erase your driveHP Secure Erase removes the contents of a hard drive for repurposing or reassignment.[6]
-
Simple PC managementSpend less time and get right to the updates you need with HP Support Assistant.[7]
-
Speed up the basics of IT managementThe HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.[8]
-
Latest Intel processorAccomplish everything from minor tasks to complex projects with the latest Intel processor.[2]
-
Flex ports for easy expansionConfigure or expand your Mini your way with flex ports for legacy or clean desk connectivity.
-
Protected by HP Wolf SecurityHP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[4]
-
Help protect our shared futureA high-efficiency power supply and molded-pulp packaging6 help reduce the impact on the environment.[6]
This browser does not support the video element.
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Core™ i5 |
Processor generation | 13th gen Intel® Core™ i5 |
Processor model | i5-13500T |
Processor cores | 14 |
Processor threads | 20 |
Processor boost frequency | 4.6 GHz |
Performance cores | 6 |
Efficient cores | 8 |
Performance-core Max Turbo Frequency | 4.6 GHz |
Efficient-core Max Turbo Frequency | 3.2 GHz |
Performance-core base frequency | 1.6 GHz |
Efficient-core base frequency | 1.2 GHz |
Processor cache | 24 MB |
Processor cache type | L3 |
Processor base power | 35 W |
Maximum turbo power | 92 W |
Memory | |
---|---|
Internal memory | 16 GB |
Maximum internal memory | 64 GB |
Internal memory type | DDR4-SDRAM |
Memory layout (slots x size) | 1 x 16 GB |
Memory slots | 2x DIMM |
Memory clock speed | 3200 MHz |
Storage | |
---|---|
Total storage capacity | 512 GB |
Storage media | SSD |
Optical drive type | |
Number of storage drives installed | 1 |
Total SSDs capacity | 512 GB |
Number of SSDs installed | 1 |
SSD capacity | 512 GB |
SSD interface | PCI Express |
NVMe | |
SSD form factor | M.2 |
Graphics | |
---|---|
Discrete graphics card | |
On-board graphics card | |
Discrete graphics card model | Not available |
On-board GPU manufacturer | Intel |
On-board graphics card family | Intel® UHD Graphics |
On-board graphics card model | Intel UHD Graphics 770 |
Network | |
---|---|
Ethernet LAN | |
Wi-Fi | |
Top Wi-Fi standard | Wi-Fi 6 (802.11ax) |
Wi-Fi standards | Wi-Fi 6 (802.11ax) |
WLAN controller manufacturer | Realtek |
WLAN controller model | Realtek RTL8852BE |
Antenna type | 2x2 |
Bluetooth | |
Bluetooth version | 5.3 |
Ports & interfaces | |
---|---|
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 2 |
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity | 3 |
USB 3.2 Gen 2x2 Type-C ports quantity | 1 |
HDMI ports quantity | 1 |
Ports & interfaces | |
---|---|
HDMI version | 2.1 |
DisplayPorts quantity | 2 |
DisplayPort version | 1.4 |
Ethernet LAN (RJ-45) ports | 1 |
Combo headphone/mic port |
Design | |
---|---|
Chassis type | Mini PC |
Colour name | Jack black |
Number of 2.5" bays | 1 |
Product colour | Black |
Introduction year | 2023 |
Country of origin | China, Thailand |
Performance | |
---|---|
Market positioning | Proven productivity |
Motherboard chipset | Intel Q670 |
Audio chip | Realtek ALC3252 |
Password protection | |
Password protection type | BIOS, Power on, User |
Trusted Platform Module (TPM) | |
Product type | Mini PC |
Trusted Platform Module (TPM) version | 2.0 |
Software | |
---|---|
Operating system installed | Windows 11 Pro |
Pre-installed software | HP Notifications; HP PC Hardware Diagnostics UEFI; HP Support Assistant; HP Connection Optimizer; HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; HP Easy Clean; Touchpoint Customizer for Commercial; HP Easy Clean Keyboard Driver; HSA Fusion for Commercial; HSA Telemetry for Commercial; HPX for CMIT |
Brand-specific features | |
---|---|
HP Support Assistant | |
HP Security tools | Trusted Platform Module TPM 2.0 Embedded Security Chip shipped with Windows 10 (Common Criteria EAL4+ Certified)(FIPS 140-2 Level 2 Certified); HP Secure Erase; HP Sure Click; HP Sure Sense; Absolute Persistence module; HP Sure Admin; HP BIOSphere Gen6; HP Tamper Lock; HP Sure Start Gen7; HP Platform Certificate On Device Installation |
HP Management tools | HP Client Catalog (download); HP Driver Packs (download); HP Image Assistant (download); HP Client Management Script Library (download); HP Connect for Microsoft Endpoint Manager; HP Manageability Integration Kit (download); HP Patch Assistant (download) |
HP Software provided | HP Notifications; HP PC Hardware Diagnostics UEFI; HP Connection Optimizer; HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; MyHP; HP QuickDrop; HP Easy Clean; HP Easy Clean Keyboard Drive |
HP GTIN (EAN/UPC) | 198122879748 |
HP segment | Business |
Power | |
---|---|
Power supply | 90 W |
Power supply input voltage | 100 - 240 V |
Power supply input frequency | 50 - 60 Hz |
Operational conditions | |
---|---|
Operating temperature (T-T) | 10 - 35 °C |
Operating relative humidity (H-H) | 10 - 90% |
Sustainability | |
---|---|
Sustainability compliance | |
Sustainability certificates | ENERGY STAR |
Weight & dimensions | |
---|---|
Width | 177 mm |
Depth | 175 mm |
Height | 34 mm |
Weight | 1.42 kg |
Package width | 498 mm |
Package depth | 235 mm |
Package height | 132 mm |
Package weight | 3.4 kg |
Packaging content | |
---|---|
Mouse included | |
Keyboard included | |
Keyboard connectivity | Wired |
Logistics data | |
---|---|
Harmonized System (HS) code | 8471500000 |
Technical details | |
---|---|
General Product Safety Regulation (GPSR) URL | https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true |
Other features | |
---|---|
Keyboard type | USB |
Manufacturer warranty | 1 year (1/1/1) limited warranty includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. |
Country | Distributor |
---|---|
|
1 distributor(s) |