- Brand : HP
- Product family : EliteBook
- Product series : 800
- Product name : EliteBook 840 G10
- Product code : 96Z30ET
- GTIN (EAN/UPC) : 0198122034147
- Category : Sülearvutid
- Data-sheet quality : created/standardized by Icecat
- Product views : 6743
- Info modified on : 16 Jul 2025 06:22:42
Embed the product datasheet into your content
-
Windows 11Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.
-
13th Gen Intel multi-core processorGet the perfect combination of power, snappy performance, and value with a 13th gen Intel Core™ processor to handle multiple work tasks smoothly and reliably with multiple processing cores.[2]
-
Fast and efficient wireless LANThe portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit data rate Wi-Fi 6E.[1]
-
Fast and efficient wireless LANThe portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6.[3]
-
Automatic recovery from firmware attacksFirmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen7 automatically recovers the BIOS from malware, rootkits, or corruption.
-
Browse confidentlyHelp protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[4]
-
Your fingerprint, your passwordForget about user names and passwords. Simply log on to Windows and web sites, via an optional fingerprint sensor.
-
Clean quickly with smart technologyGet back to patients fast with the HP Easy Clean app, which disables the touchscreen, keyboard, and clickpad so you can sanitize the system while it’s on.[8]
-
AI based performance optimizationHP Context Aware provides AI based optimization to maximize performance, comfort, and responsiveness.[6]
-
5MP IR CameraConnect with people in a more personal way with conferencing features built into the HP EliteBook 840.
-
Protected by HP Wolf SecurityHP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[5]
-
Help protect our shared futureThis PC contains at least 50-percent post-consumer recycled plastic in the keycaps.[7]
Disain | |
---|---|
Toote tüüp | Sülearvuti |
Toote värv | Hõbe |
Toote kuju | Kokkukäiv |
Turu positsiooneerimine | Premium |
Päritoluriik | Hiina |
Originaalbrändi nimi | HP |
Ekraan | |
---|---|
Ekraani diagonaal | 35,6 cm (14") |
Ekraani resolutsioon | 1920 x 1200 pikslit |
Puutetundlik ekraan | |
HD tüüp | WUXGA |
Paneeli tüüp | IPS |
Loomulik kuvasuhe | 16:10 |
Peegeldumisvastane ekraan | |
Ekraani heledus | 250 cd/m² |
Ekraani diagonaal (meetermõõdustik) | 35,6 cm |
RGB-värviruum | NTSC |
Värvigamma | 45 protsenti |
Protsessor | |
---|---|
Protsessori tootja | Intel |
Protsessori perekond | Intel® Core™ i5 |
Protsessori generatsioon | 13th gen Intel® Core™ i5 |
Protsessori mudel | i5-1335U |
Protsessorituumad | 10 |
Protsessori harud | 12 |
Protsessori võimendussagedus | 4,6 GHz |
Protsessori sagedus | 1,3 GHz |
Protsessori vahemälu | 12 MB |
Protsessori vahemälu tüüp | L3 |
Mälu | |
---|---|
Sisemälu | 16 GB |
Sisemälu tüüp | DDR5-SDRAM |
Mälu taktsagedus | 5200 MHz |
Mälu (pesad x suurus) | 1 x 16 GB |
Mälupesad | 2x SO-DIMM |
Maksimaalne sisemälu | 64 GB |
ECC | |
Mitte-ECC |
Salvesti | |
---|---|
Salvestusmaht kokku | 512 GB |
Salvestusseade | SSD |
SSD-ketta kogumaht | 512 GB |
Installitud SSD-de arv | 1 |
Pooljuhtketta maht | 512 GB |
SSD-mälu tüüp | TLC |
Pooljuhtketta liides | PCI Express 4.0 |
NVMe | |
Optilise seadme tüüp |
Graafikad | |
---|---|
Eraldiseisva graafika adapteri mudel | Ei ole saadaval |
Integreeritud graafikaadapter | |
3 | Intel |
Eraldi graafikaadapter | |
Sisemodemi graafikaadapteri perekond | Intel Iris Xe Graphics |
Pardagraafika adapteri mudel | Intel Iris Xe Graphics |
Audio | |
---|---|
Helisüsteem | B&O PLAY |
Sisseehitatud kõlar(id) | |
Sisseehitatud kõlarite arv | 2 |
Kõlarite tootja | Bang & Olufsen |
Sisseehitatud mikrofon | |
Mikrofonide arv | 2 |
Kaamera | |
---|---|
Esikaamera | |
Esikaamera resolutsioon (numbriline) | 5 MP |
Võrgustumine | |
---|---|
Wi-Fi standard | Wi-Fi 6E (802.11ax) |
WiFi-standardid | Wi-Fi 6E (802.11ax) |
Mobiilsidevõrgu ühendus | |
Antenni tüüp | 2x2 |
WLAN kontrolleri mudel | Intel Wi-Fi 6E AX211 |
WLAN-kontrolleri tootja | Intel |
Bluetooth | |
Bluetoothi versioon | 5.3 |
Pesad & liidesed | |
---|---|
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk | 2 |
HDMI-portide arv | 1 |
HDMI-versioon | 2.1 |
Thunderbolt 4 portide arv | 2 |
Kombineeritud kõrvaklappide/mikrofoni pesa | |
USB C-tüüpi DisplayPort vahelduvrežiim |
Klaviatuur | |
---|---|
Klaviatuuri erifunktsioonid | Roiskesuojattu |
Osutamisseade | Clickpad |
Numbriklaviatuur | |
Klaviatuuri taustavalgus | |
Vedelikukindel klaviatuur | |
Sisendseadme mudel | HP Premium Keyboard |
Tarkvara | |
---|---|
Installitud operatsioonisüsteem | Windows 11 Pro |
Kaubamärgile omased tunnused | |
---|---|
HP Connection Optimizer | |
HP Support Assistant | |
HP segment | Ettevõtlus |
Aku | |
---|---|
Akutehnoloogia | Liitiumioon (Li-Ion) |
Akuelementide arv | 3 |
Aku mahtuvus | 51 Wh |
Aku kaal | 180 g |
Võimsus | |
---|---|
AC-adapteri toide | 65 W |
AC-adapteri sagedus | 50 - 60 Hz |
AC-adapteri sisendpinge | 100 - 240 V |
USB Type-C laadimisport | |
USB Power Delivery |
Turvalisus | |
---|---|
Sõrmejäljelugeja | |
Usaldusväärse platvormi moodul (TPM) | |
Usaldusväärse platvormi moodul (TPM) | 2.0 |
Salasõna kaitse | |
Paroolikaitse tüüp | BIOS, Sisselülitatud, Kasutaja |
Sertifikaadid | |
---|---|
Vastavussertifikaadid | GS mark |
Jätkusuutlikkus | |
---|---|
Jätkusuutlikkuse järgimine | |
Jätkusuutlikkuse sertifikaadid | ENERGY STAR, TCO |
Kaal ja mõõtmed | |
---|---|
Laius | 315,6 mm |
Sügavus | 224 mm |
Kõrgus | 19,2 mm |
Kaal | 1,36 kg |
Pakendi andmed | |
---|---|
Pakendi laius | 69 mm |
Pakendi sügavus | 449 mm |
Pakendi kõrgus | 305 mm |
Pakendi sisu | |
---|---|
Krihvel |
Muud funktsioonid | |
---|---|
Kõlarite arv | 2 |
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |