- Brand : HP
- Product name : 1 year Post Warranty Onsite Care Advanced Exchange Display HW Supp
- Product code : U71NZPE
- Category : Warranty & Support Extensions
- Data-sheet quality : created/standardized by Icecat
- Product views : 45182
- Info modified on : 01 Aug 2025 14:19:45
- Product Brochure/Datasheet (0.1 MB)
Embed the product datasheet into your content
-
Additional support, affordable priceRely on remote support during regular business hours and onsite tech support wherever work happens.
-
Optional device health insightsChoose to enable device-level data that helps HP identify, diagnose and remediate PC issues.
Supplier features | |
---|---|
Support type | Onsite repair |
Place of service | Onsite |
Warranty coverage | Post warranty |
Coverage details | Standard workdays - 9 hours |
Duration | 1 year |
Supplier features | |
---|---|
Response time | Next business day response |
Service method | Onsite repair |
Additional support option | Accidental damage protection |
Care Pack type | Electronic |
Warranty type | P |
Country | Distributor |
---|---|
|
3 distributor(s) |
|
3 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |