- Brand : HP
- Product family : EliteBook
- Product series : 800
- Product name : EliteBook 860 G11
- Product code : A26QDEA
- GTIN (EAN/UPC) : 0198415059130
- Category : Laptops
- Data-sheet quality : created/standardized by Icecat
- Product views : 30810
- Info modified on : 02 Aug 2025 11:32:07
- Product Brochure/Datasheet (3.2 MB)
Embed the product datasheet into your content
-
Windows 11Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.
-
Powerful Intel processorHelp speed up demanding business applications with the latest generation Intel Core™ processor.[2]
-
Security is your top priorityThe HP Wolf Pro Security Edition provides preconfigured enterprise-level PC protection for small and medium sized businesses.[1]
-
Fast and efficient wireless LANThe portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit data rate Wi-Fi 6E.[3]
-
Browse confidentlyHelp protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[4]
-
Automatic recovery from firmware attacksFirmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen7 automatically recovers the BIOS from malware, rootkits, or corruption.
-
Your fingerprint, your passwordForget about user names and passwords. Simply log on to Windows and web sites, via an optional fingerprint sensor.
-
Clean quickly with smart technologyGet back to patients fast with the HP Easy Clean app, which disables the touchscreen, keyboard, and clickpad so you can sanitize the system while it’s on.[5]
-
Easy battery managementManage and monitor your battery’s performance and condition and customize charging options with the easy-to-use HP Power Manager dashboard.[6]
-
Long lasting productivityEmpower your hybrid workforce with elevated conferencing capabilities and AI-driven performance.
-
5MP IR CameraConnect with people in a more personal way with conferencing features built into the HP EliteBook 860.
-
Protected by HP Wolf SecurityHP Wolf Pro Security Edition PCs interlace HP Sure Click Pro with HP Sure Sense Pro providing more in-depth coverage than the standard versions through a 1-year or 3-year user license with HP Support.[7] This creates a powerful, single solution that doesn’t require an IT-managed PC environment.
-
Help protect our shared futureThis PC contains at least 75-percent post-consumer recycled plastic in the bezel.[8]
This browser does not support the video element.
Design | |
---|---|
Colour name | Pike silver |
Product type | Laptop |
Product colour | Silver |
Form factor | Clamshell |
Market positioning | Premium |
Introduction year | 2024 |
Country of origin | China |
Original brand name | HP |
Display | |
---|---|
Display diagonal | 40.6 cm (16") |
Display resolution | 2880 x 1800 pixels |
Touchscreen | |
HD type | 2.8K |
Panel type | OLED |
Display technology marketing name | UWVA |
LED backlight | |
Display surface | Gloss |
Anti-glare screen | |
Display bezel technology | Micro-Edge |
Display brightness | 400 cd/m² |
Display diagonal (metric) | 40.6 cm |
RGB colour space | sRGB |
Colour gamut | 100% |
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel Core Ultra 7 |
Processor generation | Intel® Core™ Ultra (Series 1) |
Processor model | 155H |
Processor cores | 16 |
Processor threads | 22 |
Processor boost frequency | 4.8 GHz |
Performance cores | 2 |
Efficient cores | 8 |
Performance-core Max Turbo Frequency | 4.3 GHz |
Efficient-core Max Turbo Frequency | 3.6 GHz |
Performance-core base frequency | 1.3 GHz |
Efficient-core base frequency | 0.8 GHz |
Processor cache | 24 MB |
Processor cache type | L3 |
Processor base power | 15 W |
Maximum turbo power | 57 W |
Memory | |
---|---|
Internal memory | 32 GB |
Internal memory type | DDR5-SDRAM |
Memory clock speed | 5600 MHz |
Memory form factor | SO-DIMM |
Memory layout (slots x size) | 2 x 16 GB |
Memory slots | 2x SO-DIMM |
Maximum internal memory | 64 GB |
Storage | |
---|---|
Total storage capacity | 1 TB |
Storage media | SSD |
Total SSDs capacity | 1 TB |
Number of SSDs installed | 1 |
SSD capacity | 1 TB |
SSD interface | PCI Express |
NVMe | |
SSD form factor | M.2 |
Optical drive type |
Graphics | |
---|---|
On-board graphics card | |
On-board GPU manufacturer | Intel |
On-board graphics card model | Intel Arc Graphics |
Audio | |
---|---|
Built-in speaker(s) | |
Number of built-in speakers | 2 |
Built-in microphone | |
Number of microphones | 2 |
Camera | |
---|---|
Front camera | |
Front camera resolution (numeric) | 5 MP |
Infrared (IR) camera |
Network | |
---|---|
Top Wi-Fi standard | Wi-Fi 6E (802.11ax) |
Wi-Fi standards | Wi-Fi 6E (802.11ax) |
Antenna type | 2x2 |
WLAN controller model | Intel Wi-Fi 6E AX211 |
Network | |
---|---|
WLAN controller manufacturer | Intel |
Bluetooth | |
Bluetooth version | 5.3 |
Ports & interfaces | |
---|---|
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 2 |
HDMI ports quantity | 1 |
HDMI version | 2.1 |
Thunderbolt 4 ports quantity | 2 |
Combo headphone/mic port | |
USB Type-C DisplayPort Alternate Mode |
Performance | |
---|---|
Temperature sensor | |
Hall sensor |
Keyboard | |
---|---|
Keyboard special features | Spritzwassergeschützt |
Pointing device | Clickpad |
Numeric keypad | |
Keyboard backlit | |
Spill-resistant keyboard | |
Input device model | HP Premium Keyboard |
Software | |
---|---|
Operating system installed | Windows 11 Pro |
Bundled software | HP Wolf Pro Security Edition (1 year) |
Brand-specific features | |
---|---|
HP speaker type | HP Dual Speakers |
HP front camera | HP Webcam |
HP Artificial Intelligence | AI PC |
HP segment | Business |
HP GTIN (EAN/UPC) | 198701528869 |
Battery | |
---|---|
Battery technology | Lithium-Ion (Li-Ion) |
Number of battery cells | 6 |
Battery capacity | 76 Wh |
Power | |
---|---|
AC adapter power | 100 W |
AC adapter frequency | 50 - 60 Hz |
AC adapter input voltage | 100 - 240 V |
USB Power Delivery (USB PD) |
Security | |
---|---|
Fingerprint reader | |
Smart card reader | |
Password protection | |
Password protection type | BIOS, Power on, User |
Certificates | |
---|---|
Compliance certificates | CE, GS mark, RoHS, VCCI |
Sustainability | |
---|---|
Sustainability compliance | |
Sustainability certificates | ENERGY STAR, TCO |
Sustainable technologies and materials | Low halogen; Bulk packaging available; Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable; Outside box and corrugated cushions are 100% sustainably sourced and recyclable; 60% post-consumer recycled plastic; Ocean-bound plastic in speaker enclosure(s); 65% recycled metal |
Weight & dimensions | |
---|---|
Width | 358.8 mm |
Depth | 251.3 mm |
Height (front) | 9 mm |
Height (rear) | 1.63 cm |
Weight | 1.72 kg |
Packaging data | |
---|---|
Package width | 69 mm |
Package depth | 552 mm |
Package height | 345 mm |
Carbon footprint | |
---|---|
Total carbon footprint (kg of CO2e) | 190 |
Carbon emissions, manufacturing (kg of CO2e) | 159 |
Carbon emissions, logistics (kg of CO2e) | 4 |
Total carbon emissions, w/o use phase (kg of CO2e) | 24 |
Logistics data | |
---|---|
Harmonized System (HS) code | 8471300000 |
Technical details | |
---|---|
General Product Safety Regulation (GPSR) URL | https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true |
Other features | |
---|---|
Colour sensor | |
Manufacturer warranty | 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. |
Support service included | HP 3 year Pickup and Return Notebook Hardware Support. For terms and conditions, please visit https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA5-9399EEE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123EEGB.pdf |
Country | Distributor |
---|---|
|
2 distributor(s) |
|
4 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |