- Brand : HP
- Product family : EliteBook
- Product series : 800
- Product name : EliteBook 865 G11
- Product code : A26S4EA
- GTIN (EAN/UPC) : 0198415567079
- Category : Laptops
- Data-sheet quality : created/standardized by Icecat
- Product views : 11148
- Info modified on : 05 Aug 2025 10:08:28
- Product Brochure/Datasheet (3.2 MB)
Embed the product datasheet into your content
-
Windows 11Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.
-
Commanding AMD processorTake on your work with the latest efficient and reliable AMD processor that provides a highly responsive experience with connected modern standby.[0]
-
Fast and efficient wireless LANThe portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit data rate Wi-Fi 6E.[1]
-
Browse confidentlyHelp protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[2]
-
Your fingerprint, your passwordForget about user names and passwords. Simply log on to Windows and web sites, via an optional fingerprint sensor.
-
Clean quickly with smart technologyGet back to patients fast with the HP Easy Clean app, which disables the touchscreen, keyboard, and clickpad so you can sanitize the system while it’s on.[3]
-
Easy battery managementManage and monitor your battery’s performance and condition and customize charging options with the easy-to-use HP Power Manager dashboard.[4]
-
Long lasting productivityEmpower your hybrid workforce with elevated conferencing capabilities and AI-driven performance.
-
5MP CameraConnect with people in a more personal way with conferencing features built into the HP EliteBook 865.
-
Protected by HP Wolf SecurityHP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[7]
-
Help protect our shared futureThis PC contains at least 75-percent post-consumer recycled plastic in the bezel.[8]
This browser does not support the video element.
Design | |
---|---|
Colour name | Pike silver |
Product type | Laptop |
Product colour | Silver |
Form factor | Clamshell |
Market positioning | Premium |
Country of origin | China |
Original brand name | HP |
Display | |
---|---|
Display diagonal | 40.6 cm (16") |
Display resolution | 1920 x 1200 pixels |
Touchscreen | |
HD type | WUXGA |
Panel type | IPS |
Display bezel technology | Micro-Edge |
Display brightness | 300 cd/m² |
Display diagonal (metric) | 40.6 cm |
RGB colour space | NTSC |
Colour gamut | 45% |
Processor | |
---|---|
Processor manufacturer | AMD |
Processor family | AMD Ryzen™ 5 |
Processor generation | AMD Ryzen 8000 Series |
Processor model | 8540U |
Processor cores | 12 |
Processor threads | 16 |
Processor boost frequency | 4.9 GHz |
Processor cache | 6 MB |
Processor cache type | L3 |
Memory | |
---|---|
Internal memory | 16 GB |
Internal memory type | DDR5-SDRAM |
Memory clock speed | 5600 MHz |
Memory form factor | SO-DIMM |
Memory layout (slots x size) | 1 x 16 GB |
Memory slots | 2x SO-DIMM |
Storage | |
---|---|
Total storage capacity | 512 GB |
Storage media | SSD |
Total SSDs capacity | 512 GB |
Number of SSDs installed | 1 |
SSD capacity | 512 GB |
SSD interface | PCI Express |
NVMe | |
Optical drive type |
Graphics | |
---|---|
Discrete graphics card model | Not available |
On-board graphics card | |
On-board GPU manufacturer | AMD |
Discrete graphics card | |
On-board graphics card family | AMD Radeon Graphics |
On-board graphics card model | AMD Radeon 740M |
Audio | |
---|---|
Built-in speaker(s) | |
Number of built-in speakers | 2 |
Built-in microphone | |
Number of microphones | 2 |
Camera | |
---|---|
Front camera | |
Front camera resolution (numeric) | 5 MP |
Infrared (IR) camera |
Network | |
---|---|
Top Wi-Fi standard | Wi-Fi 6E (802.11ax) |
Wi-Fi standards | Wi-Fi 6E (802.11ax) |
Mobile network connection | |
Antenna type | 2x2 |
WLAN controller model | RZ616 |
WLAN controller manufacturer | MediaTek |
Network | |
---|---|
Bluetooth | |
Bluetooth version | 5.3 |
Ports & interfaces | |
---|---|
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 2 |
HDMI ports quantity | 1 |
HDMI version | 2.1 |
Thunderbolt 4 ports quantity | 2 |
Intel® Thunderbolt 4 | |
Combo headphone/mic port |
Performance | |
---|---|
Hall sensor |
Keyboard | |
---|---|
Keyboard special features | Spill-resistant |
Pointing device | Touchpad |
Numeric keypad | |
Keyboard backlit | |
Spill-resistant keyboard | |
Input device model | HP Premium Keyboard |
Software | |
---|---|
Operating system installed | Windows 11 Pro |
Brand-specific features | |
---|---|
HP Artificial Intelligence | AI PC |
HP segment | Business |
HP GTIN (EAN/UPC) | 198415567079 |
Battery | |
---|---|
Battery technology | Lithium Polymer (LiPo) |
Number of battery cells | 3 |
Battery capacity | 56 Wh |
Power | |
---|---|
AC adapter power | 65 W |
AC adapter frequency | 50 - 60 Hz |
AC adapter input voltage | 100 - 240 V |
USB Power Delivery (USB PD) |
Security | |
---|---|
Fingerprint reader | |
Password protection | |
Password protection type | BIOS, Power on, User |
Certificates | |
---|---|
Compliance certificates | CE, RoHS, VCCI |
Sustainability | |
---|---|
Sustainability compliance | |
Sustainability certificates | ENERGY STAR, TCO |
Sustainable technologies and materials | Low halogen; Bulk packaging available; Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable; Outside box and corrugated cushions are 100% sustainably sourced and recyclable; 60% post-consumer recycled plastic; Ocean-bound plastic in speaker enclosure(s); 65% recycled metal |
Weight & dimensions | |
---|---|
Width | 358.7 mm |
Depth | 251.2 mm |
Height (front) | 9 mm |
Height (rear) | 1.63 cm |
Packaging data | |
---|---|
Package width | 69 mm |
Package depth | 552 mm |
Package height | 345 mm |
Carbon footprint | |
---|---|
Total carbon footprint (kg of CO2e) | 200 |
Carbon emissions, manufacturing (kg of CO2e) | 175 |
Carbon emissions, logistics (kg of CO2e) | 4 |
Total carbon emissions, w/o use phase (kg of CO2e) | 22 |
Technical details | |
---|---|
General Product Safety Regulation (GPSR) URL | https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true |
Other features | |
---|---|
Colour sensor | |
Manufacturer warranty | 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. |
Country | Distributor |
---|---|
|
1 distributor(s) |