- Brand : HP
- Product family : ZBook Power
- Product name : ZBook Power G11
- Product code : 86B57EA
- GTIN (EAN/UPC) : 0198415366252
- Category : Laptops ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 5569
- Info modified on : 05 Aug 2025 10:02:04
- Product Brochure/Datasheet (1.2 MB)
Embed the product datasheet into your content
-
Windows 11Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.
-
Intel Core™ Ultra ProcessorUnleash productivity with a new architecture that delivers power-efficient performance for complex business workloads and is purpose-built for the next era of AI software by sending the right task to the right engine at the right time.[10]
-
HP Z Turbo Drive High-speed StorageWork without limits in any location with local PCIe storage that’s up to 6x faster than SATA SSD, and up to 21x faster than traditional HDD storage.[11]
-
Spill-resistant KeyboardAccidents happen - which is why we designed our keyboard with a drain hole, so minor spills flow out the bottom for easy cleanup.
-
Wi-Fi 6EGet a fast and reliable connection in dense wireless environments with Wi-Fi 6E[12]
-
Industry-leading security featuresAdvanced security features come standard. System safeguards like HP Sure Start – the industry's first self-healing BIOS – mean your device is locked down tight, so your data and identity are too.
-
Pro-certified power within reachBlaze through 3D workloads with an integrated or discrete GPU,[1] Intel CPU,[7] and large memory configurations.
-
Durable all-aluminum chassisDesigned to pass rigorous military standard testing[3] this PC is built to last with a distinctly premium touch.
-
Connect. Communicate. CollaborateCollaborate effectively with ZBook Power. The 5MP camera,[1] Wi-Fi 6E,[8] and a long lasting battery[9] let you seamlessly connect
-
Help protect our shared future with PCs that drive towards increasing sustainability.At HP, we care about the impact our products have on our people, communities, and the planet. That’s why this device is EPEAT Gold registered[5] and the outer box packaging is 100% sustainably sourced[6].
Design | |
---|---|
Product type | Mobile workstation |
Product colour | Silver |
Form factor | Clamshell |
Market positioning | Performance |
Introduction year | 2024 |
Original brand name | HP |
Display | |
---|---|
Display diagonal | 40.6 cm (16") |
Display resolution | 1920 x 1200 pixels |
Touchscreen | |
HD type | WUXGA |
Panel type | IPS |
Anti-glare screen | |
Display brightness | 300 cd/m² |
Display diagonal (metric) | 40.6 cm |
RGB colour space | NTSC |
Colour gamut | 45% |
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel Core Ultra 7 |
Processor generation | Intel® Core™ Ultra (Series 1) |
Processor model | 155H |
Processor cores | 16 |
Processor threads | 22 |
Processor boost frequency | 4.8 GHz |
Performance cores | 6 |
Efficient cores | 8 |
Low Power Efficient-cores | 2 |
Performance-core Max Turbo Frequency | 4.8 GHz |
Efficient-core Max Turbo Frequency | 3.8 GHz |
Low Power Efficient-core Max Turbo Frequency | 2.5 GHz |
Performance-core base frequency | 1.4 GHz |
Efficient-core base frequency | 0.9 GHz |
Low Power Efficient-core Base Frequency | 700 MHz |
Processor cache | 24 MB |
Processor cache type | L3 |
Processor base power | 28 W |
Maximum turbo power | 115 W |
Neural processor unit (NPU) | |
---|---|
Neural processor unit (NPU) | Intel AI Boost |
Maximum frequency NPU | 1.4 GHz |
Sparsity support | |
Windows Studio effects support | |
AI datatype support on NPU | FP16, FP32, Int8 |
AI software frameworks supported by NPU | DirectML, ONNX RT, OpenVINO, Windows ML |
Memory | |
---|---|
Internal memory | 32 GB |
Internal memory type | DDR5-SDRAM |
Memory clock speed | 5600 MHz |
Memory layout (slots x size) | 1 x 32 GB |
Memory slots | 2x SO-DIMM |
Maximum internal memory | 64 GB |
Memory channels | Dual-channel |
ECC | |
Non-ECC |
Storage | |
---|---|
Total storage capacity | 1 TB |
Storage media | SSD |
Total SSDs capacity | 1 TB |
Number of SSDs installed | 1 |
SSD capacity | 1 TB |
SSD memory type | TLC |
SSD interface | PCI Express 4.0 |
NVMe | |
SSD form factor | M.2 |
Optical drive type | |
Card reader integrated | |
Compatible memory cards | SD |
Graphics | |
---|---|
Discrete GPU manufacturer | NVIDIA |
Discrete graphics card model | NVIDIA RTX A1000 |
Discrete graphics card memory | 6 GB |
Discrete graphics memory type | GDDR6 |
On-board graphics card | |
On-board GPU manufacturer | Intel |
Discrete graphics card | |
On-board graphics card family | Intel Arc Graphics |
On-board graphics card model | Intel Arc Graphics |
Audio | |
---|---|
Built-in speaker(s) | |
Number of built-in speakers | 2 |
Built-in microphone | |
Number of microphones | 2 |
Camera | |
---|---|
Front camera | |
Front camera resolution | 1920 x 1080 pixels |
Front camera HD type | Full HD |
Network | |
---|---|
4G standard | LTE |
Top Wi-Fi standard | Wi-Fi 6E (802.11ax) |
Wi-Fi standards | Wi-Fi 6E (802.11ax) |
Mobile network connection | |
Antenna type | 2x2 |
WLAN controller model | Intel Wi-Fi 6E AX211 |
WLAN controller manufacturer | Intel |
Bluetooth | |
Bluetooth version | 5.3 |
WWAN controller | HP 4000 4G LTE Advanced Pro |
Ports & interfaces | |
---|---|
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 2 |
Ethernet LAN (RJ-45) ports | 1 |
HDMI ports quantity | 1 |
HDMI version | 2.1 |
Thunderbolt 4 ports quantity | 2 |
Combo headphone/mic port | |
USB Type-C DisplayPort Alternate Mode |
Performance | |
---|---|
Motherboard chipset | Intel SoC |
Keyboard | |
---|---|
Keyboard special features | Odolná proti polití |
Pointing device | Clickpad |
Numeric keypad | |
Keyboard backlit | |
Spill-resistant keyboard |
Software | |
---|---|
Operating system installed | Windows 11 Pro |
Brand-specific features | |
---|---|
HP speaker type | HP Dual Speakers |
HP Connection Optimizer | |
HP Support Assistant | |
HP front camera | HP Webcam FHD |
HP Artificial Intelligence | AI PC, AI Workstation |
HP segment | Business |
HP GTIN (EAN/UPC) with options | (A2Q) 198415366207; (AB8) 198415366221; (ABB) 198415366238; (ABD) 198828325440; (ABU) 198828325471; (BED) 198415366245; (BJA) 198415366252; (UUQ) 198415366269 |
HP GTIN (EAN/UPC) | 198828325471 |
Battery | |
---|---|
Battery technology | Lithium Polymer (LiPo) |
Number of battery cells | 6 |
Battery capacity | 83 Wh |
Power | |
---|---|
AC adapter power | 150 W |
AC adapter frequency | 50 - 60 Hz |
AC adapter input voltage | 100 - 240 V |
USB Power Delivery (USB PD) |
Security | |
---|---|
Cable lock slot | |
Cable lock slot type | Nano |
Fingerprint reader | |
Password protection | |
Password protection type | BIOS, Power on, User |
Sustainability | |
---|---|
Sustainability compliance | |
Sustainability certificates | TCO |
Sustainable technologies and materials | Low halogen; Bulk packaging available; External power supply 90% efficiency; Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable; Outside box and corrugated cushions are 100% sustainably sourced and recyclable; 60% post-consumer recycled plastic |
Weight & dimensions | |
---|---|
Width | 359.4 mm |
Depth | 251 mm |
Height | 22.9 mm |
Weight | 2.12 kg |
Packaging data | |
---|---|
Package width | 552 mm |
Package depth | 69 mm |
Package height | 345 mm |
Logistics data | |
---|---|
Harmonized System (HS) code | 8471300000 |
Technical details | |
---|---|
General Product Safety Regulation (GPSR) URL | https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true |
Other features | |
---|---|
Manufacturer warranty | 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. |
Support service included | HP 3 year Pickup and Return Notebook Hardware Support. For terms and conditions, please visit https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA5-9399EEE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123EEGB.pdf |
Country | Distributor |
---|---|
|
1 distributor(s) |