- Brand : HP
- Product family : Elite
- Product name : Elite Tower Tower 800 G9
- Product code : 7B1B8EA
- GTIN (EAN/UPC) : 0198828309631
- Category : PCs/Workstations ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 2390
- Info modified on : 27 Jul 2025 19:51:53
- Product Brochure/Datasheet (0.8 MB)
Embed the product datasheet into your content.
-
Windows 11Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.
-
Powerful Intel processorHelp speed up demanding business applications with the latest generation Intel Core™ processors.[2]
-
HP Sure SenseMalware is evolving rapidly and traditional antivirus can’t always recognize new attacks. Protect your PC against never-before-seen attacks with HP Sure Sense, which uses deep learning AI to provide exceptional protection against advanced malware.
-
Fast and efficient wireless LAN.Get a fast and reliable connection in dense wireless environments with optional Wi-Fi 7[1]
-
Protect critical security processesKeep your critical applications and processes running even if malware tries to shut them down with the self-healing protection of HP Sure Run.
-
Quick and secure recovery to the latest imageUsers can quickly and securely restore their machines to the latest image and IT can schedule reimaging for the entire fleet using only a network connection with optional HP Sure Recover.[3]
-
Browse confidentlyHelp protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[4]
-
Speed up the basics of IT managementThe HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.[5]
-
Exhilarating performanceDynamic performance from the latest Intel processor[2], helps you quickly manage large projects.
-
Connect multiple displaysKeep up with all your workstreams with three native video port connections.
-
Protected by HP Wolf SecurityHP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[6]
-
Help protect our shared futureAt least 50 percent of all plastic used in this PC is post-consumer recycled plastic.[7]
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Core™ i7 |
Processor generation | Intel® Core™ i7 (14th gen) |
Processor model | i7-14700 |
Processor cores | 20 |
Processor threads | 28 |
Processor boost frequency | 5,4 GHz |
Performance cores | 8 |
Efficient cores | 12 |
Performance-core Max Turbo Frequency | 5,3 GHz |
Efficient-core Max Turbo Frequency | 4,2 GHz |
Performance-core base frequency | 2,1 GHz |
Efficient-core base frequency | 1,5 GHz |
Processor cache | 33 MB |
Processor cache type | L3 |
Processor base power | 65 W |
Maximum turbo power | 219 W |
Memory | |
---|---|
Internal memory | 16 GB |
Maximum internal memory | 128 GB |
Internal memory type | DDR5-SDRAM |
Memory layout (slots x size) | 1 x 16 GB |
Memory slots | 4x DIMM |
Memory clock speed | 4800 MHz |
Storage | |
---|---|
Total storage capacity | 512 GB |
Storage media | SSD |
Optical drive type | |
Number of storage drives installed | 1 |
Total SSDs capacity | 512 GB |
Number of SSDs installed | 1 |
SSD capacity | 512 GB |
SSD interface | PCI Express |
NVMe |
Graphics | |
---|---|
Discrete graphics card | |
On-board graphics card | |
Discrete graphics card model | Not available |
On-board GPU manufacturer | Intel |
On-board graphics card family | Intel® UHD Graphics |
On-board graphics card model | Intel® UHD Graphics |
Network | |
---|---|
Ethernet LAN | |
Ethernet LAN data rates | 10, 1000, 100 Mbit/s |
Wi-Fi | |
Top Wi-Fi standard | Wi-Fi 7 (802.11be) |
Wi-Fi standards | Wi-Fi 7 (802.11be) |
WLAN controller manufacturer | Intel |
WLAN controller model | Intel Wi-Fi 7 BE200 |
Antenna type | 2x2 |
Bluetooth | |
Bluetooth version | 5.4 |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 3 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 3 |
Ports & interfaces | |
---|---|
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity | 4 |
USB 3.2 Gen 2x2 Type-C ports quantity | 1 |
HDMI ports quantity | 1 |
HDMI version | 1.4 |
DisplayPorts quantity | 2 |
DisplayPort version | 1.4a |
Ethernet LAN (RJ-45) ports | 1 |
Line-out | |
Line-in | |
Combo headphone/mic port |
Expansion slots | |
---|---|
PCI Express x1 (Gen 3.x) slots | 2 |
PCI Express x16 (Gen 3.x) slots | 1 |
PCI Express x16 (Gen 4.x) slots | 1 |
Design | |
---|---|
Chassis type | Tower |
Colour name | Jack black |
Number of 3.5" bays | 2 |
Product colour | Black |
Introduction year | 2024 |
Country of origin | Czech Republic |
Performance | |
---|---|
Market positioning | Premium |
Motherboard chipset | Intel Q670 |
Audio chip | Realtek ALC3252 |
Password protection | |
Password protection type | BIOS, Power on, User |
Trusted Platform Module (TPM) | |
Product type | PC |
Trusted Platform Module (TPM) version | 2.0 |
Software | |
---|---|
Operating system installed | Windows 11 Pro |
Brand-specific features | |
---|---|
HP Support Assistant | |
HP segment | Business |
Power | |
---|---|
Power supply | 260 W |
Power supply input voltage | 100 - 240 V |
Power supply input frequency | 50 - 60 Hz |
Operational conditions | |
---|---|
Operating temperature (T-T) | 10 - 35 °C |
Operating relative humidity (H-H) | 10 - 90% |
Weight & dimensions | |
---|---|
Width | 337 mm |
Depth | 308 mm |
Height | 155 mm |
Weight | 6,15 kg |
Package width | 287 mm |
Package depth | 400 mm |
Package height | 499 mm |
Package weight | 8,87 kg |
Packaging content | |
---|---|
Keyboard included |
Display | |
---|---|
Display included |
Other features | |
---|---|
Keyboard type | USB |
Country | Distributor |
---|---|
|
2 distributor(s) |