- Brand : HP
- Product family : ZBook Fury
- Product name : ZBook Fury G11
- Product code : 98K13ET
- GTIN (EAN/UPC) : 0198415363329
- Category : Laptops ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 4446
- Info modified on : 11 Aug 2025 21:59:29
- Product Brochure/Datasheet (1.5 MB)
Embed the product datasheet into your content
-
Windows 11Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.
-
Intel Core™ i7 processorRun several CPU–heavy programs simultaneously without sacrificing performance with an Intel Core™ i7 processor.[2]
-
HP Z Turbo Drive High-speed StorageWork without limits in any location with local PCIe storage that’s up to 6x faster than SATA SSD, and up to 21x faster than traditional HDD storage.[5]
-
Spill-resistant KeyboardAccidents happen - which is why we designed our keyboard with a drain hole, so minor spills flow out the bottom for easy cleanup.
-
Industry-leading security featuresAdvanced security features come standard. System safeguards like HP Sure Start – the industry's first self-healing BIOS – mean your device is locked down tight, so your data and identity are too.
-
Tackle multiple heavy workflows—simultaneouslyBlaze through graphics-heavy projects with a desktop class Intel CPU[2] and integrated or discrete graphics.[4]
-
Upgrade. Expand. EvolveGet desktop-level storage and memory with room to grow. Expansion is easy with tool-free access to components.
-
Thin bezel for enhanced display area.Bring projects to life on a brilliant display and see more of your screen with a slim-bezel design.
-
Help protect our shared future with PCs that drive towards increasing sustainabilityAt HP, we care about the impact our products have on our people, communities, and the planet. That’s why this device is EPEAT Gold registered[12] and the outer box packaging is 100% sustainably sourced[13].
Design | |
---|---|
Product type | Mobile workstation |
Product colour | Grey |
Form factor | Clamshell |
Market positioning | Performance |
Introduction year | 2024 |
Intel® vPro™ Platform Eligibility | |
Country of origin | China |
Original brand name | HP |
Display | |
---|---|
Display diagonal | 40.6 cm (16") |
Display resolution | 1920 x 1200 pixels |
Touchscreen | |
HD type | WUXGA |
Panel type | IPS |
LED backlight | |
Anti-glare screen | |
Display bezel technology | Micro-Edge |
Display brightness | 400 cd/m² |
Display diagonal (metric) | 40.6 cm |
RGB colour space | sRGB |
Colour gamut | 100% |
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Core™ i7 |
Processor generation | Intel® Core™ i7 (14th gen) |
Processor model | i7-14700HX |
Processor cores | 20 |
Processor threads | 28 |
Processor boost frequency | 5.5 GHz |
Performance cores | 8 |
Efficient cores | 12 |
Performance-core Max Turbo Frequency | 5.5 GHz |
Efficient-core Max Turbo Frequency | 3.9 GHz |
Performance-core base frequency | 2.1 GHz |
Efficient-core base frequency | 1.5 GHz |
Processor cache | 33 MB |
Processor cache type | L3 |
Processor base power | 55 W |
Maximum turbo power | 157 W |
Memory | |
---|---|
Internal memory | 64 GB |
Internal memory type | DDR5-SDRAM |
Memory clock speed | 5600 MHz |
Memory form factor | SO-DIMM |
Memory layout (slots x size) | 2 x 32 GB |
Memory slots | 4x SO-DIMM |
Maximum internal memory | 128 GB |
Memory channels | Dual-channel |
Storage | |
---|---|
Total storage capacity | 1 TB |
Storage media | SSD |
Total SSDs capacity | 1 TB |
Number of SSDs installed | 1 |
SSD capacity | 1 TB |
SSD memory type | TLC |
SSD interface | PCI Express 4.0 |
NVMe | |
SSD form factor | M.2 |
Optical drive type |
Graphics | |
---|---|
Discrete GPU manufacturer | NVIDIA |
Discrete graphics card model | NVIDIA RTX 3500 Ada |
Discrete graphics card memory | 12 GB |
Discrete graphics memory type | GDDR6 |
On-board graphics card | |
On-board GPU manufacturer | Intel |
Discrete graphics card | |
On-board graphics card family | Intel® UHD Graphics |
On-board graphics card model | Intel® UHD Graphics |
Audio | |
---|---|
Built-in speaker(s) | |
Number of built-in speakers | 2 |
Built-in microphone | |
Number of microphones | 2 |
Camera | |
---|---|
Front camera | |
Front camera resolution (numeric) | 5 MP |
Front camera HD type | HD |
Camera | |
---|---|
Infrared (IR) camera | |
Privacy camera | |
Privacy type | Privacy shutter |
Network | |
---|---|
Top Wi-Fi standard | Wi-Fi 7 (802.11be) |
Wi-Fi standards | Wi-Fi 7 (802.11be) |
Mobile network connection | |
Antenna type | 2x2 |
WLAN controller model | Intel Wi-Fi 7 BE200 |
WLAN controller manufacturer | Intel |
Ethernet LAN | |
Ethernet LAN data rates | 10, 1000, 100 Mbit/s |
Bluetooth | |
Bluetooth version | 5.4 |
Near Field Communication (NFC) |
Ports & interfaces | |
---|---|
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 2 |
Ethernet LAN (RJ-45) ports | 1 |
HDMI ports quantity | 1 |
HDMI version | 2.1 |
Mini DisplayPorts quantity | 1 |
Thunderbolt 4 ports quantity | 2 |
Combo headphone/mic port | |
USB Type-C DisplayPort Alternate Mode | |
USB Sleep-and-Charge | |
USB Sleep-and-Charge ports | 2 |
Performance | |
---|---|
Motherboard chipset | Intel WM790 |
Keyboard | |
---|---|
Keyboard special features | Odolná proti polití |
Pointing device | Touchpad |
Numeric keypad | |
Keyboard backlit | |
Spill-resistant keyboard | |
Input device model | HP Premium Keyboard |
Software | |
---|---|
Operating system installed | Windows 11 Pro |
Brand-specific features | |
---|---|
HP speaker type | HP Dual Speakers |
HP front camera | HP Webcam |
HP Management tools | HP Power Manager |
HP Artificial Intelligence | AI PC, AI Workstation |
HP segment | Business |
HP GTIN (EAN/UPC) | 198701865179 |
Battery | |
---|---|
Battery technology | Lithium Polymer (LiPo) |
Number of battery cells | 8 |
Battery capacity | 95 Wh |
Power | |
---|---|
AC adapter power | 230 W |
AC adapter frequency | 50 - 60 Hz |
AC adapter input voltage | 100 - 240 V |
USB Power Delivery (USB PD) |
Security | |
---|---|
Smart card reader | |
Trusted Platform Module (TPM) | |
Trusted Platform Module (TPM) version | 2.0 |
Password protection | |
Password protection type | BIOS, Power on, User |
Certificates | |
---|---|
Low halogen |
Sustainability | |
---|---|
Sustainability compliance | |
Sustainability certificates | TCO |
Sustainable technologies and materials | Low Halogen |
Weight & dimensions | |
---|---|
Width | 363 mm |
Depth | 250 mm |
Height | 28.6 mm |
Weight | 2.4 kg |
Packaging data | |
---|---|
Package width | 552 mm |
Package depth | 69 mm |
Package height | 345 mm |
Logistics data | |
---|---|
Harmonized System (HS) code | 8471300000 |
Technical details | |
---|---|
General Product Safety Regulation (GPSR) URL | https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true |
Other features | |
---|---|
Manufacturer warranty | 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. |
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |