- Brand : Jabra
- Product name : Engage 55 SE - USB-A UC Mono (Include Stand), EMEA/APAC
- Product code : 9653-415-111
- GTIN (EAN/UPC) : 5706991030594
- Category : Headphones & Headsets
- Data-sheet quality : created/standardized by Icecat
- Product views : 80148
- Info modified on : 17 Jul 2025 15:56:36
- Product Brochure/Datasheet (0.7 MB) TechSpecs_EN (0.2 MB)
Embed the product datasheet into your content
-
Everybody’s talkingHave better conversations, both at home and in the office, with Engage 55 SE. This intuitive headset is designed for those who spend most of their day in calls or virtual meetings, giving you an extensive wireless range and the highest levels of security, for maximum peace of mind.
Whether you’re working from home or a busy office, Engage 55 SE will keep you sounding professional for every single conversation, no matter what’s happening around you. -
Free range (conversations, not chickens)Whether you’re working from home or in the office, it’s nice to have the freedom to move around. Engage 55 SE’s compact USB DECT adapter delivers a wireless range of up to 150m from your computer and also makes it easy for you to move about with your laptop while you’re on a call.
Head to the kitchen for a coffee or walk a few laps of the office, without worrying about whether your connection will hold. -
Power. Range. Security.DECT wireless is specifically designed for wireless communications, making it an ideal choice for call-intensive workers who need additional mobility. In fact, the DECT wireless range of Engage 55 SE is up to 15 times the average range of a Class 2 Bluetooth® device.
And if you’re working in a busy office, DECT wireless is built to withstand the density of large numbers of people working in the same place, so you’ll get a clear, robust and secure connection for your conversations. -
Like Fort Knox. But smaller.However you’re working these days, if your conversations often include sensitive details, it’s important to know that the data is protected.
The ultra-secure wireless adapter for Engage 55 is DECT Security certified. But because your data security is so important to us, we go beyond the DECT Security Step C level with additional FIPS military-grade 256-bit encryption algorithms, to prevent eavesdropping and keep conversations secure. -
This sounds seriousWhen you’re in back-to-back calls or virtual meetings, every word matters. Engage 55 SE features an impressive noise-cancelling microphone that helps block out background noise to keep you sounding like a pro, whichever office you’re working from.
The speakers are optimised for speech clarity, while wideband audio delivers crisp, crystal clear, natural-sounding calls. So you can wave goodbye to crackly, robotic-sounding voices and say hello to more engaging conversations -
Coffee to call in secondsFrom the moment you first unbox your new Engage 55 SE, you’re ready to start having seamless, easy calls. Just plug the pre-paired USB DECT adapter into your computer and you’re good to go.
With this easy-to-use, single-connectivity headset, you’re never more than a few seconds from your first call on your computer. -
As flexible as your scheduleWhether you’re hot desking or switching it up between home and the office, our durable Link 400 adapter is built to withstand the demands of your day.
It’s designed to bend, reducing the risk of damage even if you leave it plugged into your laptop. Perfect for companies with clear desk policies or workers who like a change of scenery. -
Long-day-proofAn uncomfortable headset can really distract your focus from the conversation. That’s why we’ve made sure Engage 55 SE is lightweight, with a low clamping force, to avoid pressure and heat build-up.
So even when you’re in back-to-back calls all day, you can rely on your headset to help you keep your cool. -
It’s oh so quietNobody wants to be that guy shouting on all their calls. That’s why Engage 55 SE has adjustable Sidetone built in.
By playing a little of your voice into your speakers as you talk, Sidetone helps you to regulate your speech volume, reassuring you that your microphone is working and combating conversation fatigue. -
It’s what we doWe’ve engineered Engage 55 SE with SafeToneTM 2.0, for superior built-in hearing protection.
What’s SafeTone 2.0 made up of?
PeakStop™ prevents sudden loud audio spikes
IntelliTone™ 2.0 limits overall audio exposure
Speech Level Normalization and Intelligent Acoustic Shock Prevention maintain comfortable audio levels throughout the day
This advanced technology protects your hearing well-being, while also helping to prevent the virtual conversation fatigue that can result from poor audio. -
As flexible as you areWhichever communications platform you use, Engage 55 SE is ready. It works with all leading Unified Communications (UC) and contact centre platforms for a seamless experience. The UC variant is certified for Google Meet, Works With Chromebook, Zoom and more, while the Microsoft variant is certified for Microsoft Teams.
-
Always a step aheadThere’s plenty to love about Engage 55 SE from the word ‘go’ and our firmware updates will keep it running in peak condition.
Our Jabra Xpress and Jabra Direct software will keep your headset up-to-date and running as smoothly as the day you unboxed it, for many years to come. -
Protect your focusThe built-in busylight on Engage 55 SE helps you wave goodbye to interruptions. Automatically glowing red when you’re on a call, it shows anyone nearby that you’re in ‘do not disturb’ mode.
-
Ready when you areWith up to 13 hours1 of battery life, you’re unlikely to run out of juice mid-flow. But in the unlikely event that you do hear the dreaded ‘battery low’, easy in-call charging2 means you’ll never drop a call. Simply plug the cable in and carry on the conversation.
1 Battery life for stereo and mono models is up to 13 hours. Battery life for convertible model is up to 9 hours. 2 Stereo and mono variants. Not recommended for convertible model. -
Made for you (yes, you)Because everyone’s preferences are different, Engage 55 SE is available in three different wearing styles to suit any working preference, with a stereo, mono and a convertible model that comes with an earhook, neckband and headband, so you can pick the style that suits you best.
Performance | |
---|---|
Product type | Headset |
Wearing style | Head-band |
Recommended usage | Office/Call center |
Headset type | Monaural |
Product colour | Black |
Operating keys | Answer/end call, Mute, Volume +, Volume - |
Volume control | Button |
Control unit type | On-ear control unit |
Control type | Buttons |
DECT connectable | |
Optimized for | UC |
Hearing protection technologies | Jabra PeakStop, Jabra Safetone 2.0, Jabra Safetone G616 |
Suitable for use in country/location | Europe, Asia–Pacific, Middle East, Africa |
Ports & interfaces | |
---|---|
Connectivity technology | Wireless |
Frequency response (music mode) | 40 - 16000 Hz |
Frequency response (talk mode) | 150 - 6800 Hz |
Wireless range | 150 m |
Headphones | |
---|---|
Ear coupling | Supraaural |
Headphone frequency | 40 - 16000 Hz |
Microphone | |
---|---|
Microphone type | Boom |
Microphone direction type | Unidirectional |
Number of microphones | 2 |
MEMS (Micro-Electro-Mechanical System) microphone |
Base station | |
---|---|
Base station colour | Black |
Base station USB connector | USB Type-A |
Battery | |
---|---|
Battery operated | |
Battery type | Built-in battery |
Battery technology | Lithium-Ion (Li-Ion) |
Rechargeable battery | |
Talk time | 13 h |
Battery recharge time | 1.5 h |
Charging source | USB |
Standby time | 52 h |
Operational conditions | |
---|---|
Operating temperature (T-T) | -10 - 55 °C |
Storage temperature (T-T) | -5 - 45 °C |
Weight & dimensions | |
---|---|
Weight | 57 g |
Packaging data | |
---|---|
Package width | 236 mm |
Package depth | 104 mm |
Package height | 172.5 mm |
Packaging content | |
---|---|
Receiver included | |
Wireless receiver interface | USB Type-A |
Cables included | USB Type-A to USB Type-C |
Base station | |
Pouch | |
Quantity | 1 |
Technical details | |
---|---|
Warranty period | 1 year(s) |
Other features | |
---|---|
Applications supported | Jabra Direct, Jabra SDK, Jabra Xpress |
Product code:
14401-46
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Product code:
14401-41
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Country | Distributor |
---|---|
|
4 distributor(s) |
|
5 distributor(s) |
|
4 distributor(s) |
|
5 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
3 distributor(s) |