- Prekės ženklas : HP
- Produkto pavadinimas : 14-em0041no
- Prekės kodas : B47BXEA
- GTIN (EAN/UPC) : 0198828818805
- Kategorija : Nešiojamieji kompiuteriai
- Duomenų lapo kokybė : sukurta / standartizuota „Icecat“
- Prekės peržiūros : 7830
- Informacija pakeista : 21 Jul 2025 11:20:26
- Product Brochure/Datasheet (3.2 MB)
Patalpinti produkto aprašymą į jūsų turinį
-
Get a fresh perspectiveFrom a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[7]
-
AMD Ryzen™ 7 ProcessorTap into truly impressive notebook performance. A revolutionary new architecture with amazing battery life that delivers exceptional multi-threaded processing and Vega graphics for intensive multimedia tasks.[8]
-
AMD Radeon™ graphicsWhether it’s games or movies, experience high performance for all your entertainment.
-
Flicker-freeUsing DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[9]
-
Full HD displaySit back and enjoy crystal-clear visuals and images with the vibrant quality of 2 million pixels. The 1920 x 1080 resolution gives all your digital content a new dimension.[10]
-
Anti-glare panelEnjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.
-
16:9 aspect ratioA 16:9 aspect ratio lets you see all of your game.
-
Recycled aluminumBecause little things make a big difference, this laptop design includes sustainable materials like recycled aluminum.[11]
-
Keyboard keycaps contain post-consumer recycled plasticWe're bringing a more sustainable design to our keyboards by using keycaps made with post-consumer recycled plastic.[12]
-
ENERGY STAR certifiedSave energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[13]
-
EPEAT Gold registeredEPEAT Gold registered products are the highest-rated products that meet all of EPEAT required criteria. EPEAT is the world's premier ecolabel for electronics.[14]
-
Adobe OfferGet a complimentary 1 month trial of the best creativity and productivity apps from Adobe with the purchase of a computer from HP.[15]
-
HP Fast ChargeWhen your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes.[16]
-
PCIe SSD storageBoot up in seconds with lightning fast speed with up to 512 GB PCIe SSD storage.
-
Effortlessly connectedEnjoy faster speeds, improved performance and greater capacity with Wi-Fi 6 and Bluetooth 5.3 wireless card.[17]
-
Dual speakersPump up the volume to your favorite music, movie or game with dual-stereo speakers.
-
Dual channel memoryWith dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.
-
Fingerprint readerSeamlessly log in into your device in any mode with the touch of your finger. Patented 3-D fingerprint technology ensures secure access and online payments.[18]
-
Performance that powers all-dayFace the day with a reliable AMD Processor[1], long battery life & HP Fast Charge, and fast wireless connections.
-
Crystal-clear, vibrant imagesAll your content looks great thanks to the sleek design, vibrant display, and 84% screen-to-body ratio[4].
-
Reliably built with recycled materialsThe HP 14" Laptop PC contains recycled plastics[5] and is EPEAT Gold[6] Registered and ENERGY STAR Certified.
Konstrukcija | |
---|---|
Spalva: | Natural silver |
Gaminio tipas | Knyginis kompiuteris |
Produkto spalva | Sidabras |
Forma | Knyga |
Pozicija rinkoje | Kiekvienai dienai |
Naudojimo pradžios metai | 2024 |
Kilmės šalis | Tailandas |
Originalus prekės ženklo pavadinimas | HP |
Ekranas | |
---|---|
Ekrano įstrižainė | 35,6 cm (14") |
Ekrano rezoliucija | 1920 x 1080 pikseliai |
Lietimui jautrus ekranas | |
HD tipas | „Full HD“ |
Skydo tipas | IPS |
LED galinis apšvietimas | |
Natūralus kraštinių santykis | 16:9 |
Neblizgantis ekranas | |
Ekrano lizdo technologija | Micro-Edge |
Ekrano ryškumas | 300 cd/m² |
Ekrano įstrižainės dydis (metrinė) | 35,6 cm |
RGB spalvų erdvė | NTSC |
Spalvų gama | 45% |
Procesorius | |
---|---|
Procesoriaus gamintojas | AMD |
Procesoriaus šeima | AMD Ryzen™ 7 |
Procesoriaus karta | AMD Ryzen 7000 Series |
Procesoriaus modelis | 7730U |
Procesoriaus branduoliai | 8 |
Temų skaičius | 16 |
Procesoriaus padidintas dažnis | 4,5 GHz |
Procesoriaus dažnis | 2 GHz |
Procesoriaus podėlis | 16 MB |
Procesoriaus podėlio tipas | L3 |
Atmintis | |
---|---|
Vidinė atmintis | 16 GB |
Vidinės atminties tipas | DDR4-SDRAM |
Atminties laikrodžio greitis | 3200 MHz |
Atminties formos koeficientas | SO-DIMM |
Atminties išdėstymas | 2 x 8 GB |
Laikmenos | |
---|---|
Iš viso talpa | 512 GB |
Laikmena | SSD |
Bendra SSD geba | 512 GB |
SSD įdiegtų skaičius | 1 |
SSD disko talpa | 512 GB |
SSD Drive sąsajos | PCI Express |
NVMe | |
SSD formos koeficientas | M.2 |
Optinio įrenginio tipas |
Grafika | |
---|---|
Diskrečiojo grafikos adapterio modelis | Nepasiekiama |
Integruotas grafikos adapteris | |
Įtaisyto grafinio procesoriaus gamintojas | AMD |
Diskretusis grafikos adapteris | |
„On-board“ grafikos adapteris | AMD Radeon Graphics |
Integruoto grafikos adapterio modelis | AMD Radeon Graphics |
Garsas | |
---|---|
Įmontuoti garsiakalbiai | |
Įmontuotų garsakalbių skaičius | 2 |
Įmontuotas mikrofonas | |
Mikrofonų kiekis | 2 |
Fotoaparatas | |
---|---|
Priekinė kamera |
Fotoaparatas | |
---|---|
Priekinė HD tipo kamera | „Full HD“ |
Tinklas | |
---|---|
„Wi-Fi“ standartas | Wi-Fi 6 (802.11ax) |
Wi-Fi standartai | Wi-Fi 6 (802.11ax) |
Mobiliojo tinklo ryšys | |
Antenos tipas | 2x2 |
WLAN valdiklių gamintojas | Realtek |
Bluetooth | |
Bluetooth versija | 5.3 |
Ryšys | |
---|---|
USB 3.2 (3.1 1 kart.) A tipo prievadų skaičius | 2 |
USB 3.2 (3.1 1 kart.) C tipo prievadų skaičius | 1 |
HDMI portų kiekis | 1 |
HDMI versija | 1.4b |
Jungtinis ausinių / mikrofono prievadas |
Veikimo charakteristikos | |
---|---|
Pagrindinės plokštės lustas | AMD SoC |
Klaviatūra | |
---|---|
Skaitinė klaviatūra | |
Klaviatūros apšvietimas | |
Visos dydžio klaviatūra | |
Klaviatūros spalvos pavadinimas | soft grey |
Programinė įranga | |
---|---|
Numatyta operacinė sistema | Windows 11 Home |
Prekės ženklui būdingos savybės | |
---|---|
„HP“ garsiakalbio tipas | HP Dual Speakers |
„HP Imagepad“ | |
„HP“ priekinė kamera | HP TrueVision FHD |
„HP“ segmentas | Namo |
Baterija | |
---|---|
Baterijos technologija | Ličio polimeras (LiPo) |
Batrijų elementų skaičius | 3 |
Baterijos talpa | 41 Wh |
Baterijos naudojimo laikas | 10,25 h |
Nepertraukiama vaizdo įrašo peržiūra | 10,5 h |
Spartusis įkrovimas | |
Sparčiojo įkrovimo trukmė (50 %) | 45 min |
Energijos valdymas | |
---|---|
AC adapterio galios sklaida | 45 W |
AC adapterio dažnis | 50 - 60 Hz |
AC adapterio įėjimo įtampa | 100 - 240 V |
USB „Type-C“ įkrovimo lizdas | |
„USB Power Delivery“ |
Saugumas | |
---|---|
Pirštų antspaudų skaitytuvas | |
Patikimos platformos modulis (TPM) | |
Apsauginis slaptažodis | |
Slaptažodžio apsauga | BIOS, Maitinimas, Naudotojas |
Tvarumas | |
---|---|
Tvarumo reikalavimų laikymasis | |
Tvarumo sertifikatai | ENERGY STAR |
Svoris ir matmenys | |
---|---|
Plotis | 323,7 mm |
Ilgis | 215 mm |
Aukštis (priekis) | 1,79 cm |
Aukštis (galas) | 3,25 cm |
Svoris | 1,4 kg |
Pakuotės duomenys | |
---|---|
Pakuotės plotis | 69 mm |
Pakuotės gylis | 483 mm |
Pakuotės aukštis | 305 mm |
Paketo svoris | 2 kg |
Pakuotės turinys | |
---|---|
Kintamosios srovės adapteris |
Kitos savybės | |
---|---|
Garsiakalbių skaičius | 2 |
Šalis | Platintojas |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |