- Brand : Lenovo
- Product family : IdeaPad
- Product series : G
- Product name : IdeaPad Gaming 3 15IHU6
- Product code : 82K101Q4FR
- GTIN (EAN/UPC) : 0197528913261
- Category : Laptops
- Data-sheet quality : created/standardized by Icecat
- Product views : 2975
- Info modified on : 04 Aug 2025 12:12:59
- Product Brochure/Datasheet (0.8 MB) EU Declaration of Conformity (0.4 MB)
Embed the product datasheet into your content
This browser does not support the video element.
Design | |
---|---|
Colour name | Shadow Black |
Product type | Laptop |
Product colour | Black |
Form factor | Clamshell |
Housing material | Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC) |
Display | |
---|---|
Display diagonal | 39.6 cm (15.6") |
Display resolution | 1920 x 1080 pixels |
Touchscreen | |
HD type | Full HD |
Panel type | IPS |
LED backlight | |
Native aspect ratio | 16:9 |
Anti-glare screen | |
Display brightness | 250 cd/m² |
RGB colour space | NTSC |
Colour gamut | 45% |
Maximum refresh rate | 60 Hz |
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Core™ i5 |
Processor generation | 11th gen Intel® Core™ i5 |
Processor model | i5-11320H |
Processor cores | 4 |
Processor threads | 8 |
Processor boost frequency | 4.5 GHz |
Processor cache | 8 MB |
Processor cache type | Smart Cache |
Memory | |
---|---|
Internal memory | 8 GB |
Internal memory type | DDR4-SDRAM |
Memory clock speed | 3200 MHz |
Memory form factor | SO-DIMM |
Memory layout (slots x size) | 1 x 8 GB |
Memory slots | 2x SO-DIMM |
Maximum internal memory | 16 GB |
Storage | |
---|---|
Total storage capacity | 512 GB |
Storage media | SSD |
Total SSDs capacity | 512 GB |
Number of SSDs installed | 1 |
SSD capacity | 512 GB |
SSD interface | PCI Express 4.0 |
NVMe | |
SSD form factor | M.2 |
Optical drive type | |
Card reader integrated |
Graphics | |
---|---|
Discrete GPU manufacturer | NVIDIA |
Discrete graphics card model | NVIDIA GeForce RTX 2050 |
Discrete graphics card memory | 4 GB |
Discrete graphics memory type | GDDR6 |
On-board graphics card | |
On-board GPU manufacturer | Intel |
Discrete graphics card | |
On-board graphics card family | Intel Iris Xe Graphics |
On-board graphics card model | Intel Iris Xe Graphics |
Audio | |
---|---|
Audio chip | Realtek ALC3287 |
Number of built-in speakers | 2 |
Speaker power | 2 W |
Built-in microphone | |
Number of microphones | 2 |
Camera | |
---|---|
Front camera | |
Front camera resolution | 1280 x 720 pixels |
Front camera HD type | HD |
Privacy camera | |
Privacy type | Privacy shutter |
Network | |
---|---|
Top Wi-Fi standard | Wi-Fi 6 (802.11ax) |
Wi-Fi standards | Wi-Fi 6 (802.11ax) |
Mobile network connection | |
Antenna type | 2x2 |
Ethernet LAN | |
Ethernet LAN data rates | 100, 1000 Mbit/s |
Bluetooth | |
Bluetooth version | 5.1 |
WWAN | Not installed |
Ports & interfaces | |
---|---|
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 2 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity | 1 |
Ethernet LAN (RJ-45) ports | 1 |
HDMI ports quantity | 1 |
HDMI version | 2.0 |
Combo headphone/mic port |
Performance | |
---|---|
Motherboard chipset | Intel SoC |
Keyboard | |
---|---|
Pointing device | Touchpad |
Numeric keypad | |
Keyboard backlit | |
Keyboard backlit colour | White |
Keyboard language | French |
Software | |
---|---|
Operating system architecture | 64-bit |
Operating system language | French |
Trial software | Office |
Operating system installed | Windows 11 Home |
Battery | |
---|---|
Battery technology | Lithium Polymer (LiPo) |
Battery capacity | 45 Wh |
Power | |
---|---|
AC adapter power | 135 W |
AC adapter frequency | 50/60 Hz |
AC adapter input voltage | 100 - 240 V |
Security | |
---|---|
Fingerprint reader | |
Trusted Platform Module (TPM) | |
Trusted Platform Module (TPM) version | 2.0 |
Operational conditions | |
---|---|
Operating temperature (T-T) | 5 - 35 °C |
Storage temperature (T-T) | 5 - 43 °C |
Operating relative humidity (H-H) | 8 - 95% |
Storage relative humidity (H-H) | 5 - 95% |
Certificates | |
---|---|
Certification | RoHS |
Weight & dimensions | |
---|---|
Width | 359.6 mm |
Depth | 251.9 mm |
Height | 24.2 mm |
Weight | 2.25 kg |
Packaging content | |
---|---|
AC adapter included |