- Prekės ženklas : HP
- Produkto šeima : OMEN by HP
- Produktų serija : 45L
- Produkto pavadinimas : OMEN by HP 45L GT22-3010no
- Prekės kodas : B7TU4EA
- GTIN (EAN/UPC) : 0198990340326
- Kategorija : Asmeniniai kompiuteriai ir darbo stotys ✚
- Duomenų lapo kokybė : sukurta / standartizuota „Icecat“
- Prekės peržiūros : 3103
- Informacija pakeista : 22 Jun 2025 19:49:16
- Product Brochure/Datasheet (1.5 MB)
Patalpinti produkto aprašymą į jūsų turinį
-
Get a fresh perspectiveFrom a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[2]
-
Take on any game and tasks with performance built for anything powered by Intel Core™ Ultra Processors.Improved performance for both gaming and productivity with enhanced cooling, quieter operation, and faster speeds with Intel Core™ Ultra Processors.[3]
-
Beyond FastNVIDIA GeForce RTX™ 40 Series GPUs are beyond fast. Powered by the NVIDIA Ada Lovelace architecture which delivers a leap in both performance and AI-powered graphics. Experience lifelike virtual worlds with ray tracing and ultra-high FPS gaming.[4]
-
PCIe NVMe™ M.2 SSD storageBoot up in seconds with lightning fast speed with up to 2 TB PCIe NVMe™ M.2 SSD storage.
-
DTS: X Ultra TechnologyBy producing authentic, spatially accurate 3D sound through any headset, this technology offers specially tuned audio modes for different game types to provide immersion for the best entertainment experience possible.[5]
-
USB Type-A 5Gbps signaling data ratePlug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate.[6]
-
Ethernet portWhen you have a spotty wireless connection, you can quickly plug in your Ethernet cable to get a smooth, wired Internet experience that bypasses any wireless issue.
-
Kingston FURY DDR5 MemoryWith up to 64GB of fast Kingston FURY DDR5 Heatsink RAM, everything from multitasking to playing games gets a performance boost.
-
Wi-Fi 6E (2x2) and Bluetooth 5.3 wireless cardEnjoy faster speeds, improved performance, greater capacity and lower latencies than earlier iterations with Wi-Fi 6E and Bluetooth 5.3 wireless card.[7]
-
OMEN CRYO CHAMBER™Experience revolutionary cooling from the patented OMEN CRYO CHAMBER™ cooling system that enables the liquid cooler radiator to channel fresh, cold air from the surrounding environment to cool down the CPU.
-
Liquid coolingHassle-free thermal management quietly and efficiently draws heat away from high-performance processors, helping to protect sensitive components from heat overload.
-
OMEN Gaming HubOMEN Gaming Hub is your one place for everything to make your gaming experience better. From software enhancements to hardware control, and live services, OMEN Gaming Hub elevates play in easy and simple way.
-
Try PC Game Pass for free with your new HP devicePlay hundreds of high-quality PC games with your new HP device and 3 free months of PC Game Pass – including EA play. With new games added all the time, there’s always something new to play.[8]
-
OMEN Cryo Chamber™Enables the liquid cooler radiator to pull-in cold air from the surrounding environment to cool down the CPU.
-
Crafted for expansionEasily upgrade and expand the memory, storage drives, and interior expansion slots to fit your gaming needs.
-
OMEN Gaming HubThe OMEN Gaming Hub elevates everything from software enhancements, hardware controls, to live services.
-
Sustainability in actionMade with Water based paint.
Procesorius | |
---|---|
Procesoriaus gamintojas | Intel |
Procesoriaus šeima | Intel Core Ultra 9 |
Procesoriaus karta | Intel Core Ultra (Series 2) |
Procesoriaus modelis | 285K |
Procesoriaus branduoliai | 24 |
Temų skaičius | 24 |
Procesoriaus padidintas dažnis | 5,7 GHz |
Procesoriaus dažnis | 5,7 GHz |
Dideli branduoliai | 8 |
Maži branduoliai | 16 |
Našumo branduolio didžiausias padidintas dažnis | 5,5 GHz |
Efektyvumo branduolio didžiausias padidintas dažnis | 4,6 GHz |
Didelio branduolio bazinis dažnis | 3,7 GHz |
Mažo branduolio bazinis dažnis | 3,2 GHz |
Procesoriaus podėlis | 36 MB |
Procesoriaus podėlio tipas | L3 |
Įdiegtų procesorių skaičius | 1 |
Procesoriaus bazinė galia | 125 W |
Didžiausias galingumas paspartintu režimu | 250 W |
Neuroninis procesorius (NPU) | |
---|---|
Neuroninis procesorius (NPU) | Intel AI Boost |
Neužpildymo laipsnio palaikymas | |
„Windows Studio“ efektų palaikymas | |
NPU palaikomos DI programinės įrangos sistemos | DirectML, OpenVINO, Windows ML, ONNX RT, WebNN |
Bendroji procesoriaus sparta iki | 36 TOPs |
NPU sparta iki | 13 TOPs |
GPU sparta iki | 8 TOPs |
Atmintis | |
---|---|
Vidinė atmintis | 64 GB |
Maksimali vidinė atmintis | 128 GB |
Vidinės atminties tipas | DDR5-SDRAM |
Atminties išdėstymas | 4 x 16 GB |
Atminties lizdai | 4x DIMM |
Atminties laikrodžio greitis | 5600 MHz |
Vidinės atminties gamintojas | Kingston |
Laikmenos | |
---|---|
Iš viso talpa | 4 TB |
Laikmena | SSD |
Optinio įrenginio tipas | |
Įrengtų saugojimo tvarkyklių skaičius | 2 |
Bendra SSD geba | 4 TB |
SSD įdiegtų skaičius | 2 |
SSD disko talpa | 2 TB |
SSD Drive sąsajos | PCI Express 4.0 |
NVMe | |
SSD formos koeficientas | M.2 |
Grafika | |
---|---|
Diskretusis grafikos adapteris | |
Diskrečiųjų GPU gamintojas | NVIDIA |
Integruotas grafikos adapteris | |
Diskrečiojo grafikos adapterio modelis | NVIDIA GeForce RTX 4090 |
Diskrečiojo grafikos adapterio atmintis | 24 GB |
Diskrečiosios grafikos atminties tipas | GDDR6X |
Diskrečiųjų grafikos adapterių skaičius | 1 |
Įtaisyto grafinio procesoriaus gamintojas | Intel |
„On-board“ grafikos adapteris | Intel Graphics |
Integruoto grafikos adapterio modelis | Intel Graphics |
Grafinio adapterio HDMI prievadų skaičius | 1 |
Grafinio adapterio „DisplayPort“ kiekis | 3 |
Tinklas | |
---|---|
Ethernet LAN jungtis | |
Eterneto LAN duomenų perdavimo norma | 10, 1000, 2500, 100 Mbit/ai |
„Wi-Fi“ | |
„Wi-Fi“ standartas | Wi-Fi 6E (802.11ax) |
Wi-Fi standartai | Wi-Fi 6E (802.11ax) |
WLAN valdiklių gamintojas | Intel |
WLAN valdiklio modelis | Intel Wi-Fi 6E AX211 |
Antenos tipas | 2x2 |
Bluetooth | |
Bluetooth versija | 5.3 |
Ryšys | |
---|---|
USB 2.0 portų kiekis | 6 |
USB 3.2 (3.1 1 kart.) A tipo prievadų skaičius | 4 |
USB 3.2 2 kart. (3.1 2 kart.) C tipo prievadų skaičius | 1 |
„USB Power Delivery“ | |
„USB Type C DisplayPort Alternate Mode“ | |
„Intel® Thunderbolt 4“ | |
„Thunderbolt 4“ jungčių kiekis | 1 |
HDMI portų kiekis | 1 |
Ethernet LAN (RJ-45) portų kiekis | 1 |
Mikrofonas, line-in jack | |
Išvedimas | |
Įvedimas | |
Jungtinis ausinių / mikrofono prievadas |
Plėtotės lizdas | |
---|---|
PCI Express x 4 lizdai | 3 |
PCI Express x 16 lizdai | 1 |
Konstrukcija | |
---|---|
Bloko tipas | Tower |
Talpinimas palaikomas | Vertikaliai |
Vandens aušinimo sistema | |
Kabelio spynos lizdas | |
Produkto spalva | Juoda |
RGB atminties apšvietimas | |
Naudojimo pradžios metai | 2025 |
Veikimo charakteristikos | |
---|---|
Pozicija rinkoje | Žaidimams |
Pagrindinės plokštės lustas | Intel Z890 |
Motininės plokštės formos faktorius | „micro ATX“ |
Audio sistema | DTS:X Ultra |
Garso išvesties kanalai | 5.1 kanalai |
Apsauginis slaptažodis | |
Slaptažodžio apsauga | BIOS, Maitinimas, Naudotojas |
Gaminio tipas | PC |
Programinė įranga | |
---|---|
Numatyta operacinė sistema | Windows 11 Home |
Išanksto įdiegta programinė įranga | Intel Unison |
Pabandymo programinė įranga | McAfee Online Protection; Adobe; Xbox Game Pass; Microsoft 365 |
Procesorius ypatumus | |
---|---|
„Intel®Extreme Memory Profile“ (XMP) |
Prekės ženklui būdingos savybės | |
---|---|
„HP Support Assistant“ | |
Pridedama „HP Software“ | HP Connection Optimizer; OMEN Gaming Hub; HP Enhanced Lighting; myHP |
„HP“ dirbtinis intelektas | AI PC |
„HP“ segmentas | Namo |
Energijos valdymas | |
---|---|
Maitinimas | 1000 W |
Sertifikatas 80 PLUS | 80 PLUS Gold |
Tvarumas | |
---|---|
Tvarumo reikalavimų laikymasis | |
Tvarumo sertifikatai | ENERGY STAR |
Svoris ir matmenys | |
---|---|
Plotis | 204 mm |
Ilgis | 470 mm |
Aukštis | 555 mm |
Svoris | 22,6 kg |
Pakuotės plotis | 592 mm |
Pakuotės gylis | 328 mm |
Pakuotės aukštis | 672 mm |
Paketo svoris | 25,2 kg |
Ekranas | |
---|---|
Turi ekraną |
Šalis | Platintojas |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |