- Zīmols : HP
- Modeļa nosaukums : 27 inch All-in-One 27-cr0006no PC
- Preces kods : BD5S9EA
- GTIN (EAN/UPC) : 0198990912714
- Kategorija : Pcs/darbstacijas
- Datu-lapas kvalitāte : veikts/standartizēts ar Icecat
- Preces skatījums : 654
- Informācija tika modificēta : 17 Jul 2025 23:51:59
- Product Brochure/Datasheet (2.6 MB)
Preču datu lapa ir ievietota Jūsu saturā
-
Get a fresh perspectiveFrom a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[6]
-
Extend beyond performance to let your PC do even more at onceOffering more than just a performance score. 13th Gen Intel Core™ Processors advance real-world computing and deliver more ultra-efficient multi-tasking.[5]
-
Intel Iris Xᵉ graphicsImpressive performance for creating, gaming, and entertainment. A new level of graphics performance and crisp, stunning visuals – with the convenience of a thin & light laptop.[7]
-
FHD IPS displayEnjoy crystal-clear images from any angle. With 178° wide-viewing angles and a vibrant 1920 x 1080 resolution, you'll always have a great view of your favorite content.[8]
-
Anti-glare panelEnjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.
-
Flicker-freeUsing DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[9]
-
Design contains recycled metals and post-consumer recycled plasticsBuilt for a better tomorrow. Designed using recycled metals and post-consumer recycled plastics to reduce environmental impact and promote super energy efficiency.[10]
-
Unlock the value of your HP purchasemyHP provides a simple setup and registration and helps you to customize, optimize, and secure your device with tips and tricks and easy-to-access settings.
-
Try PC Game Pass for free with your new HP devicePlay hundreds of high-quality PC games with your new HP device and 3 free months of PC Game Pass – including EA play. With new games added all the time, there’s always something new to play.[11]
-
ENERGY STAR certifiedSave energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[12]
-
EPEAT Gold registeredEPEAT Gold registered products are the highest-rated products that meet all of EPEAT required criteria. EPEAT is the world's premier ecolabel for electronics.[13]
-
PCIe NVMe™ M.2 SSD storageBoot up in seconds with lightning fast speed with up to 512 GB PCIe NVMe™ M.2 SSD storage.
-
Dual channel memoryWith dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.
-
HP True Vision HD CameraVideo chat in vibrant clarity, even in low light and make every conversation a face-to-face experience for a better way to stay in touch.[4]
-
Effortlessly connectedEnjoy faster speeds, improved performance and greater capacity with Wi-Fi 6 and Bluetooth 5.3 wireless card.[14]
-
Dual speakersPump up the volume to your favorite music, movie or game with dual-stereo speakers.
-
USB Type-A 5Gbps signaling data ratePlug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate.[15]
-
Full-sized keyboardThe full-sized keyboard allows you to work anywhere, with 1.5mm key travel for typing comfort and total productivity.
-
Designed to reduce environmental impactWorld's first PC with recycled coffee grounds[3], and contains post-consumer recycled and ocean-bound plastics[1].
-
Built to keep you connected to your crewMade for true collaboration with a tiltable, pop-up privacy camera[4], dual mics, and advanced noise-reduction.
-
Ready to take on the day, every dayFace the day with a dependable Intel Processor[5], ample storage, fast connections, and plenty of memory.
Procesors | |
---|---|
Procesora ražotājs | Intel |
Procesora tips | Intel® Core™ i5 |
Procesora paaudze | 13th gen Intel® Core™ i5 |
Procesora modelis | i5-1335U |
Multikodola tips | 10 |
Procesora stieples | 12 |
Procesora pastiprinātā režīma frekvence | 4,6 GHz |
Procesora kešatmiņa | 12 MB |
Procesora kešatmiņas veids | L3 |
Atmiņa | |
---|---|
Iekšējā atmiņa | 16 GB |
Iekšējās atmiņas tips | DDR4-SDRAM |
Atmiņas izkārtojums | 2 x 8 GB |
Atmiņas taktātrums | 3200 MHz |
Datu uzglabāšanas līdzekļi | |
---|---|
Kopējā glabāšanas ietilpība | 512 GB |
Uzglabāšanas nesējs | SSD |
Uzstādīto atmiņas/glabāšanas disku skaits | 1 |
Kopējā SSD ietilpība | 512 GB |
Skaits uzstādīto SSD | 1 |
SDD diskdziņa kapacitāte | 512 GB |
SSD diskdziņa interfeisi | PCI Express |
NVMe | |
SSD formas standarts | M.2 |
Grafika | |
---|---|
Integrēts grafikas adapteris | |
Iebūvētā GPU ražotājs | Intel |
Integrētā grafiskā adaptera saime | Intel Iris Xe Graphics |
Integrēts grafikas adaptera modelis | Intel Iris Xe Graphics |
Tīklošana | |
---|---|
Ethernet/LAN savienojums | |
Ethernet LAN datu pārsūtīšanas ātrums | 10, 100, 1000 Mbit/s |
Kabeļa likšanas tehnoloģija | 10/100/1000Base-T(X) |
Wi-Fi | |
Wi-Fi standarts | Wi-Fi 6 (802.11ax) |
Wi-Fi standartu | Wi-Fi 6 (802.11ax) |
WLAN kontroliera ražotājs | Realtek |
Antenas tips | 1x1 |
Bluetooth | |
Bluetooth versija | 5.3 |
Savienojamība | |
---|---|
USB 2.0 pieslēgvietu skaits | 2 |
Savienojamība | |
---|---|
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits | 2 |
USB 3.2 Gen 1 (3.1 Gen 1) C tipa pieslēgvietu skaits | 1 |
HDMI pieslēgvietu skaits | 1 |
HDMI versija | 1.4 |
Ethernet LAN (RJ-45) pieslēgvietu skaits | 1 |
Kopējā pieslēgvieta austiņām/mikrofonam |
Dizains | |
---|---|
Krāsas nosaukums | Shell white |
Darbības rādītāji | |
---|---|
Tirgus pozicionēšana | Ikdiena |
Iebūvēti skaļruņi | |
Skaļruņu skaits | 2 |
Aizsardzība ar paroli | |
Paroles aizsardzība | BIOS, Ieslēgšana, Lietotājs |
Produkta veids | PC (dators) |
Programmatūra | |
---|---|
Nodrošināta operētājsistēma | Windows 11 Home |
Zīmolam raksturīgas iezīmes | |
---|---|
HP segments | Mājas |
Enerģijas pārvaldība | |
---|---|
Barošanas avots | 90 W |
Ilgtspēja | |
---|---|
Ilgtspējas atbilstība | |
Ilgtspējas sertifikāti | ENERGY STAR |
Svars&dimensijas | |
---|---|
Platums | 612,5 mm |
Dziļums | 186,2 mm |
Augstums | 440,9 mm |
Svars | 6,42 kg |
Iepakojuma platums | 730 mm |
Iepakojuma dziļums | 175 mm |
Iepakojuma augstums | 520 mm |
Iepakojuma svars | 6,42 kg |
Iepakojuma saturs | |
---|---|
Klaviatūra iekļauta | |
Tastatūras savienojamība | Vadu |
Displejs | |
---|---|
Displeja diagonāle | 68,6 cm (27") |
Ekrāna izšķirtspēja | 1920 x 1080 pikseļi |
Paneļa veids | IPS |
Skārienjūtīgais ekrāns | |
Ekrāna spilgtums | 300 cd/m² |
Papildus informācija | |
---|---|
Tastatūras tips | USB |
Displeja diagonāle (metriskajā sistēmā) | 68,6 cm |
Valsts | Izplatītājs |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |