- Brand : Lenovo
- Product family : Yoga
- Product series : Pro 9
- Product name : Yoga Pro 9 16IMH9
- Product code : 83DN009EMB
- GTIN (EAN/UPC) : 0198156413314
- Category : Laptops
- Data-sheet quality : created/standardized by Icecat
- Product views : 734
- Info modified on : 23 Apr 2025 21:56:19
- Product Brochure/Datasheet (0.1 MB) Product Brochure/Datasheet (0.7 MB)
Embed the product datasheet into your content.
This browser does not support the video element.
Design | |
---|---|
Color name | Tidal Teal |
Product type | Laptop |
Product colour | Teal |
Form factor | Clamshell |
Housing material | Aluminium |
Display | |
---|---|
Display diagonal | 40.6 cm (16") |
Display resolution | 3200 x 2000 pixels |
Touch screen | |
HD type | 2K |
Panel type | Mini LED |
LED backlight | |
Native aspect ratio | 15:9 |
Anti-glare screen | |
Display brightness | 1200 cd/m² |
RGB colour space | sRGB |
Color gamut | 100% |
Maximum refresh rate | 165 Hz |
High Dynamic Range (HDR) supported | |
High Dynamic Range (HDR) technology | Dolby Vision |
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel Core Ultra 9 |
Processor generation | Intel® Core™ Ultra (Series 1) |
Processor | 185H |
Processor number of cores | 16 |
Processor threads | 22 |
Processor boost frequency | 5.1 GHz |
Performance cores | 6 |
Efficient cores | 8 |
Low Power Efficient-cores | 2 |
Performance-core Max Turbo Frequency | 5.1 GHz |
Efficient-core Max Turbo Frequency | 3.8 GHz |
Low Power Efficient-core Max Turbo Frequency | 2.5 GHz |
Performance-core base frequency | 2.3 GHz |
Efficient-core base frequency | 1.8 GHz |
Low Power Efficient-core Base Frequency | 1000 MHz |
Processor cache | 24 MB |
Processor cache type | Smart Cache |
Processor base power | 45 W |
Maximum turbo power | 115 W |
Neural processor unit (NPU) | |
---|---|
Neural processor unit (NPU) | Intel AI Boost |
Maximum frequency NPU | 1.4 GHz |
Sparsity support | |
Windows Studio effects support | |
AI datatype support on NPU | FP16, FP32, Int8 |
AI software frameworks supported by NPU | DirectML, ONNX RT, OpenVINO, Windows ML |
Memory | |
---|---|
Internal memory | 32 GB |
Internal memory type | LPDDR5x-SDRAM |
Memory clock speed | 7467 MHz |
Memory form factor | On-board |
Maximum internal memory | 32 GB |
Storage | |
---|---|
Total storage capacity | 1 TB |
Storage media | SSD |
Total SSDs capacity | 1 TB |
Number of SSDs installed | 1 |
Solid-state drive capacity | 1 TB |
Solid-state drive interfaces | PCI Express 4.0 |
NVMe | |
SSD form factor | M.2 |
Optical drive type | |
Card reader integrated | |
Compatible memory cards | SD |
Graphics | |
---|---|
Discrete GPU manufacturer | NVIDIA |
Discrete graphics card model | NVIDIA GeForce RTX 4060 |
Discrete graphics card memory | 8 GB |
Discrete graphics memory type | GDDR6 |
Graphics | |
---|---|
On-board graphics card | |
On-board GPU manufacturer | Intel |
Discrete graphics card | |
On-board graphics card family | Intel Arc Graphics |
On-board graphics card model | Intel Arc Graphics |
Audio | |
---|---|
Audio chip | Realtek ALC3306 |
Number of built-in speakers | 6 |
Built-in microphone | |
Number of microphones | 4 |
Camera | |
---|---|
Front camera resolution (numeric) | 5 MP |
Infrared (IR) camera | |
Privacy camera | |
Privacy type | Privacy shutter |
Network | |
---|---|
Top Wi-Fi standard | Wi-Fi 6E (802.11ax) |
Wi-Fi standards | Wi-Fi 6E (802.11ax) |
Mobile network connection | |
Antenna type | 2x2 |
Ethernet LAN connection | |
Bluetooth | |
Bluetooth version | 5.3 |
WWAN | Not installed |
Ports & interfaces | |
---|---|
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 2 |
USB 3.2 Gen 2x2 Type-C ports quantity | 1 |
HDMI ports quantity | 1 |
HDMI version | 2.1 |
Thunderbolt 4 ports quantity | 1 |
Intel® Thunderbolt 4 | |
Combo headphone/mic port | |
USB Sleep-and-Charge |
Performance | |
---|---|
Motherboard chipset | Intel SoC |
Keyboard | |
---|---|
Pointing device | Touchpad |
Numeric keypad | |
Keyboard backlit | |
Keyboard language | Belgian |
Software | |
---|---|
Operating system architecture | 64-bit |
Trial software | Office |
Operating system installed | Windows 11 Home |
Battery | |
---|---|
Battery capacity | 84 Wh |
Energy Management | |
---|---|
AC adapter power | 170 W |
AC adapter frequency | 50/60 Hz |
AC adapter input voltage | 100 - 240 V |
USB Type-C charging port | |
USB Power Delivery (USB PD) |
Security | |
---|---|
Fingerprint reader | |
Windows Hello | |
Trusted Platform Module (TPM) | |
Trusted Platform Module (TPM) version | 2.0 |
Operational Conditions | |
---|---|
Operating temperature range (T-T) | 5 - 35 °C |
Storage temperature range (T-T) | 5 - 43 °C |
Operating relative humidity range | 8 - 95% |
Storage relative humidity range | 5 - 95% |
Certificates | |
---|---|
Certification | ENERGY STAR,EPEAT Gold,RoHS |
Weight & Dimensions | |
---|---|
Width | 362.7 mm |
Depth | 253.7 mm |
Height | 18.3 mm |
Weight | 2.05 kg |
Packaging Content | |
---|---|
Mouse included | |
AC adapter bundled |