- Prekės ženklas : HP
- Produkto pavadinimas : Z2 Mini G1a Workstation Desktop PC
- Prekės kodas : A40QRET
- GTIN (EAN/UPC) : 0199251670992
- Kategorija : Asmeniniai kompiuteriai ir darbo stotys
- Duomenų lapo kokybė : sukurta / standartizuota „Icecat“
- Prekės peržiūros : 1521
- Informacija pakeista : 18 Jul 2025 13:00:00
Patalpinti produkto aprašymą į jūsų turinį
-
HP recommends Windows 11 Pro for businessWork anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[6]
-
AMD Ryzen™ processorBring your ideas to life quickly and effectively with the latest AMD Ryzen™ processors.
-
Rackable DesignIdeally designed to fit in a rack, you can maximize density with support for 5 Minis in 4U, now without external power bricks.[3]
-
Multi-Display SupportSee all your windows in perfect detail with support for up to 4 displays at 4K resolution.[7]
-
Network ConnectivityConnect and collaborate quickly with 10Gb Ethernet interface.
-
Thermal ManagementInnovatively designed to keep hardware components cool and quiet no matter how hard you push it. Have confidence to run your system at max load.
-
DisinfectableDesigned to be wiped down using many commonly available household disinfecting and cleaning wipes using the HP cleaning guidelines[8]
-
ReliabilityRely on a Mini that gives its all, all day long. Experience optimized performance for pro-apps and 360K hours of testing — reliability that gives your workstation the power to cool components so it can keep running.
-
Several Easily Accessible PortsConnect with confidence to all your devices with a Mini that's packed with several easily accessible ports.
-
High Performance ModeTake on the toughest workflows with High Performance Mode set as the default. Easily change to Performance Mode, Quiet Mode, or Rack Mode with a BIOS setting.
-
Next level performance to defy what’s possible.Tackle massive, new workflows locally on a mini workstation with an AMD Ryzen™ AI Max PRO[1] processor, with desktop CPU cores, discrete-like integrated graphics, unified memory and the ability to assign memory to the GPU,[2] handle graphics-heavy projects locally.
-
Slim and sleek. Fits anywhere.Create an ideal set-up with the compact Z2 Mini. Set it on a desk, mount it behind a monitor, or attach it under a desk. With an internal power supply, this PC cleanly fits in a rack, and its small size allows for 5 units across a 4U rack.[3]
-
Next Gen AI PC mobile workstation.Hardware AI accelerators deliver power to propel advanced workloads. Offload and run productivity tasks locally on up to 50 TOPS NPU while also tackling new and more demanding AI enhanced professional workflows.[4]
-
Designed with the planet in mind.At HP, we care about the impact our products have on our people, communities, and planet. That’s why this device is EPEAT Gold[5] with Climate+ and the outer box packaging is 100% sustainably sourced.
Neuroninis procesorius (NPU) | |
---|---|
Neuroninis procesorius (NPU) | AMD Ryzen AI |
NPU sparta iki | 50 TOPs |
Laikmenos | |
---|---|
Įrengtų saugojimo tvarkyklių skaičius | 1 |
Grafika | |
---|---|
Integruotas grafikos adapteris | |
Įtaisyto grafinio procesoriaus gamintojas | AMD |
Konstrukcija | |
---|---|
Bloko tipas | Mini PC |
Spalva: | Jet black |
Produkto spalva | Juoda |
Veikimo charakteristikos | |
---|---|
Pozicija rinkoje | Eksploatacinis |
Garso lustas | Realtek ALC3205-VA2-CG |
Įmontuoti garsiakalbiai | |
Garsiakalbių skaičius | 1 |
Apsauginis slaptažodis | |
Slaptažodžio apsauga | BIOS, Maitinimas, Naudotojas |
Veikimo charakteristikos | |
---|---|
Gaminio tipas | Kompiuterizuotos darbo vietos |
Programinė įranga | |
---|---|
Copilot+ PC | |
Numatyta operacinė sistema | Windows 11 Pro |
Prekės ženklui būdingos savybės | |
---|---|
„HP“ segmentas | Verslui |
Sertifikatai | |
---|---|
Mažai halogeno |
Tvarumas | |
---|---|
Tvarumo reikalavimų laikymasis | |
Tvarumo sertifikatai | ENERGY STAR, TCO |
Svoris ir matmenys | |
---|---|
Plotis | 85,5 mm |
Ilgis | 168 mm |
Aukštis | 200 mm |
Pakuotės plotis | 499 mm |
Pakuotės gylis | 185 mm |
Pakuotės aukštis | 298 mm |
Pakuotės turinys | |
---|---|
Pridedama klaviatūra |
Šalis | Platintojas |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |