- Brand : Lenovo
- Product family : ThinkCentre
- Product series : M
- Product name : ThinkCentre M75s Gen 5
- Product code : 12TA000UCA
- GTIN (EAN/UPC) : 0198153582501
- Category : PCs/Workstations ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 1215
- Info modified on : 25 Apr 2025 08:40:45
- User Guide (16.5 MB) Lenovo 12TA000UCA user manual (27.4 MB) Safety Information (0.2 MB) Product Brochure/Datasheet (0.1 MB) User Guide for Linux (24.3 MB) Carbon Footprint (0.4 MB) EU Declaration of Conformity (0.6 MB)
Embed the product datasheet into your content
This browser does not support the video element.
Processor | |
---|---|
Processor manufacturer | AMD |
Processor family | AMD Ryzen™ 5 PRO |
Processor generation | AMD Ryzen PRO 8000 Series |
Processor model | 8600G |
Processor cores | 8 |
Processor threads | 16 |
Processor boost frequency | 5 GHz |
Processor frequency | 4.3 GHz |
Processor cache | 16 MB |
Processor cache type | L3 |
Number of processors installed | 1 |
Neural processor unit (NPU) | |
---|---|
Neural processor unit (NPU) | AMD Ryzen AI |
NPU performance up to | 16 TOPs |
Memory | |
---|---|
Internal memory | 16 GB |
Maximum internal memory | 64 GB |
Internal memory type | DDR5-SDRAM |
Memory layout (slots x size) | 1 x 16 GB |
Memory slots | 2x DIMM |
Memory clock speed | 5200 MHz |
Memory channels | Dual-channel |
Storage | |
---|---|
Total storage capacity | 256 GB |
Storage media | SSD |
Optical drive type | DVD±RW |
Number of storage drives installed | 1 |
Total SSDs capacity | 256 GB |
Number of SSDs installed | 1 |
SSD capacity | 256 GB |
SSD interface | PCI Express 4.0 |
NVMe | |
SSD form factor | M.2 |
Card reader integrated |
Graphics | |
---|---|
Discrete graphics card | |
On-board graphics card | |
Discrete graphics card model | Not available |
On-board GPU manufacturer | AMD |
On-board graphics card family | AMD Radeon |
On-board graphics card model | AMD Radeon 760M |
Network | |
---|---|
Ethernet LAN | |
Ethernet LAN data rates | 100, 1000 Mbit/s |
Cabling technology | 10/100/1000Base-T(X) |
Wi-Fi | |
Top Wi-Fi standard | Wi-Fi 6 (802.11ax) |
Wi-Fi standards | Wi-Fi 6 (802.11ax) |
Antenna type | 2x2 |
Bluetooth | |
Bluetooth version | 5.3 |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 4 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 4 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity | 1 |
HDMI ports quantity | 1 |
HDMI version | 2.1 |
DisplayPorts quantity | 2 |
Ports & interfaces | |
---|---|
DisplayPort version | 1.4a |
Ethernet LAN (RJ-45) ports | 1 |
Microphone in | |
Line-out | |
Combo headphone/mic port |
Design | |
---|---|
Chassis type | SFF |
Volume | 8.2 L |
Placement supported | Horizontal/Vertical |
Cable lock slot | |
Cable lock slot type | Kensington |
Product colour | Black |
Performance | |
---|---|
Motherboard chipset | AMD PRO 665 |
Audio chip | Realtek ALC623-CG |
Audio system | High Definition Audio |
Built-in speaker(s) | |
Number of speakers | 1 |
Password protection | |
Password protection type | HDD, Power on, Supervisor |
Trusted Platform Module (TPM) | |
Product type | PC |
Trusted Platform Module (TPM) version | 2.0 |
Software | |
---|---|
Operating system architecture | 64-bit |
Operating system language | French |
Operating system installed | Windows 11 Pro |
Power | |
---|---|
Power supply | 260 W |
Power supply input voltage | 100 - 240 V |
Power supply input frequency | 50/60 Hz |
Operational conditions | |
---|---|
Operating temperature (T-T) | 5 - 35 °C |
Storage temperature (T-T) | -40 - 60 °C |
Operating relative humidity (H-H) | 20 - 80% |
Storage relative humidity (H-H) | 10 - 90% |
Operating altitude | 0 - 3048 m |
Non-operating altitude | 0 - 12192 m |
Certificates | |
---|---|
Compliance certificates | RoHS |
Certification | ErP Lot 3 MIL-STD-810H |
Sustainability | |
---|---|
Sustainability certificates | GREENGUARD, TCO, ENERGY STAR, EPEAT Gold |
Weight & dimensions | |
---|---|
Width | 92.5 mm |
Depth | 297.7 mm |
Height | 339.5 mm |
Weight | 4.6 kg |
Package width | 195 mm |
Package depth | 395 mm |
Package height | 530 mm |
Package weight | 7.5 kg |
Packaging content | |
---|---|
Mouse included | |
Mouse connectivity | Wired |
Keyboard included | |
Keyboard connectivity | Wired |
Display | |
---|---|
Display included |