- Brand : Lenovo
- Product family : ThinkCentre
- Product series : M
- Product name : ThinkCentre M70s Gen 5
- Product code : 12U3000WCA
- GTIN (EAN/UPC) : 0198153876853
- Category : PCs/Workstations ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 1381
- Info modified on : 25 Apr 2025 08:32:06
- Product Brochure/Datasheet (0.1 MB) User Guide for Linux (20.0 MB) User Guide (17.5 MB) Lenovo 12U3000WCA user manual (28.0 MB) Safety Information (0.2 MB) Carbon Footprint (0.6 MB) EU Declaration of Conformity (0.3 MB)
Embed the product datasheet into your content
This browser does not support the video element.
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Core™ i5 |
Processor generation | Intel® Core™ i5 (14th gen) |
Processor model | i5-14400 |
Processor cores | 10 |
Processor threads | 16 |
Processor boost frequency | 4.7 GHz |
Performance cores | 6 |
Efficient cores | 4 |
Performance-core Max Turbo Frequency | 4.7 GHz |
Efficient-core Max Turbo Frequency | 3.5 GHz |
Performance-core base frequency | 2.5 GHz |
Efficient-core base frequency | 1.8 GHz |
Processor cache | 20 MB |
Processor cache type | Smart Cache |
Number of processors installed | 1 |
Processor base power | 65 W |
Maximum turbo power | 148 W |
Memory | |
---|---|
Internal memory | 16 GB |
Maximum internal memory | 64 GB |
Internal memory type | DDR5-SDRAM |
Memory layout (slots x size) | 1 x 16 GB |
Memory slots | 2x DIMM |
Memory clock speed | 4800 MHz |
Memory channels | Dual-channel |
Storage | |
---|---|
Total storage capacity | 256 GB |
Storage media | SSD |
Optical drive type | DVD±RW |
Number of storage drives installed | 1 |
Total SSDs capacity | 256 GB |
Number of SSDs installed | 1 |
SSD capacity | 256 GB |
SSD interface | PCI Express 4.0 |
NVMe | |
SSD form factor | M.2 |
Card reader integrated |
Graphics | |
---|---|
Discrete graphics card | |
On-board graphics card | |
Discrete graphics card model | Not available |
On-board GPU manufacturer | Intel |
On-board graphics card family | Intel® UHD Graphics |
On-board graphics card model | Intel UHD Graphics 730 |
Network | |
---|---|
Ethernet LAN | |
Ethernet LAN data rates | 100, 1000 Mbit/s |
Cabling technology | 10/100/1000Base-T(X) |
Wi-Fi | |
Top Wi-Fi standard | Wi-Fi 6E (802.11ax) |
Wi-Fi standards | Wi-Fi 6E (802.11ax) |
WLAN controller manufacturer | Intel |
WLAN controller model | Intel Wi-Fi 6E AX211 |
Antenna type | 2x2 |
Bluetooth | |
Bluetooth version | 5.3 |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 4 |
Ports & interfaces | |
---|---|
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 4 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity | 1 |
HDMI ports quantity | 1 |
HDMI version | 2.1 |
DisplayPorts quantity | 1 |
DisplayPort version | 1.4a |
Ethernet LAN (RJ-45) ports | 1 |
Microphone in | |
Combo headphone/mic port |
Design | |
---|---|
Chassis type | SFF |
Volume | 8.2 L |
Placement supported | Vertical |
Cable lock slot | |
Cable lock slot type | Kensington |
Product colour | Black |
Performance | |
---|---|
Motherboard chipset | Intel Q670 |
Audio chip | Realtek ALC623-CG |
Audio system | High Definition Audio |
Built-in speaker(s) | |
Number of speakers | 1 |
Password protection | |
Password protection type | BIOS, HDD, Power on, Supervisor |
Trusted Platform Module (TPM) | |
Product type | PC |
Trusted Platform Module (TPM) version | 2.0 |
Software | |
---|---|
Operating system language | French |
Operating system installed | Windows 11 Pro |
Power | |
---|---|
Power supply | 260 W |
Power supply input voltage | 100 - 240 V |
Power supply input frequency | 50/60 Hz |
Operational conditions | |
---|---|
Operating temperature (T-T) | 5 - 35 °C |
Storage temperature (T-T) | -40 - 60 °C |
Operating relative humidity (H-H) | 20 - 80% |
Storage relative humidity (H-H) | 10 - 90% |
Operating altitude | 0 - 3048 m |
Non-operating altitude | 0 - 12192 m |
Certificates | |
---|---|
Compliance certificates | RoHS |
Certification | ErP Lot 3 GREENGUARD RoHS compliant TCO Certified 9.0 MIL-STD-810H military test passed |
Sustainability | |
---|---|
Sustainability certificates | ErP, TCO |
Weight & dimensions | |
---|---|
Width | 92.5 mm |
Depth | 297.7 mm |
Height | 339.5 mm |
Weight | 5.3 kg |
Package width | 195 mm |
Package depth | 395 mm |
Package height | 530 mm |
Package weight | 7.6 kg |
Packaging content | |
---|---|
Mouse included | |
Mouse connectivity | Wired |
Keyboard included | |
Keyboard connectivity | Wired |
Display | |
---|---|
Display included |