- Brand : HP
- Product family : EliteDesk
- Product name : EliteDesk 8 Mini G1iU523532GB/512GBPC
- Product code : 623H1ET#ABH
- GTIN (EAN/UPC) : 0199251468346
- Category : PCs/Workstations ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 3354
- Info modified on : 05 Aug 2025 10:48:46
Embed the product datasheet into your content
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel Core Ultra 5 |
Processor generation | Intel Core Ultra (Series 2) |
Processor model | 235 |
Processor cores | 14 |
Processor threads | 14 |
Processor boost frequency | 5 GHz |
Processor cache | 24 MB |
Processor cache type | L3 |
Neural processor unit (NPU) | |
---|---|
Neural processor unit (NPU) | Intel AI Boost |
NPU performance up to | 13 TOPs |
Memory | |
---|---|
Internal memory | 32 GB |
Maximum internal memory | 64 GB |
Internal memory type | DDR5-SDRAM |
Memory layout (slots x size) | 1 x 32 GB |
Memory clock speed | 5600 MHz |
Memory data transfer rate | 5600 MT/s |
Storage | |
---|---|
Total storage capacity | 512 GB |
Storage media | SSD |
Optical drive type | |
Number of storage drives installed | 1 |
Total SSDs capacity | 512 GB |
Number of SSDs installed | 1 |
SSD capacity | 512 GB |
SSD interface | PCI Express |
NVMe | |
SSD form factor | M.2 |
Graphics | |
---|---|
Discrete graphics card | |
On-board graphics card | |
Discrete graphics card model | Not available |
On-board GPU manufacturer | Intel |
On-board graphics card model | Intel Graphics |
Network | |
---|---|
Ethernet LAN | |
Ethernet LAN data rates | 10, 100, 1000 Mbit/s |
Cabling technology | 10/100/1000Base-T(X) |
Wi-Fi | |
Top Wi-Fi standard | Wi-Fi 7 (802.11be) |
Wi-Fi standards | Wi-Fi 7 (802.11be) |
WLAN controller manufacturer | Intel |
WLAN controller model | Intel Wi-Fi 7 BE200 |
Antenna type | 2x2 |
Bluetooth | |
Bluetooth version | 5.4 |
Ports & interfaces | |
---|---|
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity | 4 |
USB 3.2 Gen 2x2 Type-C ports quantity | 1 |
Thunderbolt 4 ports quantity | 1 |
HDMI ports quantity | 1 |
HDMI version | 2.1 |
Ethernet LAN (RJ-45) ports | 1 |
Combo headphone/mic port | |
DC-in jack |
Design | |
---|---|
Chassis type | Mini PC |
Colour name | Jack black |
Product colour | Black |
Performance | |
---|---|
Market positioning | Premium |
Motherboard chipset | Intel Q870 |
Audio chip | Realtek ALC3252 |
Password protection | |
Password protection type | BIOS, Power on, User |
Product type | Mini PC |
Software | |
---|---|
Operating system installed | Windows 11 Pro |
Brand-specific features | |
---|---|
HP Artificial Intelligence | AI PC |
HP segment | Business |
Power | |
---|---|
Power supply | 120 W |
Operational conditions | |
---|---|
Operating temperature (T-T) | 10 - 35 °C |
Operating relative humidity (H-H) | 10 - 90% |
Sustainability | |
---|---|
Sustainability compliance | |
Sustainability certificates | TCO |
Weight & dimensions | |
---|---|
Width | 177 mm |
Depth | 181 mm |
Height | 34.2 mm |
Weight | 1.35 kg |
Package weight | 2.95 kg |
Packaging content | |
---|---|
Mouse included | |
Mouse connectivity | Wired |
Keyboard included | |
Keyboard connectivity | Wired |
Keyboard layout | QWERTY |
Display | |
---|---|
Display included |
Other features | |
---|---|
Keyboard type | USB |