- Brand : HP
- Product name : Series 3 Pro 21.5 inch FHD Monitor - 322ph
- Product code : B0BN7AF
- GTIN (EAN/UPC) : 0198828032737
- Category : Computer Monitors
- Data-sheet quality : created/standardized by Icecat
- Product views : 3867
- Info modified on : 09 Aug 2025 03:00:57
- Product Brochure/Datasheet (2.4 MB)
Embed the product datasheet into your content
-
IPS TechnologyNo matter where you stand, IPS technology ensures image accuracy and consistency across wide 178-degrees horizontal and vertical viewing angles.
-
HP Eye EaseHP Eye Ease, an always-on, hardware low-blue light filter, helps keep your eyes comfortable throughout the day by reducing blue light without the yellow color shift.
-
100 Hz Refresh RateExperience smooth scrolling, life-like video and clear detail with a 100 Hz refresh rate that provides fluid movement from frame to frame.[1]
-
Height and Tilt AdjustThe 100 mm height- and tilt-adjustable slim stand helps you find the right angle so you can maximize productivity and work comfortably.
-
Plenty of PortsThis monitor is ready to connect for sharp FHD visuals with multiple ports including 1 x VGA, 1 x HDMI 1.4, and 1 x DisplayPort™ 1.2.[4,5]
-
3-Sided Micro-Edge BezelSee and do more on your screen with a 3-sided micro-edge bezel that maximizes your viewing area for a sleek design and virtually seamless dual-monitor setups.
-
Built-in 2W Dual SpeakersListen to music, meetings and more with the built-in, dual 2W downfiring speakers.
-
Intuitive Joypad OSD ButtonEasily configure your monitor settings with the touch of a button. Simply navigate the on-screen menu with the joypad OSD button to adjust brightness and resolution.
-
Neat Cable ManagementBe more productive with a cleaner workspace by removing the clutter of mixed cables with a neat cable management solution.
-
Easily Personalize and Adjust Your MonitorCustomize your monitor with easy to use, intuitive HP Display Center software that lets you tailor your settings, partition screens, and even dim the screen—all through the host PC.[6]
-
Remote Management ReimaginedHP Client Management Script Library (CMSL) makes remote manageability easy to use. This powerful solution works seamlessly with Intune/SCCM to manage your display fleet using PowerShell.[7]
-
Energy Efficient DesignThese monitors meet the latest energy efficiency and environmental standards for tech and IT with EPEAT registration and ENERGY STAR and TCO certifications.[3]
-
Materials that MatterThis thoughtfully designed monitor contains at least 85% recycled plastic content in the enclosure, 5% recycled metal, and 20% recycled glass in the monitor panel. It’s all part of our commitment to help protect our shared future.[2]
-
Thoughtful Product Packaging100% of HP paper-based packaging is from recycled or certified sustainable sources.[8]
-
HP PC Mounting BracketSave space and optimize your desk by attaching the B200 or B550 bracket to the monitor stand and your PC.[9]
-
Works With Chromebook CertifiedThe Works With Chromebook badge on a device means it’s optimized to work with your Chromebook and other Chrome OS devices. Enjoy a seamless experience across Works With Chromebook certified accessories.[10,11]
-
Elevate your visual experienceMake your day more productive and enjoyable with an expanded workspace for projects and assignments. This sleek 21.5-inch FHD monitor boasts a quality IPS screen that's visible from any angle and up to 100 Hz refresh rate[1] for sharp images and fluid motion.
-
Focus in comfortStay in the zone without sacrificing eye comfort with a flicker-free screen and HP Eye Ease, an always-on hardware low-blue light filter that doesn’t impact color accuracy. Plus, find your perfect angle with a 100 mm height- and tilt-adjustable stand.
-
Clean designKeep the focus on your screen with a sleek, simple design. Make borders disappear with a 3-sided micro-edge bezel ideal for clean dual-monitor setups and 2 x 2W downfiring speakers built right in. Easily customize settings with the joypad OSD button.
Display | |
---|---|
Display diagonal | 54.6 cm (21.5") |
Display resolution | 1920 x 1080 pixels |
Native aspect ratio | 16:9 |
Display technology | LCD |
Display brightness (typical) | 250 cd/m² |
Response time | 5 ms |
Response time measurement type | GTG (Gray to Gray) |
Display surface | Matt |
Anti-glare screen | |
Screen shape | Flat |
Supported graphics resolutions | 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800, 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA) |
Aspect ratio | 16:9 |
Contrast ratio (typical) | 1000:1 |
Contrast ratio (dynamic) | 8000000:1 |
Maximum refresh rate | 100 Hz |
Viewing angle, horizontal | 178° |
Viewing angle, vertical | 178° |
Display number of colours | 16.7 million colours |
Pixel pitch | 0.248 x 0.248 mm |
Pixel density | 102 ppi |
Horizontal scan range | 30 - 115 kHz |
Vertical scan range | 48 - 100 Hz |
Viewable size, horizontal | 47.6 cm |
Viewable size, vertical | 26.8 cm |
Display diagonal (metric) | 54.6 cm |
Haze rate | 25% |
Surface hardness | 3H |
Colour depth | 8 bit |
Colour gamut standard | NTSC |
Colour gamut | 72% |
NTSC coverage (typical) | 72% |
Performance | |
---|---|
NVIDIA G-SYNC | |
Low Blue Light technology | |
HP segment | Business |
Multimedia | |
---|---|
Number of speakers | 2 |
RMS rated power | 4 W |
Design | |
---|---|
Detachable stand | |
Feet colour | Black |
Ports & interfaces | |
---|---|
VGA (D-Sub) ports quantity | 1 |
HDMI | |
HDMI ports quantity | 1 |
HDMI version | 1.4 |
DisplayPorts quantity | 1 |
DisplayPort version | 1.2 |
HDCP |
Ergonomics | |
---|---|
VESA mounting | |
Panel mounting interface | 100 x 100 mm |
Cable lock slot | |
Height adjustment | |
Adjustable height (max) | 10 cm |
Tilt adjustment | |
Tilt angle range | -5 - 23° |
On Screen Display (OSD) |
Power | |
---|---|
Energy efficiency class (SDR) | D |
Energy efficiency class (HDR) | D |
Energy consumption (SDR) per 1000 hours | 11.3 kWh |
Power consumption (off) | 0.2 W |
AC input voltage | 100 - 240 V |
AC input frequency | 50/60 Hz |
Power supply type | Internal |
Energy efficiency scale | A to G |
Operational conditions | |
---|---|
Operating temperature (T-T) | 5 - 35 °C |
Operating relative humidity (H-H) | 5 - 95% |
Storage relative humidity (H-H) | 20 - 80% |
Operating altitude | 0 - 5000 m |
Non-operating altitude | 0 - 12192 m |
Weight & dimensions | |
---|---|
Width (with stand) | 488.4 mm |
Depth (with stand) | 196.4 mm |
Height (with stand) | 449.5 mm |
Weight (with stand) | 3.73 kg |
Weight (without stand) | 2.55 kg |
Packaging data | |
---|---|
Package width | 567 mm |
Package depth | 133 mm |
Package height | 387 mm |
Package weight | 5.63 kg |
Package type | Box |
Packaging content | |
---|---|
Cables included | AC, HDMI |
Quick start guide |
Sustainability | |
---|---|
Sustainability certificates | ENERGY STAR |
Other features | |
---|---|
Country of origin | China, Vietnam |
UNSPSC-code | 43211902 |
Weight | 3.73 kg |
Compliance certificates | BIS, BSMI, CCC, CE, CECP, CEL, EAC, Federal Communications Commission (FCC), PSE, RCM, VCCI, cTUVus |
Country | Distributor |
---|---|
|
1 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |