- Brand : HP
- Product name : ZBook 8 G1i 14 inch Mobile Workstation PC
- Product code : A3ZW7ET
- GTIN (EAN/UPC) : 0199251564000
- Category : Laptops
- Data-sheet quality : created/standardized by Icecat
- Product views : 1668
- Info modified on : 08 Aug 2025 05:04:08
- Product Brochure/Datasheet (1.4 MB)
Embed the product datasheet into your content
-
HP recommends Windows 11 Pro for businessWork anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[6]
-
Intel Core™ Ultra ProcessorUnleash productivity with a new architecture that delivers power-efficient performance for complex business workloads and is purpose-built for the next era of AI software by sending the right task to the right engine at the right time.[7]
-
HP Z Turbo Drive High-speed StorageWork without limits in any location with local PCIe storage that’s up to 6x faster than SATA SSD, and up to 21x faster than traditional HDD storage.[8]
-
HP Fast ChargeUltra-fast recharge takes you from zero to 50% charge in just 30 minutes.[9]
-
Spill-resistant KeyboardAccidents happen - which is why we designed our keyboard with a drain hole, so minor spills flow out the bottom for easy cleanup.
-
Fast and efficient wireless LANThe portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit data rate Wi-Fi 7.[10]
-
Industry-leading security featuresAdvanced security features come standard. System safeguards like HP Sure Start – the industry's first self-healing BIOS – mean your device is locked down tight, so your data and identity are too.
-
Poly Camera ProLook your best on video calls and save some power too. Manage your video controls for internal and external cameras with Poly Camera Pro. Now Auto Frame, Spotlight, Background Blur, and virtual backgrounds save power running on the NPU.[11]
-
Upgrade to pro-level componentsSay goodbye to lags and crashes with fast responsiveness. With an Intel Core™ Ultra CPU,[2] with up to 13 NPU TOPS,[2] integrated or discrete graphics,[3] and large memory configurations,[3] open large files and run pro apps simultaneously for speedy multitasking.
-
Work all day. Anywhere.The most mobile ZBook, now redesigned, is made to move. With a long-lasting battery[1] this sleek device is small enough to fit in your bag so you can stay productive anywhere. This is high performance workstation power on the go.
-
Accelerate AI workflowsSpeed up AI inferencing on the HP ZBook 8, with pro-level graphics designed for advanced AI workflows. Focus on the work that matters and enable productivity without diverting resources from your most demanding work.
-
Help protect our shared future with PCs that drive towards increasing sustainability.At HP, we care about the impact our products have on our people, communities, and the planet. That’s why this device is EPEAT Gold registered[4] and the outer box packaging is 100% sustainably sourced.[5]
Design | |
---|---|
Colour name | Meteor silver |
Product type | Mobile workstation |
Market positioning | Performance |
Original brand name | HP |
Display | |
---|---|
Display diagonal | 35.6 cm (14") |
Display resolution | 1920 x 1200 pixels |
HD type | WUXGA |
Panel type | IPS |
Display brightness | 400 cd/m² |
Display diagonal (metric) | 35.6 cm |
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel Core Ultra 7 |
Processor model | 255H |
Processor cores | 16 |
Processor threads | 16 |
Processor boost frequency | 5.1 GHz |
Processor cache | 24 MB |
Processor cache type | L3 |
Neural processor unit (NPU) | |
---|---|
Neural processor unit (NPU) | Intel AI Boost |
NPU performance up to | 13 TOPs |
Memory | |
---|---|
Internal memory | 32 GB |
Internal memory type | DDR5-SDRAM |
Memory clock speed | 5600 MHz |
Memory form factor | SO-DIMM |
Memory layout (slots x size) | 1 x 32 GB |
Memory slots | 2x SO-DIMM |
Memory channels | Dual-channel |
Storage | |
---|---|
Total storage capacity | 1 TB |
Storage media | SSD |
Total SSDs capacity | 1 TB |
Number of SSDs installed | 1 |
SSD capacity | 1 TB |
SSD interface | PCI Express |
NVMe | |
SSD form factor | M.2 |
Graphics | |
---|---|
Discrete GPU manufacturer | NVIDIA |
Discrete graphics card model | NVIDIA RTX 500 Ada |
Discrete graphics card memory | 4 GB |
Discrete graphics memory type | GDDR6 |
On-board graphics card | |
On-board GPU manufacturer | Intel |
Discrete graphics card | |
On-board graphics card model | Intel Arc 140T |
Audio | |
---|---|
Built-in speaker(s) | |
Number of built-in speakers | 2 |
Number of microphones | 2 |
Camera | |
---|---|
Front camera | |
Front camera resolution (numeric) | 5 MP |
Infrared (IR) camera |
Network | |
---|---|
Top Wi-Fi standard | Wi-Fi 7 (802.11be) |
Antenna type | 2x2 |
WLAN controller model | Intel Wi-Fi 7 BE201 |
WLAN controller manufacturer | Intel |
Bluetooth | |
Bluetooth version | 5.4 |
Performance | |
---|---|
Motherboard chipset | Intel SoC |
Keyboard | |
---|---|
Keyboard backlit | |
Spill-resistant keyboard | |
Input device model | HP Premium Keyboard |
Software | |
---|---|
Operating system installed | Windows 11 Pro |
Brand-specific features | |
---|---|
HP Artificial Intelligence | AI PC |
HP segment | Business |
Battery | |
---|---|
Battery technology | Lithium Polymer (LiPo) |
Number of battery cells | 8 |
Battery capacity | 77 Wh |
Fast charging | |
Fast charging time (50%) | 30 min |
Power | |
---|---|
AC adapter frequency | 50 - 60 Hz |
AC adapter input voltage | 100 - 240 V |
Security | |
---|---|
Fingerprint reader | |
Password protection | |
Password protection type | BIOS, Power on, User |
Sustainability | |
---|---|
Sustainability compliance | |
Sustainability certificates | ENERGY STAR, TCO |
Weight & dimensions | |
---|---|
Width | 315.6 mm |
Depth | 222 mm |
Height | 18.9 mm |
Packaging data | |
---|---|
Package width | 441 mm |
Package depth | 274 mm |
Package height | 63 mm |
Country | Distributor |
---|---|
|
1 distributor(s) |