- Brand : HP
- Product family : EliteDesk 8
- Product name : EliteDesk 8 SFF G1i U5235 16GB/512 PC
- Product code : 99M60ET#ABH
- GTIN (EAN/UPC) : 0199251463563
- Category : PCs/Workstations ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 2833
- Info modified on : 01 Aug 2025 11:16:07
Embed the product datasheet into your content
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel Core Ultra 5 |
Processor generation | Intel Core Ultra (Series 2) |
Processor model | 235 |
Processor cores | 14 |
Processor threads | 14 |
Processor boost frequency | 5 GHz |
Performance cores | 6 |
Efficient cores | 8 |
Performance-core Max Turbo Frequency | 5 GHz |
Efficient-core Max Turbo Frequency | 4.4 GHz |
Performance-core base frequency | 3.4 GHz |
Efficient-core base frequency | 2.9 GHz |
Processor cache | 24 MB |
Processor cache type | L3 |
Processor base power | 65 W |
Maximum turbo power | 121 W |
Neural processor unit (NPU) | |
---|---|
Neural processor unit (NPU) | Intel AI Boost |
Sparsity support | |
Windows Studio effects support | |
AI software frameworks supported by NPU | DirectML, OpenVINO, Windows ML, ONNX RT, WebNN |
Total processor performance up to | 27 TOPs |
NPU performance up to | 13 TOPs |
GPU performance up to | 6 TOPs |
Memory | |
---|---|
Internal memory | 16 GB |
Maximum internal memory | 128 GB |
Internal memory type | DDR5-SDRAM |
Memory layout (slots x size) | 1 x 16 GB |
Memory slots | 4x DIMM |
Memory clock speed | 5600 MHz |
Memory data transfer rate | 5600 MT/s |
Storage | |
---|---|
Total storage capacity | 512 GB |
Storage media | SSD |
Optical drive type | |
Number of storage drives installed | 1 |
Total SSDs capacity | 512 GB |
Number of SSDs installed | 1 |
SSD capacity | 512 GB |
SSD interface | PCI Express |
NVMe | |
SSD form factor | M.2 |
Graphics | |
---|---|
Discrete graphics card | |
On-board graphics card | |
Discrete graphics card model | Not available |
On-board GPU manufacturer | Intel |
On-board graphics card family | Intel Graphics |
On-board graphics card model | Intel Graphics |
Network | |
---|---|
Ethernet LAN | |
Wi-Fi | |
Top Wi-Fi standard | Wi-Fi 7 (802.11be) |
WLAN controller manufacturer | Intel |
WLAN controller model | Intel Wi-Fi 7 BE200 |
Antenna type | 2x2 |
Network | |
---|---|
Bluetooth | |
Bluetooth version | 5.4 |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 3 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 2 |
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity | 4 |
USB 3.2 Gen 2x2 Type-C ports quantity | 2 |
HDMI ports quantity | 1 |
HDMI version | 2.1 |
DisplayPorts quantity | 2 |
DisplayPort version | 2.1 |
Line-out | |
Line-in | |
Combo headphone/mic port |
Expansion slots | |
---|---|
PCI Express x4 (Gen 4.x) slots | 1 |
PCI Express x16 (Gen 4.x) slots | 1 |
Design | |
---|---|
Chassis type | SFF |
Colour name | Jack black |
Number of 3.5" bays | 1 |
Product colour | Black |
Introduction year | 2025 |
Performance | |
---|---|
Market positioning | Premium |
Motherboard chipset | Intel Q870 |
Audio chip | Realtek ALC3252 |
Password protection | |
Password protection type | BIOS, Power on, User |
Product type | PC |
Software | |
---|---|
Operating system installed | Windows 11 Pro |
Brand-specific features | |
---|---|
HP Support Assistant | |
HP Artificial Intelligence | AI PC |
HP segment | Business |
Power | |
---|---|
Power supply | 280 W |
Operational conditions | |
---|---|
Operating temperature (T-T) | 10 - 35 °C |
Operating relative humidity (H-H) | 10 - 90% |
Sustainability | |
---|---|
Sustainability compliance | |
Sustainability certificates | TCO |
Weight & dimensions | |
---|---|
Width | 303 mm |
Depth | 308 mm |
Height | 100 mm |
Weight | 4.7 kg |
Package width | 200 mm |
Package depth | 499 mm |
Package height | 394 mm |
Package weight | 5.92 kg |
Packaging content | |
---|---|
Mouse included | |
Mouse connectivity | Wired |
Keyboard included | |
Keyboard connectivity | Wired |
Keyboard layout | QWERTY |
Display | |
---|---|
Display included |