- Brand : HP
- Product family : ZBook Fury
- Product name : ZBook Fury G1i Wolf Pro Security Edition
- Product code : 98L54ET
- GTIN (EAN/UPC) : 0199251955419
- Category : Laptops
- Data-sheet quality : created/standardized by Icecat
- Product views : 1465
- Info modified on : 04 Aug 2025 09:58:59
- Product Brochure/Datasheet (0.3 MB)
Embed the product datasheet into your content
-
HP recommends Windows 11 Pro for businessWork anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[8]
-
Intel Core™ Ultra ProcessorUnleash productivity with a new architecture that delivers power-efficient performance for complex business workloads and is purpose-built for the next era of AI software by sending the right task to the right engine at the right time.
-
HP Z Turbo Drive High-speed StorageWork without limits in any location with local PCIe storage that’s up to 6x faster than SATA SSD, and up to 21x faster than traditional HDD storage.[5]
-
HP Fast ChargeUltra-fast recharge takes you from zero to 50% charge in just 30 minutes.[9]
-
Spill-resistant KeyboardAccidents happen - which is why we designed our keyboard with a drain hole, so minor spills flow out the bottom for easy cleanup.
-
Wi-Fi 6EGet a fast and reliable connection in dense wireless environments with Wi-Fi 6E[10]
-
Industry-leading security featuresAdvanced security features come standard. System safeguards like HP Sure Start – the industry's first self-healing BIOS – mean your device is locked down tight, so your data and identity are too.
-
Poly Camera ProLook your best on video calls and save some power too. Manage your video controls for internal and external cameras with Poly Camera Pro. Now Auto Frame, Spotlight, Background Blur, and virtual backgrounds save power running on the NPU.[11]
-
Tackle multiple heavy workflows—simultaneouslyGet unthrottled performance[1] with a desktop class Intel CPU,[2] with up to 13 NPU TOPS,[2] and integrated or discrete graphics.[3] With thermal technology designed to keep the PC cool you can simultaneously visualize data and inference AI models.
-
Upgrade. Expand. Evolve.Get desktop-level memory[4] and storage[5] with plenty of room to grow. Expansion is simple with tool-free access to removable components and connect to critical accessories with an extensive port selection.
-
Supercharged AI mobile workstationAccelerate AI development and inferencing locally on the HP ZBook Fury, with powerful pro-level graphics[3] designed for advanced AI workflows. Process propriety data securely on a local workstation to gain insights faster.
-
Help protect our shared future with PCs that drive towards increasing sustainability.At HP, we care about the impact our products have on our people, communities, and the planet. That’s why this device is EPEAT Gold registered[6] and the outer box packaging is 100% sustainably sourced.[7]
Design | |
---|---|
Colour name | Nouvelle Silver |
Product type | Mobile workstation |
Product colour | Silver |
Form factor | Clamshell |
Market positioning | Performance |
Original brand name | HP |
Display | |
---|---|
Display diagonal | 40.6 cm (16") |
Display resolution | 1920 x 1200 pixels |
Touchscreen | |
HD type | WUXGA |
Panel type | IPS |
Anti-glare screen | |
Display brightness | 400 cd/m² |
Display diagonal (metric) | 40.6 cm |
RGB colour space | sRGB |
Colour gamut | 100% |
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel Core Ultra 7 |
Processor generation | Intel Core Ultra (Series 2) |
Processor model | 255HX |
Processor cores | 20 |
Processor threads | 20 |
Processor boost frequency | 5.2 GHz |
Performance cores | 8 |
Efficient cores | 12 |
Performance-core Max Turbo Frequency | 5.2 GHz |
Efficient-core Max Turbo Frequency | 4.5 GHz |
Performance-core base frequency | 2.4 GHz |
Efficient-core base frequency | 1.8 GHz |
Processor cache | 30 MB |
Processor cache type | L3 |
Processor base power | 55 W |
Maximum turbo power | 160 W |
Neural processor unit (NPU) | |
---|---|
Neural processor unit (NPU) | Intel AI Boost |
Sparsity support | |
Windows Studio effects support | |
AI software frameworks supported by NPU | DirectML, OpenVINO, Windows ML, ONNX RT, WebNN |
Total processor performance up to | 33 TOPs |
NPU performance up to | 13 TOPs |
GPU performance up to | 8 TOPs |
Memory | |
---|---|
Internal memory | 32 GB |
Internal memory type | DDR5-SDRAM |
Memory clock speed | 5600 MHz |
Memory form factor | SO-DIMM |
Memory layout (slots x size) | 1 x 32 GB |
Memory slots | 4x SO-DIMM |
Memory channels | Dual-channel |
Storage | |
---|---|
Total storage capacity | 1 TB |
Storage media | SSD |
Total SSDs capacity | 1 TB |
Number of SSDs installed | 1 |
SSD capacity | 1 TB |
SSD memory type | TLC |
SSD interface | PCI Express 4.0 |
NVMe | |
SSD form factor | M.2 |
Optical drive type | |
Card reader integrated | |
Compatible memory cards | SD |
Graphics | |
---|---|
Discrete GPU manufacturer | NVIDIA |
Graphics | |
---|---|
Discrete graphics card memory | 12 GB |
Discrete graphics memory type | GDDR7 |
On-board graphics card | |
On-board GPU manufacturer | Intel |
Discrete graphics card | |
On-board graphics card family | Intel Graphics |
On-board graphics card model | Intel Graphics |
Audio | |
---|---|
Built-in speaker(s) | |
Number of built-in speakers | 4 |
Speaker power | 1 W |
Built-in microphone | |
Number of microphones | 2 |
Camera | |
---|---|
Front camera | |
Front camera resolution (numeric) | 5 MP |
Infrared (IR) camera |
Network | |
---|---|
Top Wi-Fi standard | Wi-Fi 7 (802.11be) |
Wi-Fi standards | Wi-Fi 7 (802.11be) |
Mobile network connection | |
Antenna type | 2x2 |
WLAN controller model | Intel Wi-Fi 7 BE200 |
WLAN controller manufacturer | Intel |
Bluetooth | |
Bluetooth version | 5.4 |
Ports & interfaces | |
---|---|
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity | 1 |
Ethernet LAN (RJ-45) ports | 1 |
HDMI ports quantity | 1 |
HDMI version | 2.1 |
Thunderbolt 4 ports quantity | 1 |
Thunderbolt 5 ports quantity | 2 |
Intel® Thunderbolt 4 | |
Intel® Thunderbolt 5 | |
Combo headphone/mic port | |
USB Type-C DisplayPort Alternate Mode |
Keyboard | |
---|---|
Pointing device | Touchpad |
Numeric keypad | |
Keyboard backlit | |
Spill-resistant keyboard | |
Input device model | HP Premium Keyboard |
Software | |
---|---|
Operating system installed | Windows 11 Pro |
Brand-specific features | |
---|---|
HP Artificial Intelligence | AI PC, AI Workstation |
HP segment | Business |
Battery | |
---|---|
Battery technology | Lithium Polymer (LiPo) |
Number of battery cells | 8 |
Battery capacity | 99 Wh |
Fast charging | |
Fast charging time (50%) | 30 min |
Power | |
---|---|
AC adapter power | 280 W |
AC adapter frequency | 50 - 60 Hz |
AC adapter input voltage | 100 - 240 V |
Security | |
---|---|
Fingerprint reader | |
Password protection | |
Password protection type | BIOS, Power on, User |
Sustainability | |
---|---|
Sustainability compliance | |
Sustainability certificates | TCO |
Weight & dimensions | |
---|---|
Width | 359 mm |
Depth | 249 mm |
Height | 27 mm |
Weight | 2.43 kg |
Country | Distributor |
---|---|
|
1 distributor(s) |