- Brand : Lenovo
- Product family : ThinkCentre
- Product series : neo
- Product name : ThinkCentre neo 50t Gen 4
- Product code : 12JD0024MZ
- GTIN (EAN/UPC) : 0197529502167
- Category : PCs/Workstations ✚
- Data-sheet quality : created byLenovo
- Product views : 666
- Info modified on : 12 Jun 2025 22:06:24
- Product Brochure/Datasheet (0.6 MB) Carbon Footprint (0.3 MB) Safety Information (4.7 MB) User Guide (7.0 MB) User Guide for Linux (18.6 MB) Lenovo 12JD0024MZ user manual (32.6 MB) EU Declaration of Conformity (0.4 MB)
Embed the product datasheet into your content
This browser does not support the video element.
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Core™ i5 |
Processor model | i5-13400 |
Processor cores | 10 |
Processor threads | 16 |
Processor boost frequency | 4.6 GHz |
Processor frequency | 2.5 GHz |
Memory | |
---|---|
Internal memory | 16 GB |
Maximum internal memory | 64 GB |
Internal memory type | DDR4-SDRAM |
Memory layout (slots x size) | 1 x 16 GB |
Memory slots | 2x DIMM |
Memory clock speed | 3200 MHz |
Storage | |
---|---|
Total storage capacity | 512 GB |
Storage media | SSD |
Optical drive type | DVD±RW |
Total SSDs capacity | 512 GB |
Number of SSDs installed | 1 |
SSD capacity | 512 GB |
SSD interface | PCI Express 4.0 |
NVMe | |
SSD form factor | M.2 |
Card reader integrated |
Graphics | |
---|---|
Discrete graphics card | |
On-board graphics card | |
Discrete graphics card model | Not available |
On-board GPU manufacturer | Intel |
On-board graphics card family | Intel® UHD Graphics |
On-board graphics card model | Intel UHD Graphics 730 |
Network | |
---|---|
Ethernet LAN | |
Wi-Fi |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 4 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 2 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity | 1 |
Ports & interfaces | |
---|---|
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity | 2 |
VGA (D-Sub) ports quantity | 1 |
HDMI ports quantity | 1 |
HDMI version | 1.4b |
DisplayPorts quantity | 1 |
Ethernet LAN (RJ-45) ports | 1 |
Microphone in | |
Headphone outputs | 1 |
Combo headphone/mic port | |
Serial ports quantity | 1 |
Design | |
---|---|
Chassis type | Tower |
Colour name | Black |
Volume | 13.6 L |
Cable lock slot | |
Cable lock slot type | Kensington |
Product colour | Black |
Performance | |
---|---|
Motherboard chipset | Intel B760 |
Audio chip | Realtek ALC222-CG |
Audio system | High Definition Audio |
Number of speakers | 1 |
Trusted Platform Module (TPM) | |
Product type | PC |
Software | |
---|---|
Operating system installed | Windows 11 Pro |
Power | |
---|---|
Power supply | 260 W |
Certificates | |
---|---|
Certification | TCO,RoHS |
Weight & dimensions | |
---|---|
Width | 145 mm |
Depth | 294 mm |
Height | 340 mm |
Weight | 5.5 kg |
Packaging content | |
---|---|
Mouse included | |
Mouse connectivity | Wired |
Keyboard included | |
Keyboard connectivity | Wired |