- Brand : HP
- Product name : Z2 Tower G1i Workstation Desktop PC
- Product code : C2RV3PT
- GTIN (EAN/UPC) : 0199485386294
- Category : คอมพิวเตอร์ส่วนบุคคล/เวิร์กสเตชัน
- Data-sheet quality : created/standardized by Icecat
- Product views : 10
- Info modified on : 25 Jun 2025 17:29:21
Embed the product datasheet into your content
-
HP recommends Windows 11 Pro for businessWork anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[7]
-
Smaller, Functional DesignThe stunning new design features front and rear ledges, so you can easily move your system from location to location.
-
Independent Software Vendor CertificationsWork with confidence knowing your PC is certified by leading software vendors to ensure peak performance even on complex projects.
-
HP AnywareAccess the power of your Z from any device with HP Anyware—remote access software delivering fast responsiveness and image quality, even in film editing and data visualizations.[8]
-
Reengineered performance. Refined cooling.Unleash the power of up to 600W, triple-wide graphics and an Intel Core™ Ultra processor[1]. Smart fan control tunes fan speeds in real-time. New lattice venting optimizes airflow intake.
-
สร้างขึ้นเพื่อต่อยอด ขุมพลังเพื่อการเติบโตNeed to upgrade graphics? Increase memory or storage?[2] Add specialized PCIe cards? With room to expand and tool-less access, you can easily upgrade and add components as needs evolve. Well suited for rack environments, now fit 1 unit in a 4U rack.[3]
-
Power AI-accelerated workflowsAccelerate AI inferencing and development with the Z2 Tower AI workstation. Iterate and problem solve faster on your local device with a powerful discrete GPU delivering AI TOPS while a built-in NPU[4] takes on productivity tasks.
-
ช่วยปกป้องอนาคตที่พวกเราทุกคนล้วนมีร่วมกันAt HP, we care about the impact our products have on our people, communities, and planet. That’s why this device is EPEAT Gold[5] with Climate+ and the outer box packaging is 100% sustainably sourced.[6]