- Brand : DELL
- Product name : Pro QC24250
- Product code : 3W9YK
- GTIN (EAN/UPC) : 5397184935415
- Category : All-in-One PCs/Workstations ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 1277
- Info modified on : 07 Aug 2025 21:46:42
- EU Declaration of Conformity (0.2 MB)
Embed the product datasheet into your content
Display | |
---|---|
Display diagonal | 61 cm (24") |
Display resolution | 1920 x 1080 pixels |
Touchscreen | |
HD type | Full HD |
Display brightness | 300 cd/m² |
Panel type | IPS |
Display technology marketing name | ComfortView Plus |
Pixel pitch | 0.27 x 0.27 mm |
Pixel density | 92 ppi |
RGB colour space | sRGB |
Anti-glare screen | |
Colour gamut | 99% |
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel Core Ultra 7 |
Processor generation | Intel Core Ultra (Series 2) |
Processor model | 265 |
Processor cores | 20 |
Processor threads | 20 |
Processor boost frequency | 5.3 GHz |
Performance cores | 8 |
Efficient cores | 12 |
Performance-core Max Turbo Frequency | 5.2 GHz |
Efficient-core Max Turbo Frequency | 4.6 GHz |
Performance-core base frequency | 2.4 GHz |
Efficient-core base frequency | 1.8 GHz |
Processor cache | 30 MB |
Processor cache type | Smart Cache |
Processor base power | 65 W |
Maximum turbo power | 182 W |
Neural processor unit (NPU) | |
---|---|
Neural processor unit (NPU) | Intel AI Boost |
Sparsity support | |
Windows Studio effects support | |
AI software frameworks supported by NPU | DirectML, OpenVINO, Windows ML, ONNX RT, WebNN |
Total processor performance up to | 33 TOPs |
NPU performance up to | 13 TOPs |
GPU performance up to | 8 TOPs |
Memory | |
---|---|
Internal memory | 16 GB |
Internal memory type | DDR5-SDRAM |
Maximum internal memory | 64 GB |
Memory slots | 2 |
Memory slots type | SO-DIMM |
Memory layout (slots x size) | 1 x 16 GB |
Memory form factor | DIMM/SO-DIMM |
Memory data transfer rate | 5600 MT/s |
Non-ECC |
Storage | |
---|---|
Total storage capacity | 512 GB |
Storage media | SSD |
Number of storage drives installed | 1 |
Total SSDs capacity | 512 GB |
Number of SSDs installed | 1 |
SSD capacity | 512 GB |
SSD interface | PCI Express |
NVMe | |
SSD form factor | M.2 |
Optical drive type | |
Card reader integrated | |
Compatible memory cards | SD, SDHC, SDXC |
Graphics | |
---|---|
Discrete graphics card | |
Discrete graphics card model | Not available |
On-board graphics card | |
On-board GPU manufacturer | Intel |
On-board graphics card family | Intel Graphics |
On-board graphics card model | Intel Graphics |
Audio | |
---|---|
Built-in speaker(s) | |
Number of speakers | 2 |
RMS rated power | 3 W |
Built-in microphone | |
Audio chip | Realtek ALC3289 |
Camera | |
---|---|
Built-in camera | |
Total megapixels | 2.07 MP |
Camera resolution | 1920 x 1080 pixels |
Camera HD type | Full HD |
Privacy camera | |
Privacy type | Pop-up |
Network | |
---|---|
Wi-Fi | |
Top Wi-Fi standard | Wi-Fi 6E (802.11ax) |
Wi-Fi standards | 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax) |
WLAN controller manufacturer | Intel |
WLAN controller model | Intel Wi-Fi 6E AX211 |
Antenna type | 2x2 |
Ethernet LAN | |
Ethernet LAN data rates | 10, 100, 1000 Mbit/s |
Bluetooth |
Ports & interfaces | |
---|---|
Ethernet LAN (RJ-45) ports | 1 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 2 |
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity | 4 |
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity | 1 |
USB 3.2 Gen 2x2 Type-C ports quantity | 1 |
HDMI ports quantity | 2 |
DisplayPorts quantity | 1 |
Combo headphone/mic port | |
PowerShare | |
Number of USB ports with PowerShare support | 1 |
Design | |
---|---|
Colour name | Textured Black |
Product colour | Black |
Cable lock slot | |
Cable lock slot type | Kensington |
Performance | |
---|---|
Product type | All-in-One PC |
Trusted Platform Module (TPM) | |
Trusted Platform Module (TPM) version | 2.0 |
Software | |
---|---|
Operating system architecture | 64-bit |
Operating system installed | Windows 11 Pro |
Pre-installed software | Activate Your Microsoft 365 For A 30 Day Trial |
Power | |
---|---|
AC adapter power | 160 W |
AC adapter frequency | 47/63 Hz |
AC adapter input voltage | 90 - 264 V |
Weight & dimensions | |
---|---|
Weight (with stand) | 9.4 kg |
Width (without stand) | 540 mm |
Depth (without stand) | 57.9 mm |
Height (without stand) | 354.3 mm |
Weight (without stand) | 6.53 kg |
Operational conditions | |
---|---|
Operating temperature (T-T) | 10 - 35 °C |
Storage temperature (T-T) | -40 - 65 °C |
Operating relative humidity (H-H) | 20 - 80% |
Storage relative humidity (H-H) | 5 - 95% |
Operating altitude | -15.2 - 3048 m |
Non-operating altitude | -15.2 - 10668 m |
Sustainability | |
---|---|
Doesn't contain | PVC/BFR |
Other features | |
---|---|
Stand type | Height adjustable stand |
Intel® vPro™ Platform Eligibility |
Country | Distributor |
---|---|
|
1 distributor(s) |