- Brand : Lenovo
- Product family : IdeaPad
- Product series : Slim 5
- Product name : IdeaPad Slim 5 15IRH9R
- Product code : 83J6000YMB
- GTIN (EAN/UPC) : 0198158243773
- Category : Laptops
- Data-sheet quality : created/standardized by Icecat
- Product views : 825
- Info modified on : 11 Jul 2025 10:40:29
- Product Brochure/Datasheet (0.8 MB) Carbon Footprint (0.4 MB) EU Declaration of Conformity (0.6 MB) Safety Information (4.7 MB) Lenovo 83J6000YMB user manual (23.1 MB)
Embed the product datasheet into your content
This browser does not support the video element.
Design | |
---|---|
Colour name | Cloud Grey |
Product type | Laptop |
Product colour | Grey |
Form factor | Clamshell |
Housing material | Aluminium |
Display | |
---|---|
Display diagonal | 38.9 cm (15.3") |
Display resolution | 1920 x 1200 pixels |
Touchscreen | |
HD type | WUXGA |
Panel type | IPS |
LED backlight | |
Native aspect ratio | 16:10 |
Anti-glare screen | |
Display brightness | 300 cd/m² |
RGB colour space | NTSC |
Colour gamut | 45% |
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel Core 7 |
Processor generation | Intel Core (Series 2) |
Processor model | 240H |
Processor cores | 10 |
Processor threads | 16 |
Processor boost frequency | 5.2 GHz |
Performance cores | 6 |
Efficient cores | 4 |
Performance-core Max Turbo Frequency | 5.2 GHz |
Efficient-core Max Turbo Frequency | 4 GHz |
Performance-core base frequency | 2.5 GHz |
Efficient-core base frequency | 1.8 GHz |
Processor cache | 24 MB |
Processor cache type | Smart Cache |
Processor base power | 45 W |
Maximum turbo power | 115 W |
Neural processor unit (NPU) | |
---|---|
Neural processor unit (NPU) |
Memory | |
---|---|
Internal memory | 32 GB |
Internal memory type | LPDDR5x-SDRAM |
Memory clock speed | 5200 MHz |
Memory form factor | On-board |
Maximum internal memory | 32 GB |
Storage | |
---|---|
Total storage capacity | 512 GB |
Storage media | SSD |
Total SSDs capacity | 512 GB |
Number of SSDs installed | 1 |
SSD capacity | 512 GB |
SSD interface | PCI Express 4.0 |
NVMe | |
SSD form factor | M.2 |
Optical drive type | |
Card reader integrated | |
Compatible memory cards | MicroSD (TransFlash) |
Graphics | |
---|---|
Discrete graphics card model | Not available |
On-board graphics card | |
On-board GPU manufacturer | Intel |
Discrete graphics card | |
On-board graphics card family | Intel Graphics |
On-board graphics card model | Intel Graphics |
Audio | |
---|---|
Number of built-in speakers | 2 |
Speaker power | 2 W |
Audio | |
---|---|
Built-in microphone | |
Number of microphones | 2 |
Camera | |
---|---|
Front camera | |
Front camera resolution | 1920 x 1080 pixels |
Front camera HD type | Full HD |
Infrared (IR) camera | |
Privacy camera | |
Privacy type | Privacy shutter |
Network | |
---|---|
Top Wi-Fi standard | Wi-Fi 6 (802.11ax) |
Wi-Fi standards | Wi-Fi 6 (802.11ax) |
Mobile network connection | |
Antenna type | 2x2 |
Ethernet LAN | |
Bluetooth | |
Bluetooth version | 5.2 |
WWAN | Not installed |
Ports & interfaces | |
---|---|
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 2 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity | 2 |
HDMI ports quantity | 1 |
HDMI version | 1.4 |
Combo headphone/mic port | |
USB Sleep-and-Charge |
Performance | |
---|---|
Motherboard chipset | Intel SoC |
Keyboard | |
---|---|
Pointing device | Touchpad |
Numeric keypad | |
Keyboard backlit | |
Keyboard language | Belgian |
Software | |
---|---|
Operating system architecture | 64-bit |
Trial software | Office |
Operating system installed | Windows 11 Home |
Battery | |
---|---|
Battery capacity | 57 Wh |
Power | |
---|---|
AC adapter power | 65 W |
AC adapter frequency | 50/60 Hz |
AC adapter input voltage | 100 - 240 V |
USB Type-C charging port | |
USB Power Delivery (USB PD) |
Security | |
---|---|
Fingerprint reader | |
Windows Hello | |
Trusted Platform Module (TPM) | |
Trusted Platform Module (TPM) version | 2.0 |
Operational conditions | |
---|---|
Operating temperature (T-T) | 5 - 35 °C |
Storage temperature (T-T) | 5 - 43 °C |
Operating relative humidity (H-H) | 8 - 95% |
Storage relative humidity (H-H) | 5 - 95% |
Certificates | |
---|---|
Certification | ENERGY STAR,EPEAT Gold,RoHS |
Weight & dimensions | |
---|---|
Width | 343.5 mm |
Depth | 238.2 mm |
Height | 17.4 mm |
Weight | 1.79 kg |
Packaging content | |
---|---|
AC adapter included |