- Brand : HP
- Product name : C5MT3PA
- Product code : C5MT3PA
- GTIN (EAN/UPC) : 0199485949932
- Category : पीसी/वर्कस्टेशन्स
- Data-sheet quality : created/standardized by Icecat
- Product views : 47
- Info modified on : 30 Jul 2025 16:42:03
Embed the product datasheet into your content.
-
HP recommends Windows 11 Pro for businessWork anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[8]
-
Intel Xeon W processorGet optimized performance whether your professional application utilizes high core count or high frequency with the Intel Xeon W processor.[1]
-
Professional Grade GraphicsTackle advanced video editing, machine learning and simulation projects
-
Ultra Fast Memory ConfigurationsAccelerate your workflow. Power through memory-intensive workloads with fast rendering, simulation, machine learning and video editing performance.
-
Professional performance. Extraordinary expandability.Master intense workflows with up to 2 high-end professional GPUs, 26 cores[1] in a next-gen Intel Xeon W processor, and 512 GB of memoryq[2]. Easily expand as work evolves with tool-less access, 5 PCIe slots, and 2 front accessible NVMe bays.[3]
-
Engineered to stay cool and quiet.Push your desktop workstation without disruptive noise. Smart fan control keeps the system whisper-quiet by tuning fan speeds in real-time using over 20 temperature sensors. Precisely placed vents and ducts streamline airflow and heat removal.
-
Ignite AI innovationAccelerate AI development and inferencing with the Z4 AI workstation, with up to 2 NVIDIA RTX™ 6000 Ada Generation GPUs[4] delivering up to 2,914 AI TOPS for advanced AI. Process proprietary data securely on a local workstation to gain insights faster.
-
Designed with the planet in mind.At HP, we care about the impact our products have on our people, communities, and planet. That’s why the Z4 contains 40% recycled plastics,[5] 10% recycled metal, 100% sustainably sourced outer box packaging, and is EPEAT Gold Climate+ registered.[6,7]
मेमरी | |
---|---|
मेमरी स्लॉट्स | 8x DIMM |
नॉन-ECC |
स्टोरेज | |
---|---|
स्थापन केलेल्या स्टोअरेज ड्राइव्हची संख्या | 1 |
ग्राफिक्स | |
---|---|
डिसक्रीट ग्राफिक्स अडॅप्टर | |
ऑन-बोर्ड ग्राफिक्स अडॅप्टर | |
डिस्क्रीट ग्राफिक्स अडॅप्टरची संख्या | 1 |
नेटवर्क | |
---|---|
इथरनेट LAN |
पोर्ट्स आणि इंटरफेसेस | |
---|---|
USB 3.2 जनरल 1 (3.1 जनरल 1) प्रकार-A पोर्ट्सची संख्या | 4 |
डिझाईन | |
---|---|
चासिस प्रकार | Tower |
3.5" बे ची संख्या | 4 |
केबल लॉक स्लॉट | |
केबल लॉक स्लॉट प्रकार | Kensington |
कामगिरी | |
---|---|
बाजाराची स्थिती | प्रदर्शन |
मदरबोर्ड चिपसेट | Intel W790 |
ऑडिओ चिप | Realtek ALC3205-CG |
पासवर्ड सुरक्षा | |
पासवर्ड संरक्षण प्रकार | BIOS, पॉवर ऑन |
कामगिरी | |
---|---|
ट्रस्टेड प्लॅटफॉर्म मोड्यूल (TPM) | |
उत्पादनाचा प्रकार | Workstation |
ट्रस्टेड प्लॅटफॉर्म मोड्यूलची (TPM) आवृत्ती | 2.0 |
सॉफ्टवेअर | |
---|---|
स्थापित केलेली ऑपरेटिंग प्रणाली | Windows 11 Pro |
ब्रँड-स्पेसिफिक वैशिष्ट्ये | |
---|---|
HP Support Assistant | |
HP कृत्रिम बुद्धिमत्ता | AI Workstation |
HP सेगमेंट | व्यवसाय |
सर्टिफिकेट्स | |
---|---|
लो हलोजन |
सस्टेनॅबिलिटी | |
---|---|
सस्टेनेबिलिटी कम्प्लायन्स | |
सस्टेनॅबिलिटी प्रमाणपत्रे | TCO |
वजन आणि मोजमाप | |
---|---|
रुंदी | 168,9 mm |
खोली | 444,5 mm |
उंची | 386,1 mm |
पॅकेजची रुंदी | 314 mm |
पॅकेजची खोली | 572 mm |
पॅकेजची उंची | 563 mm |
पॅकेजिंग कन्टेन्ट | |
---|---|
कीबोर्ड समाविष्ट |