HP C67J0ET laptop/portátil

  • Marca : HP
  • Nome do produto : C67J0ET
  • Código do produto : C67J0ET
  • GTIN (EAN/UPC) : 0199642023765
  • Categoria : Portáteis
  • Qualidade da ficha técnica : criada/padronizada pela Icecat
  • Visualizações do produto : 22
  • Informação modificada em : 23 Jul 2025 08:01:18
Razões para comprar
  • HP recommends Windows 11 Pro for business
    Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[5]
  • Powerful Intel processor
    Help speed up demanding business applications with the latest generation Intel Core™ processor.[2]
  • Security is your top priority
    The HP Wolf Pro Security Edition provides preconfigured enterprise-level PC protection for small and medium sized businesses.[6]
  • Fast and efficient wireless LAN
    The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit data rate Wi-Fi 7.[8]
  • Browse confidently
    Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[9]
  • Protect identities with HP Multi-Factor Authenticate Gen3
    Keep your network and VPN safe from unauthorized access by requiring up to three factors of authentication for log-in—including fingerprint sensor and IR camera facial recognition—with policies hardened at the silicon level.
  • Collaboration through the NPU
    Look your best on video calls and save some power too. Manage your video controls for internal and external cameras with Poly Camera Pro. Now Auto Framing, Spotlight, Background Blur, and virtual backgrounds save power running on the NPU.[10]
  • A HP recomenda o Windows 11 Pro
    Resuma e reescreva conteúdo, obtenha recomendações relevantes e organize-se com o Microsoft Copilot.[1,7]
  • A Intel equipa os PCs com IA de próxima geração
    Liberte tempo para se concentrar no que importa com o mais recente processador Intel Core™ Ultra com uma NPU de 48 TOPS.[2,3]
  • Grande autonomia de bateria
    Faça mais entre carregamentos com a autonomia da bateria gerida de forma eficiente pela IA de próxima geração.[3]
  • Protegido pela HP Wolf Security
    O HP Wolf Security for Business cria uma defesa resiliente reforçada por hardware, sempre ativa e pronta a responder.[4]