- Marca : HP
- Nome do produto : C67HZET
- Código do produto : C67HZET
- GTIN (EAN/UPC) : 0199642023758
- Categoria : Portáteis
- Qualidade da ficha técnica : criada/padronizada pela Icecat
- Visualizações do produto : 20
- Informação modificada em : 23 Jul 2025 08:01:27
Incorpore a ficha técnica de produto ao seu conteúdo
-
HP recommends Windows 11 Pro for businessWork anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[5]
-
Powerful Intel processorHelp speed up demanding business applications with the latest generation Intel Core™ processor.[2]
-
Fast and efficient wireless LANThe portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit data rate Wi-Fi 7.[6]
-
Browse confidentlyHelp protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[8]
-
Protect identities with HP Multi-Factor Authenticate Gen3Keep your network and VPN safe from unauthorized access by requiring up to three factors of authentication for log-in—including fingerprint sensor and IR camera facial recognition—with policies hardened at the silicon level.
-
Collaboration through the NPULook your best on video calls and save some power too. Manage your video controls for internal and external cameras with Poly Camera Pro. Now Auto Framing, Spotlight, Background Blur, and virtual backgrounds save power running on the NPU.[9]
-
A HP recomenda o Windows 11 ProResuma e reescreva conteúdo, obtenha recomendações relevantes e organize-se com o Microsoft Copilot.[1,7]
-
PCs equipados com Intel e melhorados por IALiberte tempo para se concentrar no que importa com o mais recente processador Intel Core™ Ultra com uma NPU de 11 TOPS.[2,3]
-
Grande autonomia de bateriaFaça mais entre carregamentos com a autonomia da bateria melhorada pela IA.[3]
-
Protegido pela HP Wolf SecurityO HP Wolf Security for Business cria uma defesa resiliente reforçada por hardware, sempre ativa e pronta a responder.[4]