- Brand : DELL
- Product family : Pro
- Product name : QCM1255
- Product code : 29MW5
- GTIN (EAN/UPC) : 5397184938263
- Category : PCs/Workstations ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 447
- Info modified on : 07 Aug 2025 21:46:50
- EU Declaration of Conformity (0.2 MB)
Embed the product datasheet into your content
Processor | |
---|---|
Processor manufacturer | AMD |
Processor family | AMD Ryzen™ 5 PRO |
Processor generation | AMD Ryzen PRO 8000 Series |
Processor model | 8500GE |
Processor cores | 6 |
Processor threads | 12 |
Processor boost frequency | 5 GHz |
Processor frequency | 3.7 GHz |
L2 cache | 6 MB |
L3 cache | 16 MB |
Number of processors installed | 1 |
Processor base power | 35 W |
Neural processor unit (NPU) | |
---|---|
Neural processor unit (NPU) |
Memory | |
---|---|
Internal memory | 16 GB |
Maximum internal memory | 64 GB |
Internal memory type | DDR5-SDRAM |
Memory layout (slots x size) | 2 x 8 GB |
Memory slots | 2x SO-DIMM |
Non-ECC | |
Memory data transfer rate | 4800 MT/s |
Storage | |
---|---|
Total storage capacity | 512 GB |
Storage media | SSD |
Optical drive type | |
Number of storage drives installed | 1 |
Total SSDs capacity | 512 GB |
Number of SSDs installed | 1 |
SSD capacity | 512 GB |
SSD memory type | TLC |
SSD interface | PCI Express |
NVMe | |
SSD form factor | M.2 |
Graphics | |
---|---|
Discrete graphics card | |
On-board graphics card | |
Discrete graphics card model | Not available |
On-board GPU manufacturer | AMD |
On-board graphics card family | AMD Radeon |
On-board graphics card model | AMD Radeon 740M |
Network | |
---|---|
Ethernet LAN | |
Ethernet LAN data rates | 10, 100, 1000 Mbit/s |
Cabling technology | 10/100/1000Base-T(X) |
Wi-Fi | |
Top Wi-Fi standard | Wi-Fi 7 (802.11be) |
Wi-Fi standards | 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax), Wi-Fi 7 (802.11be) |
WLAN controller manufacturer | MediaTek |
WLAN controller model | MediaTek MT7925 |
Antenna type | 2x2 |
Antenna design | Internal |
Bluetooth | |
MU-MIMO |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 2 |
Ports & interfaces | |
---|---|
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 3 |
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity | 1 |
HDMI ports quantity | 1 |
HDMI version | 2.1 |
DisplayPorts quantity | 1 |
DisplayPort version | 1.4a |
Ethernet LAN (RJ-45) ports | 1 |
Combo headphone/mic port | |
DC-in jack |
Design | |
---|---|
Chassis type | Micro PC |
Placement supported | Horizontal/Vertical |
Cable lock slot | |
Cable lock slot type | Kensington |
Product colour | Black |
Performance | |
---|---|
Motherboard chipset | AMD PRO 665 |
Audio chip | Realtek ALC3204 |
Audio system | High Definition Audio |
Audio output channels | 4.0 channels |
Built-in speaker(s) | |
Trusted Platform Module (TPM) | |
Product type | Mini PC |
Trusted Platform Module (TPM) version | 2.0 |
Software | |
---|---|
Operating system architecture | 64-bit |
Operating system installed | Windows 11 Pro |
Trial software | Activate Your Microsoft 365 For A 30 Day Trial |
Power | |
---|---|
Power supply | 65 W |
Power supply input voltage | 100 - 240 V |
Power supply input frequency | 50/60 Hz |
Operational conditions | |
---|---|
Operating temperature (T-T) | 10 - 35 °C |
Storage temperature (T-T) | -40 - 65 °C |
Operating relative humidity (H-H) | 20 - 80% |
Storage relative humidity (H-H) | 5 - 95% |
Operating altitude | -15.2 - 3048 m |
Non-operating altitude | -15.2 - 10668 m |
Operating vibration | 0.26 G |
Non-operating vibration | 1.37 G |
Operating shock | 40 G |
Non-operating shock | 105 G |
Sustainability | |
---|---|
Doesn't contain | PVC/BFR |
Weight & dimensions | |
---|---|
Width | 36 mm |
Depth | 178 mm |
Height | 182 mm |
Weight | 1.39 kg |
Packaging content | |
---|---|
Cables included | AC |
Display | |
---|---|
Display included |