- Brand : DELL
- Product family : Pro Max
- Product series : 16 Premium
- Product name : MA16250
- Product code : MX31R
- GTIN (EAN/UPC) : 5397184966136
- Category : Laptops
- Data-sheet quality : created/standardized by Icecat
- Product views : 245
- Info modified on : 07 Aug 2025 21:47:19
- EU Declaration of Conformity (0.2 MB)
Embed the product datasheet into your content
Design | |
---|---|
Colour name | Magnetite |
Product type | Mobile workstation |
Product colour | Black |
Form factor | Clamshell |
Display | |
---|---|
Display diagonal | 40.6 cm (16") |
Display resolution | 1920 x 1200 pixels |
Touchscreen | |
HD type | Full HD+ |
Panel type | WVA |
Native aspect ratio | 16:10 |
Anti-glare screen | |
Display brightness | 500 cd/m² |
Pixel density | 142 ppi |
RGB colour space | DCI-P3 |
Colour gamut | 100% |
Display response rise/fall | 35 ms |
Maximum refresh rate | 120 Hz |
Contrast ratio (typical) | 1500:1 |
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel Core Ultra 7 |
Processor generation | Intel Core Ultra (Series 2) |
Processor model | 265H |
Processor cores | 16 |
Processor threads | 16 |
Processor boost frequency | 5.3 GHz |
Performance cores | 6 |
Efficient cores | 8 |
Low Power Efficient-cores | 2 |
Performance-core Max Turbo Frequency | 5.3 GHz |
Efficient-core Max Turbo Frequency | 4.5 GHz |
Low Power Efficient-core Max Turbo Frequency | 2.5 GHz |
Performance-core base frequency | 2.2 GHz |
Efficient-core base frequency | 1.7 GHz |
Low Power Efficient-core Base Frequency | 700 MHz |
Processor cache | 24 MB |
Processor base power | 28 W |
Maximum turbo power | 115 W |
Neural processor unit (NPU) | |
---|---|
Neural processor unit (NPU) | Intel AI Boost |
Sparsity support | |
Windows Studio effects support | |
AI software frameworks supported by NPU | DirectML, OpenVINO, Windows ML, ONNX RT, WebNN |
Total processor performance up to | 97 TOPs |
NPU performance up to | 13 TOPs |
GPU performance up to | 75 TOPs |
Memory | |
---|---|
Internal memory | 32 GB |
Internal memory type | LPDDR5x-SDRAM |
Memory form factor | On-board |
Maximum internal memory | 32 GB |
Memory data transfer rate | 8400 MT/s |
Storage | |
---|---|
Total storage capacity | 1 TB |
Storage media | SSD |
Total SSDs capacity | 1 TB |
Number of SSDs installed | 1 |
SSD capacity | 1 TB |
SSD interface | PCI Express 4.0 |
NVMe | |
SSD form factor | M.2 |
Optical drive type | |
Card reader integrated | |
Compatible memory cards | SD, SDHC, SDXC |
Graphics | |
---|---|
Discrete GPU manufacturer | NVIDIA |
Discrete graphics card memory | 8 GB |
Discrete graphics memory type | GDDR7 |
On-board graphics card | |
On-board GPU manufacturer | Intel |
Discrete graphics card | |
On-board graphics card family | Intel Arc Graphics |
On-board graphics card model | Intel Arc 140T |
Audio | |
---|---|
Audio chip | Cirrus Logic CS42L43 |
Audio system | Dolby Atmos |
Number of built-in speakers | 4 |
Built-in microphone |
Camera | |
---|---|
Front camera | |
Front camera resolution (numeric) | 8 MP |
Front camera resolution | 2560 x 1440 pixels |
Video capturing speed | 30 fps |
Infrared (IR) camera |
Network | |
---|---|
Top Wi-Fi standard | Wi-Fi 7 (802.11be) |
Wi-Fi standards | 802.11a, 802.11ad, 802.11b, 802.11g, Wi-Fi 5 (802.11ac), Wi-Fi 7 (802.11be) |
Mobile network connection | |
Wi-Fi band | Tri-band (2.4 GHz / 5 GHz / 6 GHz) |
WLAN controller model | Intel Wi-Fi 7 BE201 |
WLAN controller manufacturer | Intel |
Bluetooth |
Ports & interfaces | |
---|---|
HDMI ports quantity | 1 |
HDMI version | 2.1 |
Thunderbolt 4 ports quantity | 1 |
Thunderbolt 5 ports quantity | 2 |
Intel® Thunderbolt 4 | |
Intel® Thunderbolt 5 | |
Combo headphone/mic port | |
USB Type-C DisplayPort Alternate Mode |
Performance | |
---|---|
Motherboard chipset | Intel SoC |
Ambient light sensor | |
Accelerometer | |
Hall sensor |
Keyboard | |
---|---|
Pointing device | Touchpad |
Numeric keypad | |
Keyboard backlit | |
Spill-resistant keyboard | |
Keyboard language | Slovakian, Czech |
Software | |
---|---|
Operating system architecture | 64-bit |
Trial software | Activate Your Microsoft 365 For A 30 Day Trial |
Operating system installed | Windows 11 Pro |
Brand-specific features | |
---|---|
Brand specific technologies | Express Charge Boost capable |
Battery | |
---|---|
Battery technology | Lithium-Ion (Li-Ion) |
Number of battery cells | 6 |
Battery capacity | 96 Wh |
Battery voltage | 11.7 V |
Battery recharge time | 3 h |
Fast charging | |
Battery weight | 351 g |
Power | |
---|---|
AC adapter power | 165 W |
AC adapter frequency | 50/60 Hz |
AC adapter input voltage | 100 - 240 V |
USB Type-C charging port | |
USB Type-C required charging power (min) | 100 W |
USB Type-C required charging power (max) | 100 W |
USB Power Delivery (USB PD) | |
USB charging voltage | 20, 5, 9, 15 V |
Security | |
---|---|
Cable lock slot | |
Cable lock slot type | Wedge |
Fingerprint reader | |
Trusted Platform Module (TPM) | |
Trusted Platform Module (TPM) version | 2.0 |
Operational conditions | |
---|---|
Operating temperature (T-T) | 0 - 35 °C |
Storage temperature (T-T) | -40 - 65 °C |
Operating relative humidity (H-H) | 10 - 90% |
Storage relative humidity (H-H) | 0 - 95% |
Operating altitude | -15.2 - 3048 m |
Non-operating altitude | -15.2 - 10668 m |
Operating shock | 110 G |
Non-operating shock | 160 G |
Operating vibration | 0.66 G |
Non-operating vibration | 1.3 G |
Weight & dimensions | |
---|---|
Width | 353.8 mm |
Depth | 240.3 mm |
Height (front) | 2.08 cm |
Height (rear) | 2.08 cm |
Weight | 2.19 kg |
Packaging content | |
---|---|
AC adapter included |