- Brand : Lenovo
- Product family : ThinkCentre
- Product series : M
- Product name : ThinkCentre M70s Gen 5
- Product code : 12U8001WEE
- GTIN (EAN/UPC) : 0198154476656
- Category : PCs/Workstations ✚
- Data-sheet quality : created byLenovo
- Product views : 131
- Info modified on : 12 Aug 2025 22:02:34
- Product Brochure/Datasheet (0.2 MB) EU Declaration of Conformity (0.3 MB) Safety Information (4.7 MB) User Guide for Linux (20.0 MB) Lenovo 12U8001WEE user manual (28.0 MB)
Embed the product datasheet into your content
This browser does not support the video element.
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Core™ i7 |
Processor model | i7-13700 |
Processor cores | 16 |
Processor threads | 24 |
Processor boost frequency | 5.1 GHz |
Processor frequency | 2.1 GHz |
Memory | |
---|---|
Internal memory | 16 GB |
Maximum internal memory | 64 GB |
Internal memory type | DDR5-SDRAM |
Memory layout (slots x size) | 1 x 16 GB |
Memory slots | 2x DIMM |
Memory clock speed | 5600 MHz |
Storage | |
---|---|
Total storage capacity | 512 GB |
Storage media | SSD |
Optical drive type | DVD±RW |
Total SSDs capacity | 512 GB |
Number of SSDs installed | 1 |
SSD capacity | 512 GB |
SSD interface | PCI Express 4.0 |
NVMe | |
SSD form factor | M.2 |
Card reader integrated |
Graphics | |
---|---|
Discrete graphics card | |
On-board graphics card | |
Discrete graphics card model | Not available |
On-board GPU manufacturer | Intel |
On-board graphics card family | Intel® UHD Graphics |
On-board graphics card model | Intel UHD Graphics 770 |
Network | |
---|---|
Ethernet LAN | |
Ethernet LAN data rates | 100, 1000 Mbit/s |
Wi-Fi |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 4 |
Ports & interfaces | |
---|---|
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 4 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity | 1 |
HDMI ports quantity | 1 |
HDMI version | 2.1 |
DisplayPorts quantity | 1 |
Ethernet LAN (RJ-45) ports | 1 |
Microphone in | |
Combo headphone/mic port |
Design | |
---|---|
Chassis type | SFF |
Colour name | Black |
Volume | 8.2 L |
Cable lock slot | |
Cable lock slot type | Kensington |
Product colour | Black |
Performance | |
---|---|
Motherboard chipset | Intel Q670 |
Audio chip | Realtek ALC623-CG |
Audio system | High Definition Audio |
Number of speakers | 1 |
Trusted Platform Module (TPM) | |
Product type | PC |
Software | |
---|---|
Operating system language | English |
Operating system installed | Windows 11 Pro |
Power | |
---|---|
Power supply | 260 W |
Certificates | |
---|---|
Certification | TCO,RoHS |
Weight & dimensions | |
---|---|
Width | 92.5 mm |
Depth | 297.7 mm |
Height | 339.5 mm |
Weight | 5.3 kg |
Packaging content | |
---|---|
Mouse included | |
Mouse connectivity | Wired |
Keyboard included | |
Keyboard connectivity | Wired |