- Brand : Philips
- Product family : Essential
- Product name : HP8659/00
- Product code : HP8659/00
- GTIN (EAN/UPC) : 0871010367755
- Category : Hair Styling Tools
- Data-sheet quality : created/standardized by Icecat
- Product views : 108191
- Info modified on : 09 Mar 2024 14:04:25
Embed the product datasheet into your content
Performance | |
---|---|
Adjustable thermostat | |
Number of heating levels | 2 |
Type | Hot air brush |
Hair straightening | |
Ionic function | |
Ceramic heating system |
Design | |
---|---|
Product colour | Black, Gold |
Hanging type | Hanging ring |
Ergonomics | |
---|---|
Auto power off | |
Cord length | 1.8 m |
Power | |
---|---|
Power | 650 W |
AC input voltage | 220-240 V |