- Brand : Philips
- Product family : WeatherVision
- Product name : 12336WVS2
- Product code : 12336WVS2
- Category : Car Light Bulbs
- Data-sheet quality : created/standardized by Icecat
- Product views : 64212
- Info modified on : 16 May 2025 05:49:09
Embed the product datasheet into your content
Performance | |
---|---|
Fitting/cap type | H3 |
Power | 55 W |
Bulb type | Halogen |
Base type | PK22s |
Input voltage | 12 V |
Colour temperature | 2600 K |
Luminous flux | 1450 lm |
Vehicle bulb application | Fog light |
ECE compliance | |
Homologation |
Weight & dimensions | |
---|---|
Width | 109 mm |
Gross weight | 2.53 kg |
Packaging data | |
---|---|
Package width | 22.8 mm |
Package depth | 276 mm |
Packaging data | |
---|---|
Package height | 109 mm |
Package weight | 2.53 g |
Package type | Blister |
Technical details | |
---|---|
Type | Headlights |
Voltage | 12 V |
EAN1 | 8711500778727 |
Key benefits | Bright white light |
Net weight | 6.38 g |
Pack quantity/MOQ | 20 |
Product highlight | 2600K |
Lifetime | B3/Tc = 200/400 |
Packaging gross weight | 126.5 g |
Minimum order quantity | 20 pc(s) |
Logistics data | |
---|---|
EAN3 | 8711500778734 |