- Brand : HP
- Product name : Desktop Mini 500GB Hard Drive I/O Module
- Product code : K9Q82AA
- GTIN (EAN/UPC) : 0888793972809
- Category : External Hard Drives
- Data-sheet quality : created/standardized by Icecat
- Product views : 237146
- Info modified on : 14 Jun 2024 16:54:31
- Product Brochure/Datasheet (0.3 MB)
Embed the product datasheet into your content
-
Easy assemblySlide and hook the Module to the PC with the included screws, connect with the included USB 2.0 cable, and use the integrated VESA mount to place the Module wherever you need it.
-
Make it secureLock the Module to your HP Desktop Mini PC or a desk or table with the optional HP Ultra-Slim Cable Lock.
-
World-class supportRest easy with a one-year limited warranty.
Hard drive | |
---|---|
HDD capacity | 500 GB |
HDD speed | 7200 RPM |
HDD size | 2.5" |
Interface | Serial ATA |
Type | HDD |
Storage drive average seek time | 11 ms |
Storage drive buffer size | 16 MB |
Ports & interfaces | |
---|---|
Maximum data transfer rate | 6000 Mbit/s |
USB connector | USB |
USB version | 3.2 Gen 1 (3.1 Gen 1) |
Features | |
---|---|
Product colour | Black |
HP segment | Business |
Power | |
---|---|
Bus powered |
Weight & dimensions | |
---|---|
Width | 177 mm |
Depth | 174.6 mm |
Height | 22.8 mm |
Weight | 729 g |
Logistics data | |
---|---|
Harmonized System (HS) code | 84717050 |
Other features | |
---|---|
Connectivity technology | Wired |
Country | Distributor |
---|---|
|
2 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |