- Brand : Philips
- Product name : Spot
- Product code : 8718696562765
- GTIN (EAN/UPC) : 8718696562765
- Category : LED Bulbs
- Data-sheet quality : created/standardized by Icecat
- Product views : 95506
- Info modified on : 27 Mar 2025 19:22:02
- Product Brochure/Datasheet (0.6 MB) EU Energy Label (1.3 MB)
Embed the product datasheet into your content
-
Designed for the comfort of your eyesIt's easy to see how harsh lighting can strain the eyes. Too bright, and you get glare. Too soft and you experience flicker. Now you can gently light up your world with LEDs designed to go easy on the eyes, and create the perfect ambience for your home.
-
No visible flickerWhen your light flickers in quick succession it could be hard on the eyes, cause headaches and even set off an attack for those with photosensitive epilepsy. It's both unpleasant and unnecessary. LEDs can flicker because of their rapid response to the driver current. However, because Philips LEDs are designed so that variations in your driver current's output are minimised, they eliminate the factors that cause flicker. So, you won't see it, not even a hint.
-
Long-life bulbs – Last up to 15 yearsWith a lifetime of up to 15,000 hours, you can reduce the hassle of frequently replacing your light bulbs, and enjoy a perfect lighting solution for over 15 years.
-
Perfect for accent lightingModern lighting with a familiar wide-angle light output (36 degrees), this LED spot is suitable for both accent lighting and general-purpose lighting. It can be used in recesses and track light fixtures, and is ideal for use in kitchens, kitchen island lighting, living rooms and dining rooms.
-
Learn about lightColour temperature: light can have different colour temperatures, indicated in units called Kelvin (K). Lamps with a low Kelvin value produce a warm, more tranquil light, while those with a higher Kelvin value produce a cool, more energising light. CRI: the colour rendering index (CRI) is used to describe the effect of a light source on colour appearance. Natural sunlight has a CRI of 100. The CRI of Philips LED lamps is always higher than 80, which ensures that colours are shown as true and natural.
-
Better for your wallet and your planetLED technology saves up to 80% energy compared to your standard bulb. It therefore pays for itself and saves you money year after year. It also helps to protect the environment.
-
Similar shape and size as halogen reflectorsWith its beautifully shaped design and familiar dimensions, this is a modern lighting, LED reflector. The perfect sustainable replacement for traditional halogen reflectors.
-
Cool, daylightThis bulb has a colour temperature of 6,500 K, which is the highest colour temperature available in this bulb category. It therefore gives you a lighting effect that is the closest to that of natural daylight. This will help you to focus and experience every detail.
-
Homogen beam patternThe Single Optic lens provides a superb light beam without the shadows that normally appear at the beam spread edge, as happens with traditional halogen spots.
-
No UV or InfraRedThe light has no infra-red component, so no heat is radiated. Also, there is no ultra-violet component in this light. These two characteristics mean that this light will not cause fabric and other items to fade.
Performance | |
---|---|
Bulb shape | Reflector |
Bulb size | MR16 |
Bulb lifetime | 15000 h |
Equivalent bulb power | 50 W |
Light colour | Cool daylight |
Colour temperature | 6500 K |
Colour temperature (min) | 6500 K |
Colour temperature (max) | 6500 K |
Dimmable | |
Beam angle (max) | 36° |
Color Rendering Index (CRI) | 80 |
Power factor | 0.5 |
Number of switch cycles | 20000 |
Lumen maintenance factor | 70% |
Luminous efficacy | 84 lm/W |
Bulb power | 4.6 W |
Fitting/cap type | GU10 |
Luminous intensity | 770 cd |
Product colour | Blue, Transparent |
Rated peak intensity | 770 cd |
Light distribution | Directional |
Light application | Accent light |
Instant full light |
Power | |
---|---|
Bulb current | 39 mA |
Input voltage | 220 - 240 V |
Input frequency | 50 - 60 Hz |
Weight & dimensions | |
---|---|
Length | 54 mm |
Width | 5 mm |
Depth | 54 mm |
Height | 5.4 mm |
Packaging data | |
---|---|
Package width | 9 mm |
Package depth | 49 mm |
Packaging data | |
---|---|
Package height | 146 mm |
Package net weight | 52 g |
Package type | Blister |
Package gross weight | 64 g |
Other features | |
---|---|
AC input voltage | 220-240 V |
Rated lifetime | 15000 h |
AC input frequency | 50-60 Hz |
Energy efficiency class (old) | A++ |
Technical details | |
---|---|
Replacement bulb power (max) | 4.6 W |
Mercury content | 0 mg |
Quantity | 1 |
Rated power | 4.6 W |
Start-up time | 0.5 s |
Voltage | 220-240 V |
Average life (2.7h/day) | 15 year(s) |
Range | LED Classic |
Bulb lifetime (@ 2.7 hrs/day) | 15 year(s) |
Power consumption (1000 hours) | 5 kWh |
Rated beam angle | 36° |
Eye comfort | |
Nominal luminous flux | 390 lm |
Product family | LED Classic |
SAP width per piece | 9.000 cm |
SAP length per piece | 4.900 cm |
SAP height per piece | 14.600 cm |
SAP EAN gross weight per piece | 0,064 g |
Logistics data | |
---|---|
EAN/UPC/GTIN (packaging) | 8718696730393 |
12NC Logistic code(s) | 929001218358 |
SAP EAN/UPC per piece | 8718696562765 |