- Brand : Philips
- Product name : Bulb 8718696823620
- Product code : 8718696823620
- Category : LED Bulbs
- Data-sheet quality : created byPhilips
- Product views : 11388
- Info modified on : 11 Jul 2022 14:00:26
- Product Brochure/Datasheet (0.3 MB)
Embed the product datasheet into your content
-
A simple LED for everyday useThe Philips everyday LED is the perfect bulb for your basic lighting needs. It provides the beautiful light and dependable performance you expect from LED at an affordable price.
Performance | |
---|---|
Bulb size | E27 |
Bulb lifetime | 15000 h |
Equivalent bulb power | 68 W |
Colour temperature | 3000 K |
Dimmable | |
Beam angle (max) | 200° |
Color Rendering Index (CRI) | 80 |
Power factor | 0.5 |
Number of switch cycles | 50000 |
Lumen maintenance factor | 0.7% |
Power | |
---|---|
Bulb current | 72 mA |
Weight & dimensions | |
---|---|
Width | 60 mm |
Height | 110 mm |
Other features | |
---|---|
Rated lifetime | 15000 h |
Technical details | |
---|---|
Rated power | 8 W |
Light output | 770 lm |
Start-up time | 0.5 s |
Power | 8 W |
Average life (2.7h/day) | 15 year(s) |
Rated luminous flux | 770 lm |