- Brand : Philips
- Product name : 11163UEMX1
- Product code : 11163UEMX1
- Category : Motorcycle Light Bulbs
- Data-sheet quality : created/standardized by Icecat
- Product views : 10203
- Info modified on : 16 May 2025 05:40:54
Embed the product datasheet into your content
Performance | |
---|---|
Bulb type | LED |
Input voltage | 12 V |
Colour temperature | 6500 K |
Fitting/cap type | M5 |
Base type | P15d-25-1 |
Vehicle bulb application | Headlight |
Luminous flux | 460 lm |
Bulb power | 8 W |
Weight & dimensions | |
---|---|
Net weight per piece | 3.3 g |
Packaging data | |
---|---|
Quantity per pack | 1 pc(s) |
Package width | 26 mm |
Package depth | 55 mm |
Package height | 75 mm |
Package weight | 6 g |
Package type | Box |
Logistics data | |
---|---|
Minimum order quantity | 10 pc(s) |