- Brand : Philips
- Product name : 913713824601
- Product code : 913713824601
- GTIN (EAN/UPC) : 8718699738792
- Category : Lighting Accessories
- Data-sheet quality : created/standardized by Icecat
- Product views : 17600
- Info modified on : 09 Aug 2025 08:45:33
- Product Brochure/Datasheet (0.1 MB)
Embed the product datasheet into your content
Performance | |
---|---|
Type | Lighting starter |
Product colour | White |
Housing material | Metal, Plastic |
Power | |
---|---|
Power source | AC |
AC input voltage | 240 V |
AC input frequency | 50 Hz |
Current | 32 A |
Output current | 32 A |
Weight & dimensions | |
---|---|
Weight | 58 g |
Length | 51 mm |
Weight & dimensions | |
---|---|
Width | 22.5 mm |
Height | 50 mm |
Depth | 50 mm |
Packaging data | |
---|---|
Package width | 22.5 mm |
Package height | 51 mm |
Package depth | 5 mm |
Package weight | 59 g |
Package net weight | 60 g |
Package gross weight | 60 g |
Logistics data | |
---|---|
12NC Logistic code(s) | 913713824601 |