- Brand : HP
- Product name : 775 500-ml Cyan DesignJet Ink Cartridge
- Product code : 1XB17A
- GTIN (EAN/UPC) : 0194721409348
- Category : Ink Cartridges
- Data-sheet quality : created/standardized by Icecat
- Product views : 134081
- Info modified on : 10 Aug 2025 21:54:53
- CE marking (0.7 MB) CE marking (1.0 MB) CE marking (0.9 MB)
Embed the product datasheet into your content
Features | |
---|---|
Compatibility | DesignJet Z6 Pro |
Quantity per pack | 1 pc(s) |
Colour ink cartridges quantity | 1 |
Colour ink volume | 500 ml |
Type | Original |
Cartridge capacity | Standard Yield |
Printing colours | Cyan |
Brand compatibility | HP |
Supply type | Single pack |
Weight & dimensions | |
---|---|
Width | 152 mm |
Depth | 64 mm |
Height | 125 mm |
Weight | 621 g |
Packaging data | |
---|---|
Package width | 152 mm |
Package depth | 64 mm |
Package height | 125 mm |
Packaging data | |
---|---|
Package weight | 665,3 g |
Technical details | |
---|---|
Box contents | Ink cartridge |
Logistics data | |
---|---|
Pallet dimensions (W x D x H) | 1219 x 1016 x 1446,5 mm |
Quantity per pallet | 864 pc(s) |
Number of cartons per pallet | 72 pc(s) |
Number of layers per pallet | 8 pc(s) |
Number of cartons per pallet layer | 9 pc(s) |
Quantity per master (outer) case | 12 pc(s) |
Pallet dimensions (W x D x H) (imperial) | 1219,2 x 1016 x 1445,3 mm (48 x 40 x 56.9") |
Pallet net height | 144,7 cm |
Pallet net depth | 101,6 cm |
Pallet net width | 121,9 cm |
Pallet net weight | 657,8 kg |
Harmonized System (HS) code | 84439990 |
Country | Distributor |
---|---|
|
3 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |
|
5 distributor(s) |
|
2 distributor(s) |
|
3 distributor(s) |
|
3 distributor(s) |
|
3 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |