location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 630 G10 Intel® Core™ i7 i7-1355U حاسوب محمول 33,8 سم (13.3") HD كامل 16 جيغابايت DDR4-SDRAM 512 جيغابايت سواقة قرص ثابت Wi-Fi 6E (802.11ax) FreeDOS فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
عمل تجاري
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 630 G10
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9G1N8ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415947550 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 5908
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 02 Aug 2025 15:46:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 630 G10 Intel® Core™ i7 i7-1355U حاسوب محمول 33,8 سم (13.3") HD كامل 16 جيغابايت DDR4-SDRAM 512 جيغابايت سواقة قرص ثابت Wi-Fi 6E (802.11ax) FreeDOS فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - نوع أول حاسوب محمول صدفي فضة
  • - Intel® Core™ i7 i7-1355U نوى المعالجات: 10
  • - 33,8 سم (13.3") HD كامل 1920 x 1080 بيكسل IPS إضاءة خلفية LED 16:9
  • - 16 جيغابايت DDR4-SDRAM 3200 ميجا هرتز 1 x 16 جيغابايت
  • - 512 جيغابايت سواقة قرص ثابت
  • - Wi-Fi 6E (802.11ax) بلوتوث 5.3
  • - ليثيوم أيون 42 واط ساعي 65 عرض
  • - FreeDOS
أكثر>>>
معالج Intel Core™‎ من الجيل الثالث عشر

استمتع بالتوليفة المثالية من الأداء القوي السريع والقيمة التي يقدمها معالج ™Intel Core من الجيل الثالث عشر لإنجاز مهام العمل المتعددة بسلاسة وكفاءة باستخدام مراكز المعالجة المتعددة.[1]

بطاقة LAN سريعة وفعَّالة

سهولة حمل الكمبيوتر الشخصي وكفاءة الاتصال السريع تحددان المكان الذي يمكنك العمل فيه. استمتع باتصال سريع عالي الكفاءة في البيئات اللاسلكية المزدحمة بالبيانات بفضل تقنية اتصال Wi-Fi 6E التي تدعم نقل البيانات بسرعات جيجابت.[6]

استعرض بأمان

ساعد على حماية الكمبيوتر الشخصي من مواقع الويب المصابة ومرفقات Microsoft Office وPDF للقراءة فقط التي تحتوي على البرامج الضارة أو برامج طلب الفدية أو الفيروسات باستخدام أمان مطبق على مستوى الأجهزة من HP Sure Click.[7]

الإصلاح التلقائي من الهجمات التي يتعرض لها البرنامج الثابت

الهجمات على البرامج الثابتة قد تدمر جهاز الكمبيوتر لديك تمامًا. احصل على حماية فائقة باستمرار بفضل نظام BIOS ذاتي الإصلاح من HP - إذ تعمل تقنية HP Sure Start Gen7 على استرداد نظام BIOS تلقائيًّا من هجمات البرامج الضارة أو فيروسات الروتكيت أو التلف.

بصمتك هي كلمة مرورك

وداعًا لأسماء المستخدمين وكلمات المرور. ما عليك سوى تسجيل الدخول إلى Windows ومواقع الويب بواسطة مستشعر البصمات الاختياري.

أحدث معالج Intel‎

ارتق بالأداء لمستويات أعلى بفضل أحدث معالج من Intel‎[2] في هذا الكمبيوتر المحمول المتاح عالميًا وسهل الصيانة.

محمي بواسطة HP Wolf Security

تنشئ حلول HP Wolf Security for Business دفاعًا مرنًا دائم العمل يُطبق بواسطة الأجهزة.[3]

مكبرات صوت فائقة الوضوح

استمتع بأداء صوتي فائق الوضوح بفضل ميزة الصوت الديناميكي من HP[4] وتقليل الضوضاء المعتمد على الذكاء الاصطناعي من HP.[4]

ساعد في حماية مستقبلنا المشترك

يحتوي هذا الكمبيوتر الشخصي على 50% على الأقل من البلاستيك المعاد تدويره بعد الاستهلاك في أغطية المفاتيح.[5]

تصميم
اسم اللون
Pike silver aluminum
نوع المنتج *
حاسوب محمول
لون المنتج *
فضة
شكل الجهاز *
صدفي
تموضع السوق
نوع أول
سنة المقدمة
2024
الاسم التجاري الأصلي
HP
عرض
قطر الشاشة *
33,8 سم (13.3")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD
HD كامل
نوع اللوحة
IPS
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
شاشة مقاومة للمعان
Yes
سطوع الشاشة
250 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
33,8 سم
مساحة الألوان الأساسية أحمر أخضر أزرق
NTSC
سلسلة الألوان
45%
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
13th gen Intel® Core™ i7
طراز المعالج *
i7-1355U
نوى المعالجات
10
أسنان المعالج
12
تردد تعزيز المعالج
5 جيغاهرتز
نوى الأداء
2
النوى الفعالة
8
تردد التوربو الأقصى لمعالج الأداء
5 جيغاهرتز
تردد التوربو الأقصى ذو النواة الفعالة
3,7 جيغاهرتز
ذاكرة المعالج المخبئية
12 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
قوة قاعدة المعالج
15 عرض
أقصى طاقة توربين
55 عرض
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
سرعة ساعة الذاكرة
3200 ميجا هرتز
عامل شكل الذاكرة
SO-DIMM
تصميم الذاكرة فتحات x حجم)
1 x 16 جيغابايت
مداخل الذاكرة
2x SO-DIMM
الحد الاقصى لسعة الذاكرة الداخلية *
64 جيغابايت
معدل نقل بيانات الذاكرة
3200 ميغا تحويل في الثانية
غير صناعة الدارات السريعة Non-ECC
Yes
وسائط التخزين
سعة التخزين الاجمالية *
512 جيغابايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الثابت
512 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
512 جيغابايت
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
نوع محرك الأقراص الضوئية *
No
الرسومات
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
بطاقة رسوميات ديسكريت *
No
الصوت
مكبرات الصوت مدمجة
Yes
عدد مكبرات الصوت المدمجة
2
ميكروفون داخلي
Yes
عدد الميكروفونات
2
آلة التصوير
آلة تصوير أمامية
Yes
وضوح آلة التصوير الأمامية (رقمي)
1280 x 720 بيكسل
كاميرا أمامية نوع HD
عالي الوضوح
الشبكات
معيار واي فاي *
Wi-Fi 6E (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6E (802.11ax)
اتصال شبكة الجوال *
No
نوع الانتينا الهوائي
2x2
طراز كونترولر WLAN
Intel Wi-Fi 6E AX211
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
بلوتوث
Yes
اصدار البلوتوث
5.3
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
2.1
كمية 4 منافذ الصاعقة
1
منفذ سماعة/ميكروفون مزدوج
Yes
طور USB Type-C DisplayPort Alternate
Yes
لوحة المفاتيح
جهاز التأشير
Clickpad
لوحة مفاتيح رقمية *
No
لوحة مفاتيح مضاءة خلفياً
Yes
لوحة مفاتيح بنمط الجزيرة
Yes
لوحة مفاتيح مضادة للسكب
Yes
طراز جهاز الإدخال
HP Premium Collaboration Keyboard
برمجيات
نظام التشغيل المثبت *
FreeDOS
مزايا خاصة بالعلامة التجارية
نوع مكبرات صوت إتش بي
HP Dual Speakers
محسن توصيل HP
Yes
HP Smart AC Adapter
Yes
أدوات أمن إتش بي
HP Secure Erase; HP Sure Click; HP Sure Sense; HP Sure Admin; HP BIOSphere Gen6; HP Client Security Manager Gen7; HP Sure Start Gen7; HP Wake on WLAN; HP Tamper Lock; HP Sure Run Gen5; HP Sure Recover Gen5
أدوات إدارة إتش بي
HP Cloud Recovery; HP Connect for Microsoft Endpoint Manager
برمجيات إتش بي المزودة
HP Hotkey Support; HP Power Manager; myHP; HP Privacy Settings; HP Notifications; HP PC Hardware Diagnostics Windows; HP Services Scan
قسم HP
عمل تجاري
بطارية
تقنية البطارية
ليثيوم أيون
عدد وحدات البطارية
3
استطاعة البطارية (واط ساعي) *
42 واط ساعي
وزن البطارية
181,83 غرام
إدارة الطاقة
طاقة محول التيار المتردد
65 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
منفذ شحن USB من النوع C *
Yes
USB Power Delivery
Yes
الأمن
قارئ البصمات
Yes
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة
شهادات
هالوجين منخفض
Yes
شهادات الامتثال
CCC, CECP
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة, TCO
الوزن والأبعاد
العرض
306,9 ملم
العمق
208,4 ملم
الارتفاع
15,9 ملم
الوزن *
1,22 كيلو غرام
تعبئة البيانات
عرض التغليف
69 ملم
عمق التغليف
483 ملم
ارتفاع التغليف
305 ملم
مزايا أخرى
عدد مكبرات الصوت
2
البلد Distributor
United Arab Emirates 2 distributor(s)