location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion x360 2-in-1 Laptop 14-ek2021ne هجين (2 في 1) الشاشات الحساسة التي تعمل باللمس 512 جيغابايت سواقة قرص ثابت Wi-Fi 6 (802.11ax) Windows 11 Home فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
منزل
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion x360 2-in-1 Laptop 14-ek2021ne
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A19Y9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122793167 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 12631
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 18 Jul 2025 13:38:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion x360 2-in-1 Laptop 14-ek2021ne هجين (2 في 1) الشاشات الحساسة التي تعمل باللمس 512 جيغابايت سواقة قرص ثابت Wi-Fi 6 (802.11ax) Windows 11 Home فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - كل يوم هجين (2 في 1) فضة
  • - الشاشات الحساسة التي تعمل باللمس 16:9
  • - 512 جيغابايت سواقة قرص ثابت
  • - Wi-Fi 6 (802.11ax) بلوتوث
  • - 9 ساعة 65 عرض
  • - Windows 11 Home
أكثر>>>
احصل على شكل جديد كليًا
احصل على شكل جديد كليًا

بدءًا من قائمة "ابدأ" في حلتها الجديدة ووصولاً إلى الطرق الجديدة للاتصال بالأشخاص المفضلين لديك والأخبار والألعاب والمحتوى - يمثل Windows 11 مكانًا للتفكير والتعبير والإبداع بطريقة طبيعية.[5]

معالج Intel Core™ 7 150U
معالج Intel Core™ 7 150U

أداء يعتمد عليه لاستخدامات الكمبيوتر اليومية[6]

رسومات Intel
رسومات Intel

استمتع بالمواد المرئية الزاهية الغامرة للحواس في الألعاب والتطبيقات الإبداعية.[6]

خالية من التذبذب

باستخدام تقنية التعتيم بالتيار المستمر، التي تتحكم في السطوع عن طريق ضبط التيار المستمر بدلاً من تدوير الإضاءة الخلفية، استطعنا التخلص من تذبذب الشاشة للاستمتاع بمشاهدة أكثر راحة للعينين.[7]

شاشة لمس IPS عالية الدقة بالكامل FHD
شاشة لمس IPS عالية الدقة بالكامل FHD

احصل دومًا على أفضل رؤية ممكنة لمحتوياتك مع زوايا عرض عريضة تصل إلى 178‏ درجة وصور نابضة بالحياة. ومن خلال تقنية شاشة اللمس، يمكنك التحكم في جهاز الكمبيوتر لديك مباشرة من الشاشة.[8]

تفاصيل رائعة بشكل واضح
تفاصيل رائعة بشكل واضح

شاشة رائعة تتميز بسطوع 300 شمعة وعرض رائع للتفاصيل وجودة صورة محسَّنة وظلال مميزة للألوان حتى في ظروف الإضاءة الساطعة.[9]

البلاستيك المستخرج من المحيط
البلاستيك المستخرج من المحيط

لقد صنعنا هذا الكمبيوتر المحمول بما يراعي الاعتبارات البيئية، فهو يتضمن مواد مستدامة مثل مكونات البلاستيك التي تم جمعها من الأماكن القريبة من المحيطات المستخدمة في الغطاء والإطار وهيكل مكبر الصوت.[10]

تحتوي أغطية أزرار لوحة المفاتيح على مواد بلاستيكية معاد تدويرها بعد الاستهلاك
تحتوي أغطية أزرار لوحة المفاتيح على مواد بلاستيكية معاد تدويرها بعد الاستهلاك

نحن نعمل جاهدين على تصميم لوحات المفاتيح الأكثر استدامة، وذلك باستخدام أغطية أزرار مصنوعة من البلاستيك المعاد تدويره بعد الاستهلاك.[11]

تسجيل EPEAT Gold‏
تسجيل EPEAT Gold‏

تمثل المنتجات التي تحمل تسجيل EPEAT Gold المنتجات الأعلى تقييمًا في فئتها والتي تفي بجميع معايير EPEAT المطلوبة. EPEAT هي علامة الاعتماد البيئي الأولى عالميًا للأجهزة الإلكترونية.[12]

اعتماد ENERGY STAR‎‏
اعتماد ENERGY STAR‎‏

تمكن من توفير الطاقة والمال بفضل الأجهزة المعتمدة من وكالة حماية البيئة (EPA) وفقًا لمعيار ENERGY STAR، حيث إنها تستهلك قدرًا أقل من الطاقة وتوفر المال للأغراض الأكثر أهمية.[13]

ألومنيوم معاد تصنيعه
ألومنيوم معاد تصنيعه

نظرًا لأن العناصر الصغيرة تحدث فارقًا كبيرًا، فإن تصميم هذا الكمبيوتر المحمول يتضمن عددًا من المواد المستدامة مثل الألومنيوم المعاد تدويره.[14]

جرب PC Game Pass مجانًا مع جهاز HP الجديد
جرب PC Game Pass مجانًا مع جهاز HP الجديد

انطلق في التحديات الشيقة ضمن المئات من ألعاب الكمبيوتر عالية الجودة باستخدام جهازك الجديد من HP واحصل على 3 أشهر مجانية من PC Game Pass - بما في ذلك EA Play. ومع إضافة ألعاب جديدة طوال الوقت، هناك دائمًا شيء جديد يمنحك حماس المنافسة.[15]

بطارية طويلة العمر تتيح حرية التنقل
بطارية طويلة العمر تتيح حرية التنقل

نفذ مهامك اليومية دون القلق بشأن إعادة الشحن. بفضل عمر البطارية الذي يصل إلى 9 ساعات، يمكنك تنفيذ المزيد من المهام ومشاهدة المزيد وقضاء وقت أكثر دون الحاجة إلى التوصيل بالطاقة.[16]

HP Fast Charge
HP Fast Charge

عند انخفاض طاقة الكمبيوتر المحمول، فلا يوجد شخص لديه وقت للانتظار لساعات لإعادة الشحن. أوقف تشغيل جهازك واشحنه من 0 إلى 50% في حوالي 30 دقيقة.[17]

وحدة تخزين PCIe SSD
وحدة تخزين PCIe SSD

يمكن بدء تشغيل هذا الجهاز في ثوانٍ معدودة بفضل السرعة الفائقة لوحدة تخزين PCIe SSD التي تبلغ سعتها 512 جيجابايت.

الاتصال بمنتهى السهولة
الاتصال بمنتهى السهولة

استمتع بأداء لاسلكي أكثر سلاسة بفضل الوحدة المشتركة Wi-Fi CERTIFIED 6™ (2x2) وBluetooth 5، حيث تتمتع جميع الاتصالات بالثبات ومعدل نقل ملفات أسرع بمعدل 3 أضعاف من شبكة Wi-Fi 5.[18]

وضع الاستعداد العصري المتصل

تمكن من الاطلاع على بريدك الإلكتروني وإشعارات التقويم وغير ذلك باستمرار، حتى إذا كنت لا تستخدم جهاز الكمبيوتر الخاص بك. يظل جهاز الكمبيوتر الخاص بك متصلاً من أجل إجراء التحديثات الفورية.

مكبرا صوت
مكبرا صوت

ارتق بمستوى الصوت إلى الجودة التي تناسب الموسيقى أو الأفلام أو الألعاب بفضل سماعتي الاستريو.

تمتع بالترفيه في أي مكان وبأي طريقة
تمتع بالترفيه في أي مكان وبأي طريقة

تمتع بالترفيه بأي طريقة تختارها بفضل تصميم الكمبيوتر الشخصي الذي تدور شاشته في نطاق 360 درجة، بالإضافة إلى الاستمتاع بصوت يمكنك التعايش معه بكامل حواسك بفضل مكبرات الصوت المزدوجة.

أداء فائق يحقق لك الإنجاز طوال اليوم
أداء فائق يحقق لك الإنجاز طوال اليوم

حافظ على استمرارية وإنجاز العمل أينما كنت بفضل معالج Intel القوي[1] وتقنية الشحن السريع HP Fast Charge[2].

اظهر في أبهى صورة
اظهر في أبهى صورة

اظهر في أبهى صورة باستخدام الكاميرا عالية الدقة[3] والميكروفونات الرقمية المدمجة مزدوجة المصفوفة.

صُمم لمستقبل أفضل
صُمم لمستقبل أفضل

صُمم الكمبيوتر الشخصي x360 HP Pavilion باستخدام معادن معاد تدويرها ومواد بلاستيكية تم جمعها من الأماكن القريبة من المحيطات بعد الاستهلاك[4].

تصميم
اسم اللون
Natural silver
نوع المنتج *
هجين (2 في 1)
لون المنتج *
فضة
تموضع السوق
كل يوم
بلد المنشأ
الصين
الاسم التجاري الأصلي
HP
عرض
الشاشات الحساسة التي تعمل باللمس *
Yes
نسبة الأبعاد الأصلية
16:9
وسائط التخزين
سعة التخزين الاجمالية *
512 جيغابايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الثابت
512 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
512 جيغابايت
نوع ذاكرة وسيط التخزين ذو الحالة الثابتة
TLC
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
عامل شكل SSD
M.2
قارئ البطاقات مدمج
Yes
الرسومات
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
الصوت
مكبرات الصوت مدمجة
Yes
ميكروفون داخلي
Yes
آلة التصوير
آلة تصوير أمامية
Yes
الشبكات
معيار واي فاي *
Wi-Fi 6 (802.11ax)
بلوتوث
Yes
أداء
رقائق اللوحة الرئيسية
Intel SoC
مقياس تسارع
Yes
جيروسكوب
Yes
لوحة المفاتيح
لوحة مفاتيح رقمية *
No
لوحة مفاتيح بالحجم الكامل
Yes
اسم لون لوحة المفاتيح
Natural silver
برمجيات
نظام التشغيل المثبت *
Windows 11 Home
مزايا خاصة بالعلامة التجارية
إتش بي أوديو بيوست
Yes
HP Imagepad
Yes
قسم HP
منزل
بطارية
مدى حياة البطارية (القصوى)
9 ساعة
مدة التشغيل المستمر للفيديو
12 ساعة
الشحن السريع
Yes
زمن الشحن السريع (50%)
30 الحد الأدنى
إدارة الطاقة
طاقة محول التيار المتردد
65 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
الأمن
قارئ البصمات
Yes
وحدات النظام الموثوق بها (TPM)
Yes
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة, EPEAT Gold
الوزن والأبعاد
العرض
322 ملم
العمق
210 ملم
الارتفاع (الواجهة)
1,89 سم
الارتفاع (الخلفية)
1,99 سم
الوزن *
1,51 كيلو غرام
تعبئة البيانات
عرض التغليف
69 ملم
عمق التغليف
483 ملم
ارتفاع التغليف
305 ملم
وزن الحزمة
2,16 كيلو غرام
محتوى التغليف
قلم كتابة
Yes
البلد Distributor
United Arab Emirates 2 distributor(s)