location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 840 G9 All-in-One Touchscreen PC 512 جيغابايت سواقة قرص ثابت Windows 11 Pro فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteOne 840 G9 All-in-One Touchscreen PC
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A55QVET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485302089 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 125
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 25 Jul 2025 13:58:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteOne 840 G9 All-in-One Touchscreen PC 512 جيغابايت سواقة قرص ثابت Windows 11 Pro فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - فضة
  • - 512 جيغابايت سواقة قرص ثابت
  • - Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) بلوتوث
  • - Windows 11 Pro
أكثر>>>
توصي HP باستخدام Windows 11 Pro للأعمال

يمكنك العمل من أي مكان بدون التأثير سلبًا على الأداء باستخدام نظام التشغيل Windows 11 وتقنيات التعاون والأمان والاتصال من HP. يمكنك تلخيص المحتوى وإعادة كتابته والحصول على توصيات المحتوى ذات الصلة وإبقاء كل شيء منظمًا بفضل Microsoft Copilot.[3]

معالج Intel قوي

ساعد على تسريع تطبيقات الأعمال عالية المتطلبات لديك باستخدام أحدث جيل من معالجات ™Intel Core.[2]

HP Sure Sense

تتطور البرامج الضارة بسرعة تفوق قدرات برامج مكافحة الفيروسات التقليدية. لذلك، بادر بحماية الكمبيوتر الشخصي من الهجمات غير المعهودة باستخدام HP Sure Sense، فهي تقنية تجمع بين التحليل السلوكي وتقنيات الذكاء الاصطناعي المتقدمة لتقديم حماية منقطعة النظير.[8]

بطاقة LAN سريعة وفعَّالة

سهولة حمل الكمبيوتر الشخصي وكفاءة الاتصال السريع تحددان المكان الذي يمكنك العمل فيه. استمتع باتصال سريع عالي الكفاءة في البيئات اللاسلكية المزدحمة بالبيانات بفضل تقنية Wi-Fi 6 من فئة جيجابت.[9]

اعمل على حماية إجراءات الأمان الحساسة

حافظ على تشغيل التطبيقات والعمليات الهامة حتى إذا كانت هناك برامج ضارة تحاول إيقاف تشغيلها وذلك بفضل الحماية التي تقدمها ميزة الإصلاح الذاتي من خلال تقنية HP Sure Run.

استرداد سريع وآمن إلى أحدث صورة

يمكن للمستخدمين استعادة حالة أجهزتهم بسرعة وأمان إلى أحدث صورة للنظام، كما يمكن لقسم تكنولوجيا المعلومات جدولة عمليات استعادة صورة النظام للأسطول بأكمله باستخدام اتصال شبكة فقط عن طريق تقنية HP Sure Recover الاختيارية.[10]

استعرض بأمان

ساعد على حماية الكمبيوتر الشخصي من مواقع الويب المصابة ومرفقات Microsoft Office وPDF للقراءة فقط التي تحتوي على البرامج الضارة أو برامج طلب الفدية أو الفيروسات باستخدام أمان مطبق على مستوى الأجهزة من HP Sure Click.[11]

تسريع أساسيات إدارة تكنولوجيا المعلومات

ساعد على تقليل وقت التعطل والتكلفة الإجمالية لامتلاك أجهزة الكمبيوتر الشخصية من HP باستخدام HP Manageability Integration Kit. يساعد هذا الحل على تسريع إنشاء النسخ الاحتياطية، وتسهيل الإدارة الروتينية للأجهزة ونظام BIOS والأمان وتحديثات البرامج.[12]

الإطارات التلقائية من HP[5]

اجعل اجتماعاتك تضاهي الواقع بفضل ميزات الصوت والفيديو الفائقة[4]

معالج Intel قوي[2]

تمتع بسهولة تنفيذ المهام المتعددة بفضل أحدث معالج من Intel‎[2] وسعة التخزين الهائلة والذاكرة مرنة الأداء.

محمي بواسطة HP Wolf Security

ينشئ HP Wolf Security for Business دفاعًا مرنًا دائم العمل يُطبق بواسطة الأجهزة.[6]

ساعد في حماية مستقبلنا المشترك

ما لا يقل عن 50 في المائة من جميع المواد البلاستيكية المستخدمة في تصنيع هذا الكمبيوتر عبارة عن بلاستيك معاد تدويره بعد الاستهلاك.[7]

وسائط التخزين
سعة التخزين الاجمالية *
512 جيغابايت
وسائط التخزين *
سواقة قرص ثابت
عدد سواقات التخزين المركبة
1
الاستطاعة الإجمالية لسواقات القرص الثابت
512 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
512 جيغابايت
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
عامل شكل SSD
M.2
الرسومات
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
عائلة موائم الرسوميات المدمج
Intel® UHD Graphics
طراز موائم الرسوميات المدمج *
Intel® UHD Graphics
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي
Wi-Fi 6E (802.11ax)
بلوتوث
Yes
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
3
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-C *
1
كمية منافذ USB 4 الجيل 3*2
1
طور USB Type-C DisplayPort Alternate
Yes
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
1.4
تصميم
اسم اللون
Silver
لون المنتج *
فضة
أداء
رقائق اللوحة الرئيسية
Intel Q670
مكبرات الصوت مدمجة
Yes
قارئ البصمات
Yes
وحدات النظام الموثوق بها (TPM)
Yes
نسخة جزء المنصة الموثوق (TPM)
2.0
برمجيات
نظام التشغيل المثبت *
Windows 11 Pro
مزايا خاصة بالعلامة التجارية
إتش بي سابورت أسيستانت
Yes
قسم HP
عمل تجاري
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
10 - 35 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
10 - 90%
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة, TCO
الوزن والأبعاد
العرض *
539,6 ملم
العمق *
238 ملم
الارتفاع *
558,1 ملم
الوزن *
9,26 كيلو غرام
عرض التغليف
628 ملم
عمق التغليف
186 ملم
ارتفاع التغليف
675 ملم
وزن الحزمة
12,5 كيلو غرام
محتوى التغليف
لوحة المفاتيح متضمنة
Yes
عرض
العرض مشمول *
Yes
مزايا أخرى
آلة تصوير مدمجة
Yes
البلد Distributor
United Arab Emirates 2 distributor(s)