location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t640 2,4 جيغاهرتز ThinPro 1 كيلو غرام أسود R1505G

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t640
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12H57EA#ABB
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196337639737 show
الفئة:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
أجهزة حاسوب تعتمد على المخدم Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 1371
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 20 Nov 2024 13:38:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP t640 2,4 جيغاهرتز ThinPro 1 كيلو غرام أسود R1505G
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen Embedded R1505G 2,4 جيغاهرتز
  • - 4 جيغابايت DDR4-SDRAM 2400 ميجا هرتز 1 x 4 جيغابايت
  • - 32 جيغابايت eMMC
  • - AMD Radeon Vega 3
  • - اتصال الشيكة المحلية LAN بلوتوث 5.2
  • - ThinPro
  • - نجمة الطاقة
أكثر>>>
المعالج
ترددات المعالج *
2,4 جيغاهرتز
صانع المعالج *
AMD
فئة المعالج
AMD Ryzen Embedded
جيل المعالج
AMD Ryzen Embedded R1000 Series
طراز المعالج
R1505G
نوى المعالجات
2
تردد تعزيز المعالج
3,3 جيغاهرتز
ذاكرة التخزين السريعة (المستوى الثاني)
1 ميجا بايت
ذاكرة التخزين السريعة (المستوى الثالث)
4 ميجا بايت
الذاكرة
الذاكرة الداخلية *
4 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
سرعة ساعة الذاكرة
2400 ميجا هرتز
مداخل الذاكرة
2x SO-DIMM
تصميم الذاكرة فتحات x حجم)
1 x 4 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية
32 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
32 جيغابايت
وسائط التخزين *
eMMC
قياس سواقة التخزين
M.2
الرسومات
طراز موائم الرسوميات المدمج
AMD Radeon Vega 3
الصوت
مكبرات الصوت مدمجة
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
اتصال الشيكة المحلية LAN *
Yes
تقنية الكوابل
10/100/1000Base-T(X)
بلوتوث
Yes
الشبكات
اصدار البلوتوث
5.2
طراز كونترولر WLAN
Realtek RTL8852AE
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Realtek
نوع الانتينا الهوائي
2x2
الربط
عدد منافذ بطاقة الشبكة (RJ-45) *
1
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
3
عدد منافذ USB Type-C
1
منفذ سماعة/ميكروفون مزدوج
Yes
عدد منافذ العرض
3
تصميم
لون المنتج *
أسود
عرض
العرض مشمول *
No
برمجيات
نظام التشغيل المثبت *
ThinPro
إدارة الطاقة
جهاز تزويد الطاقة
45 عرض
الاستدامة
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض
35 ملم
العمق
196 ملم
الارتفاع
196 ملم
الوزن
1 كيلو غرام
محتوى التغليف
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
مزايا أخرى
نوع لوحة المفتيح
USB